-
Supplier: Custom Fabricating & Supplies
Description: our digital/dieless knife cutting machines. Each process has specific advantages - dictated by volume, tolerance and material type. CFS has product and design engineers on site to make sure the best process is utilized. Laser die cutting technology can be leveraged to
- Features: Midwest US Only, North America, Other, Southern US Only, Southwest US Only, United States Only
- Die Cutting Method: Rotary Die Cutting
-
Supplier: Chiorino, Inc.
Description: The Finest Die Cutting Belt Available - Belt Type: (P4, P4/N, & P4 P) Supplied as Original Equipment on Atom-Secom, Bruno Machinery, Cox & Wright, Sysco, (Associated Pacific Machine), Freeman Schwabe and Samco Strong die cutting systems. Replacement belts on Schoen, Freeman
-
Supplier: JIT Global Enterprises, Inc.
Description: toughest product design challenges. Prototype technicians utilize BalTec PWS presses capable of maintaining tolerances as close as +/-.0004 in a variety of materials including; steel, sheet metal, brass, copper alloys, printed circuit board, micarda, gasket material and many other materials
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Electronics / Semiconductors, Energy / Utility, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
- Additional Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, Reverse Engineering, Testing / Inspection
- Capabilities: Die Cutting, Laser Processing, Machining, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Welding and Fabrication
- Features: North America, Northeast US Only, United States Only
-
-
Supplier: Watson-Marlow Fluid Technology Group
Description: numbers are included on all packaging Custom LaserTraceability (laser coding on the surface of the tube) ensures that the tubing is identified in the correct way in your process and is fully traceable. For example, laser coding your part number and purchase order guarantees
- Features: Coiled / Spiral
- Application: Food Processing / Beverage, Medical / Pharmaceutical
- Shape: Round
- Type: Rubber / Silicone / Elastomer Tubing
Find Suppliers by Category Top
Featured Products Top
-
The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion Edge machines feature a touch-screen display panel, on-screen artwork (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
Laser machines can cut wood, paper, plastic, fabric, foam, and much more with such high precision and speed, giving lasers a clear advantage over other types of cutting technologies. Epilog's laser systems are designed to be as easy to use as a paper printer, you can create a design in a graphic (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
The Epilog Fusion Edge, the newest addition to the Epilog Laser product line, delivers the latest features in laser engraving, cutting, and marking technology in a small-format system. The Fusion Edge 12 boasts up to 120 inches per second engraving speeds, our drag-and-drop IRIS™ (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
The production process includes AlN powder preparation, ceramic forming, high-temperature sintering, laser cutting, precision machining, surface finishing, and quality inspection. Available processes include: (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
/arcmin Protection Rating: IP65 Applications Laser Cutting Machines Multi-Axis Gantry Systems Precision Manufacturing Equipment CNC Processing Equipment Automated Production Systems Manufacturing (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
One machine. Two laser sources. A whole lot of possibilities. With dual-source technology, you can tackle an even wider range of applications on a single Epilog system, from marking metals to engraving and cutting wood, acrylic, and more (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
When Photo Chemical Machining is Superior to Stamping, Laser Cutting, and Wire EDM Photo Chemical Machining (PCM), also known as photo etching, is a highly precise, versatile metal fabrication process that offers significant advantages over traditional (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
! It’s Easy to Work with the Laser Laser engraving and cutting machines are suitable for students of all ages. Our laser engraving and cutting machines work like a printer. This makes it very easy to send digital designs to the laser, allowing students to get started (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
More Information Top
-
3D IC Integration and Packaging > Thermal Management of 2.5D/3D IC Integration
At last, the module part and adaptor part are assembled together [see Fig. 9.26(d)] and fluidic sealing for the interface between the adaptor and module is achieved with a rubber gasket , which is machined by laser cutting .
-
Digital microfluidics chip with integrated intra-droplet magnetic bead manipulation
The 120-µm-thick SecureSeal sheet was cut by a laser machine to be the gasket layer defining the channels in which all the experiments are conducted.
-
Commercialization Effort for 1W Consumer Electronics Power Pack
Sheet metal components went from being machined to formings and stampings Laser cut free-standing gaskets were replaced with profiled gaskets over- molded onto components they seal o Test stacks/engines for improved performance & degradation o Test complete systems to…
-
Automated platform for multiparameter stimulus response studies of metabolic activity at the single-cell level
Finally, a 1/32” expanded foam (86375k131, McMaster-Carr, Santa Fe Springs, CA) fluidic gasket , with a layer of pressure sensitive adhesive (1151 … MN) bonded to one side, and is then cut into the final shape using a CO2 laser cutting machine .
-
Wood skills
…thermal / meters 417-synthetic 261 Thonet, Michael 386 Thiokol 502 table / video tape sawing machine 177-milling machine 195 … cherry 73 separation with laser 266 separating cuts 44 separate / wall … blattgrössen 457-blattkonstruktion 374- sealing 416-latchkey 464-filling…
-
Encyclopedia of Microfluidics and Nanofluidics
The laser cutting process for silicone gasket membranes and double sided adhesive tape gaskets will be devel- oped further. .... Die cutting (punching) tools might also improve due to advances in mechanical machining and microfabrication.
-
2010 Annual Progress Report: DOE Hydrogen Program
Sheet metal components previously machined were• redesigned to be stamped and coined. .... Laser cut free-standing gaskets were redesigned• to be profiled gaskets, either over-molded onto components they seal or otherwise easily placed.
-
Quantitative analysis of non-viral gene therapy in primary liver culture systems
…unseeded cells and debris that would build up on the reservoir floor, thus cutting down on the .... Figure 2.12: A) New laser machined polycarbonate scaffolds and silicone gaskets and B) larger tubing and connectors and shorter inlet and outlet reservoir tubes helped to significantly improve the performance of the giant reactor.
-
Engineering Research, Development and Technology, FY95: Thrust area report
…shape of the surface ports were machined into a small plastic block with conventional precision machine tools. .... A thin gasket was laser - cut to a similar shape into a sheet of thin elastomer, and used to form a seal behveen the silicon chip and the block.
-
MEMS micropump for a Micro Gas Analyzer
…decided to deposit gold at the DSP-SOI interface to act as a gasket for the valve .... Finally, the Resonetics laser system we used to machine the bottom pyrex wafer access ports required several attempts to completely cut through the pyrex and left behind very rough edges.
Indicates content that may require registration and/or purchase.