-
Supplier: Phelps Industrial Products
Description: Phelps Style 9012 are available in circular, obround, and oval shapes, and and come in the standard thicknesses of 0.175". This style largely alleviates the need for sealing compound and are especially suitable where old and pitted faces have rendered other gasket ineffective. These
- Thickness: 0.175 inch
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: ASTM International
Description: raised type. Manhole covers shall be complete with coaming, gasket, welded studs or bolts, washers, and nuts. This specification does not address certain hazardous cargos, as well as the design of the manhole cover assembly for primary or cyclic loads.
-
Supplier: ASTM International
Description: that are not required to be completely flush. Manhole cover assemblies shall be complete with covers, mounting rings, gaskets, welded studs, washers, and nuts. This specification does not address certain hazardous cargos, as well as the design of the manhole
-
-
Supplier: ASTM International
Description: 1.1 This specification provides design and construction criteria for a semi-flush, oiltight, and watertight bolted manhole cover assembly. 1.2 The manhole cover assembly depicted in this specification is for use in decks or bulkheads requiring oiltight and
-
Supplier: ASTM International
Description: 1.1 This specification provides design and construction criteria for a semi-flush, oiltight and watertight bolted hinged manhole cover assembly. 1.2 The manhole cover assemblies depicted on this specification are for use in decks or bulkheads requiring
-
Supplier: CCR Containers
Description: • Container SS 304 III D • Double wall SS 304 III C DIN 1.4301 • Frame SS 304 or gal DIN 1.4301 • Manhole cover with a 2" central Trisure and 6 swing bolts • Perbunan (NBR) manhole gasket • Top end with : 1" safety valve +0,25 / -0,05 bar 1" BSP vent with plug 2" Trisure
- Application: Shipping
-
Storage Tanks and Process Tanks - 1050 2 Compartment NuConSept Septic Tank - Preplumbed -- SII-ST52RSupplier: Plastic-Mart
Description: •NuConSept Septic tanks are furnished preplumbed with inlet and outlet tees, gaskets, and manhole covers. •With the exception of the 300 gallon and 500 gallon sphere tanks, SEPTIC TANKS ARE NOT TO BE USED AS PUMP TANKS OR HOLDING TANKS WITH PUMPS IN THEM. •Parabolic design
- Volume Capacity: 1,050 gallons
- Height: 62 inch
- Type: General Purpose/ Bulk Storage Tank
-
Storage Tanks and Process Tanks - 1500 2 Compartment NuConSept Septic Tank - Preplumbed -- SII-ST72RSupplier: Plastic-Mart
Description: •NuConSept Septic tanks are furnished preplumbed with inlet and outlet tees, gaskets, and manhole covers. •With the exception of the 300 gallon and 500 gallon sphere tanks, SEPTIC TANKS ARE NOT TO BE USED AS PUMP TANKS OR HOLDING TANKS WITH PUMPS IN THEM. •Parabolic design
- Volume Capacity: 1,500 gallons
- Height: 62 inch
- Type: General Purpose/ Bulk Storage Tank
-
Storage Tanks and Process Tanks - 1500 1 Compartment NuConSept Septic Tank - Preplumbed -- SII-ST71RSupplier: Plastic-Mart
Description: •NuConSept Septic tanks are furnished preplumbed with inlet and outlet tees, gaskets, and manhole covers. •With the exception of the 300 gallon and 500 gallon sphere tanks, SEPTIC TANKS ARE NOT TO BE USED AS PUMP TANKS OR HOLDING TANKS WITH PUMPS IN THEM. •Parabolic design
- Volume Capacity: 1,500 gallons
- Height: 62 inch
- Type: General Purpose/ Bulk Storage Tank
Find Suppliers by Category Top
Featured Products Top
-
chalk testing, where chalk powder is applied to the gasket, highlighting potential leaks wherever the chalk rubs away. Water hose testing involves spraying high-pressure water over the hatch cover. Although widely used, the hold must be empty to avoid causing unnecessary damage to the cargo, making it (read more)
Browse Leak Testing Equipment Datasheets for Cygnus Instruments Limited -
used in removable insulation blankets, welding curtains, and protective covers for piping, equipment, and machinery. Benefits: HYTEX® High Performance Fabrics and Textiles resist extreme heat while remaining lightweight and flexible. They also offer excellent resistance to abrasion (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
traditionally manufactured filters. The Company also produces a wide range of stainless steel products for primary filtration for several customers in various fluid and gas filtration markets. Primary automotive markets include oil-less bushings, high temperature gaskets, heat shields (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
raised covers and base sections. Advanced conFORM (IP 66, IP 67) features built-in RFI/EMI shielding thanks for a patented tooth and rail system that is pre-cast into the lid and base. No shielding gasket is needed. Ergonomic handCASE (IP 66, IP 67) handheld enclosures can be (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
and provide a secure and hold for fastening the top-cover. Please drive the self-tapping captive screws for cutting a thread into the holes at first so that securing the cover and body together properly. By using the optional mounting accessories, it can be (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
, versatile solution for power distribution needs. The series is known for its robust design, featuring TE MCP terminals and the option for clear or black covers with a gasket for dust and waterproof protection, rated at IP67/IP69K. These boxes are equipped with AssureLatch™ latches, ensuring the cover (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
leads to degradation or dusting. The enclosed design, combined with gasketed covers and flexible inlets, helps contain product and eliminate spillage — ensuring greater material yield and a cleaner working environment (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
system integrated in the pump cover. Compensation areas in the flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. However, these covers can become impossible to remove over time with just standard waterworks tools used for that purpose. Overhead swings with sledgehammers will effectively loosen the cap. 3) Gas Monitor Have you ever had a maintenance hole covered with dirt, grease (read more)
Browse Hand Tools Datasheets for Lowell Corporation