-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Features: Bolt Flange, Other, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Mueller Company
Description: available)–-open left or open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Radwell International
Description: SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, ELONGATED SPLICE BOX, CLASS F -HIGH TEMPERATURE - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Valve Type: Gate / Knife Valves, Solenoid Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Andax Industries
Description: Andax Valve Boot Sac. Our valve leak wrap is the answer for substation transformer valves & spigots. The valve sack is contoured to fit large gate valve assemblies. This valve bag completely encloses a gate valve or spigot & absorbs any
- Height: 25 inch
- Length: 22 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Waterman Industries, Inc.
Description: boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily supplied with 2" square operating nut. Can be furnished with handwheel (as shown) or with
- Valve Type: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
- Valve Size: 0.393701 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
-
Supplier: Andax Industries
Description: Andax 6-inch Dia x 12-inch H Valve Boot Sac - Oil Selective. Our industrial valve absorbent container with oil sorbent is the answer to leaking substation transformer valves or spigots. This oil containment spill bag is egineered to exactly fit valve assemblies with large
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: for larger sized pinch valves in abrasive and high-velocity applications. Patented by Red Valve Company in 1983, the Series 5700 with centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive slurries. Cone Sleeves can
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: Red Valve Company, Inc.
Description: The Series 5800 Electrically Actuated Control Valve is reliable, maintenance-free, and cost effective. Replacing a plug valve, gate valve, or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no
- Valve Size: 1 to 12 inch
- Pressure Rating: 30 psi
- Primary Material: Aluminum, Cast Iron, Rubber
- Features: Bolt Flange, Other
-
Supplier: Brady Corporation
Description: (65392), 1-110V Plug Lockout (65674), 1- 3-In-1 Plug Lockout (PLO23), 1- 1"-2 1/2" Gate Valve Lockout (65560) and 1- 1"-6 1/2" Adjustable Gate Valve Lockout (64057). Padlocks and Lockout Tags are not included in this kit.
-
Supplier: Brady Corporation
Description: (65392), 1-110V Plug Lockout (65674), 1- 3-In-1 Plug Lockout (PLO23), 1- 1"-2 1/2" Gate Valve Lockout (65560), 1- 1"-6 1/2" Adjustable Gate Valve Lockout (64057), 6 Brady Safety Padlocks (99552) and 12-Lockout Tags (65520).
-
Supplier: Brady Corporation
Description: The perfect lockout kits for anyone in your maintenance crew. Includes: 1 - 1/2" to 2-1/2" Small Ball Valve Lockout (BS07A), 1 - 1" to 2.5" Gate Valve Lockout (65560), 1 - 2.5" to 5" Gate Valve Lockout (65561), 1 - All Purpose Cable Lockout (50943), 1 - 3-in-1
-
Supplier: Higher Power Supplies, Inc.
Description: Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in down stream detergent injection with metering valve for
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Garage Equipment Supply
Description: casters-large cast iron casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Higher Power Supplies, Inc.
Description: include: Gun/Wand Assy. W/QC'S / 50 ft Gates Hose W/QC's • Maxi-Flo Chemical Inj W/QC'S / 4 color coded QC HP Spray nozzles, 1 color coded QC • Chemical Nozzle Warranty • 2 yr engine • 2 yr poly chain belt • 10 yr frame • 5 yr pump (non-wearing parts) • 3 months on guns, hoses, tips,
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Lift Products, Inc.
Description: up-down buttons External power pack equipped with a relief valve against overloading Remote Power Unit supplied with 8' long hoses Compensated flow valve for controlling lowering speed Mechanical blocks for safe maintenance operations 115 voltage single phase standard Upper limit
- Type: Table Lift / Positioner
-
Supplier: SAE International
Description: linked to the turbocharger operating point, which may be changed by acting on the waste-gate valve. Depending on the valve lift and the actual exhaust pressure, different internal-EGR levels can be achieved, requiring a variation in the spark advance as well. Of course, the
-
Supplier: Garage Equipment Supply
Description: casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: casters help you easily move the bender around your shop Adjustable pressure valve-adjust back gate pressure easily with this adjustment screw located right up front One piece barrel-a one piece solid steel barrel is your assurance that the bending gates stay perfectly aligned
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Lift Products, Inc.
Description: piston rods Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel Smooth steel to with yellow and black safety stripes S.A.E. hoses and fittings Integral safety restraint maintenance bars Internal gear pump with check valve, relief valve and solenoid valve
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Charles Ross & Son Company
Description: surfaces One, two or three-piece blender cover with silicon gaskets NEMA 12 safety limit switches prevent operation of the agitator when cover is raised Stuffing boxes with easily disassembled split housing Teflon braided packing Manually operated knife gate discharge valve All
- Capacity: 0.467881911952645 to 1,000.0641666622106 cubic feet
- Motor Speed: 11 to 99 rpm
- Motor Power: 0.5 to 40 HP
- Mixer Type: Agitator, Paddle, Ribbon
-
Supplier: Boeing Company (The)
Description: high-pressure air diverted from the airplane's engines. This requires a complex system of manifolds, valves, and ducts to power secondary systems located throughout the airplane. This system requires constant monitoring and frequent maintenance. It also tends to be inefficient since the bleed
Find Suppliers by Category Top
Featured Products Top
-
top sidewall at a 45-degree angle. The four bladed chopper operates at speeds up to 1,800 rpm and is powered by a 5 HP TEFC motor to ensure efficient dispersion and improved batch consistency. A pneumatically operated 4" dust-tight knife gate valve enables controlled discharge and simplified (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
States > New Hampshire > State > Regulations > Department of Environmental Services > Drinking Water Programs > Env-Dw 400 - Public Water System Classification...
Gate valve boxes shall have cast iron covers clearly marked by the word "water” or other appropriate water supply marking and shall be installed flush with the finished grade.
-
States > New Hampshire > State > Proposed Regulations > 2005 Documents > July 22, 2005 > [2005 NH Proposed nh-20050722-0057-0005437] Env-Ws 372 - Design Standa...
Gate valve boxes shall have cast iron covers clearly marked by the word "water" or other appropriate water supply marking and shall be installed flush with the finished grade.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43505/38159953-MIT.pdf?sequence=2
and chopper box gate valve .
-
Industrialization of the chemical oxygen-iodine laser
Mirror Box Gate Valve .
-
History of chemical oxygen-iodine laser (COIL) development in the USA
0.10 Mirror Box Gate Valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80956/47655984-MIT.pdf?sequence=2
4" gate valve and box .
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
6-in. double- gate valve and box .
-
Environmental Engineering 5th Edition Complete Document
6-in. double- gate valve and box .
-
Relative risk site evaluation for buildings 7740 and 7741 Fort Campbell, Kentucky
Gate Valve in Box .
-
States > New Mexico > State > Regulations > Title 17 - Public Utilities and Utility Services > Chapter 12 - Water Services > [NMAC 17.12.720] 720 - Uniform Sys...
(ii) Gate valves and boxes .
Indicates content that may require registration and/or purchase.