-
Supplier: CSA Group
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to sunlight.
-
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to sunlight.
-
Supplier: Waterman Industries, Inc.
Description: gate for use with concrete pipe, headwalls, and corrugated metal pipe with up to a ten foot seating head. The frame and cover are of heavy duty cast iron. Steel angle links have been used to absorb unbalanced side shock, and are balance-pivoted on bronze bushings. A 5°seat on sizes six
- Valve Type: Gate / Knife Valves
-
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and cover are constructed of heavy-duty cast iron. Steel angle links are used to absorb unbalanced side shock, and
-
Supplier: McWane Plant and Industrial
Description: which uses an extended, flanged frame designed to be embedded into plastic irrigation pipe (PIP). The C-8 (STD) versatile neoprene sealing design allows for tight seal and easy installation for most typical irrigation pipes, simplifying the ordering process. C-2
-
Supplier: Evident Scientific
Description: irrigation and a replaceable delay line that can be contoured to better adapt to pipe curvature, the DLA corrosion probe can now be used to perform automated inspection. Probe Benefits and Features Detect defects as shallow as 1 mm (0.04 in.) below the surface. Cost-effective
- Probe Frequency: 7,500 kHz
- Measurement Range: 1 mm
- Features & Format: Array
- Probe Style: Dual Element
Find Suppliers by Category Top
Featured Products Top
-
The Calera facility is the latest in a series of investments by MPI to better serve customers across its many product lines, including pipe, fittings, valves and water control gates. To learn more, visit our Glass Lining page. (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
irrigation pipe (PIP). The C-8 versatile neoprene sealing design allows for tight seal and easy installation for most typical irrigation pipes, simplifying the ordering process C-2 Advantage: Simple, 2-Piece Design The simple two (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial
More Information Top
-
USING MODIFIED SURFACE IRRIGATION IN OLD MANGO FARM IN NILE VALLEY
Irrigation interval day No. of irrigation Gated pipe 5533 10 17 Standard bubbler 4110 7 25 Low-head bubbler 4110 7 25 Traditional irrigation 6900 10 17 3-Economic efficiency computed as follow:4-Weed density: Pick up three replicated from each …
-
An Automated Single-Pipe Irrigation System
It is unformatted and incomplete, lacking figures, tables, and equations.INTRODUCTION Gated irrigation pipe can be used for both water conveyance and water distribution.
-
Innovative Application of Surface Irrigation for the Efficient Disposal of Farm Wastewaters
To apply the system, a specific length of perforated or gated irrigation pipe (L) is required where the gates must be adjustable to ensure the proper wastewater application over the length of the perforated pipe.
-
APPLYING POLYMERS TO IRRIGATION WATER: EVALUATING STRATEGIES FOR FURROW EROSION CONTROL
The PAM was applied to irrigation water in gated irrigation pipe as dry granules, or to furrow inflows as a stock solution.
-
DYNAMICS OF SIMULATED EFFECTS OF IRRIGATION OVER DRYLAND FARMING IN SASKATCHEWAN
according to farm size and type of irrigation: (1) small dryland, (2) large dryland, (3) small irrigated center pivot, (4) small irrigated gated pipe , (5) small irrigat- ed wheel roll, and (6) large irrigated center pivot.
-
Energy and water use in irrigated agriculture during drought conditions
Sprinkler, Drip and Gated Pipe Irrigation Irrigation Management . .
-
A Multiple Watershed Approach to Assessing the Effects of Habitat Restoration Actions on Anadromous and Resident Fish Populations, Technical Report 2003-2004.
BPA / GRMWP Wallowa River ODFW/BPA Fish Habitat & NRCS/FSA Irrigation Improvements - Wiseman Riparian exclosure fence & plantings, large woody debris placement, livestock water development, conversion to gated pipe irrigation .
-
Chapter 12. Pumping Systems
Discharge head is the pressure head required at the point of discharge, such as the outlets to a gated irrigation pipe , the head of water above the pump outlet in a drainage ditch, or the pressure on a sprinkler.
-
System Design for NMP and NPDES Permit Application for the U.S. Meat Animal Research Center
Discharge will be directed to gated irrigation pipe to distribute the liquid across the width of the VTA.
-
Furrow Irrigated Cotton on Clayey Soil in the Lower Mississippi River Valley
Water was discharged to each furrow through gated irrigation pipe at a discharge rate of approximately 0.8 L/s (12 gpm).
Indicates content that may require registration and/or purchase.