-
Supplier: DME Company
Description: Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial
- Tilt Angle / Rotation: 45 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: DME Company
Description: The Premier Ground Entry Gaylord Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 5.583333333333333 ft
- Length: 4.25 ft
- Tilt Angle: 45 degrees
-
Supplier: DME Company
Description: Floor Level Tilt Table is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any
- Load Capacity: 800 lbs
- Maximum Dimension / Diameter: 5.833333333333333 ft
- Length: 4.833333333333333 ft
- Tilt Angle: 45 degrees
-
-
Supplier: Advance Lifts, Inc.
Description: These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail.
- Weight Capacity: 4,000 lbs
- Tilt Angle / Rotation: 125 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
Find Suppliers by Category Top
Featured Products Top
-
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Modern Plastics Handbook > Auxiliary Equipment
Gaylord tilters .
-
Digital holography as part of diffractive optics
…performed by projection or iteration. . and the S N R for the invcrse tilter . Starting . Z . Method . .... theory to treat . successfully applied to periodic grating structures (Petit 1980, Maystre 1984, Gaylord and Moharam 1985…
-
Groundwater impact assessment report for the 216-U-14 Ditch
A., and D. R. Gaylord , 1989, Sedimentologyand Stratigraphyof the Miocene-PlioceneRingold Formation,HanfordSite, South-Central Washington,WHC .... Potassium Tiltered .
-
Replacement of Renal Function by Dialysis
Gaylord G, Taber T: Long-term hemodialysis access sal- vage: problems and challenges for nephrologists and inter .... Ultrafiltration of E. coli and P. aeruginosa culture filtrates using polysulfone tilters .
-
Percutaneous thrombectomy of the acutely thrombosed dialysis graft:In Vitro evaluation of four devices
The "venous" limb was connected to a 100 ,u,m mesh tilter to assess the amount of .... Gaylord GM.
Indicates content that may require registration and/or purchase.