-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR,MIST SEPERATOR/MEMBRANE AIR DRYER/ GAUGE, AC MASS PRO. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Features: Regulator (general)
-
Supplier: Williams
Description: Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply Maximum Inlet pressure: 250
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Media Temperature: -20 to 150 F
- Port Size: 0.25 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven and dryer exhaust.
- Air Flow Rate: 0 to 77,000 SCFM
- Static Pressure: 406.7871674924572 to 428.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 85 inch
-
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 45 GI Fans (General Industrial) offer two different radial-wheel designs to meet the needs of high-pressure, dust and material-handling applications. Typical uses include dust collection, pneumatic-conveying, scrubber exhaust, oxidation and oven and dryer
- Air Flow Rate: 0 to 100,000 SCFM
- Static Pressure: 406.7871674924572 to 452.78716749245723 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 85 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Series 30 GI [General Industrial] Fans offer four distinct radial-wheel designs to provide the broadest selection flexibility in the industry for moderately high-pressure applications. Typical uses include dust collection, pneumatic-conveying, scrubber exhaust,
- Air Flow Rate: 0 to 95,000 SCFM
- Static Pressure: 406.7871674924572 to 438.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 85 inch
-
Supplier: Shaw Moisture Meters
Description: Product details The Shaw Moisture Meters Model SU4 sample conditioning unit is designed to reduce the dryer/process line pressure to give a pressure and flow suitable for measurement. The system is designed for gas or general compressed air sampling and allows the sensor to
Find Suppliers by Category Top
Featured Products Top
-
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Φ6mm Ensures sufficient air flow, meeting the air demand of industrial pneumatic equipment, avoiding pressure loss (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
assured that Eastern Instruments can provide you with a system that will fit your needs. VAP3® Series Applications Process Applications Fluid Bed Dryers Pneumatic conveyance systems Process (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kaeser's DHS electronic air main charging valve offers monitoring and alarm capabilities. Removal of moisture, particulates and hydrocarbons from the compressed air system is vital in order to protect pneumatic equipment, minimize downtime (read more)
Browse Air Valves Datasheets for Kaeser Compressors, Inc. -
a wide range of ports, connectors, and analog electrical outputs for ease of integration in various industrial applications. Applications: Hydraulics and Pneumatics; Mobile Hydraulics and Off-Highway Vehicles; Pumps and Compressors; Air Conditioning and Refrigeration (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
The newer development of the Krause‐Trocknungs‐Verfahrens
Generally , the literature fur gives the air dryer per 1 kg water evaporation a need of 2-3 kgs .
-
Comparative studies on free air drying and solar drying of sawn timber under mitteleuropäischen weather conditions
To generally the necessary air exchange to prevent in the solar dryer to erm6glichen and in particular or to complicate increases the dab relative air humidity in the drying space atif unerwfinscht high Betr/:ige, became in the lower and upper Hiilfte …
-
Book display
… the basic forms of the Trockher become organs the F6rdern, F6hren and distribution of Luftstr6-men the removal yon to vaccinate D ~ and other materials of the air as well as the general information for planning and metering of dryers treats.
-
Dictionary of the Druckluft- and filtering technique
purge air (e.g., membrane dryers) - adsorption drier : regeneration air, purge air, plastic production: rinsing air (e.g. lapels rinsing method; deep-cooled rinsing air) - generally also: flushing air flushing air connection, m.
-
Management of house dust mite allergy
General measures Regelmässig Lüften Staubfänger im Schlafbereich vermeiden (Stofftiere, Bücher etc.) Felltragende Tiere nicht im Schlafbereich halten Textile Materialien im Schlafbereich bei >60° waschen, eventuell Akarizide hin- zufügen und im Wäschetrockner trocknen Keine hochflorigen Teppiche, Parkett bevorzugen Wischreinigung mit feuchten Tüchern .
Indicates content that may require registration and/or purchase.