-
Supplier: American BOA, Inc.
Description: American BOA exhaust expansion joints are used in a variety of applications including but not limited to: land-based, stationary reciprocating engines used for power generation; propulsion engines aboard small boats and large ships; and gas turbine generators and pumps on
- Maximum Pressure: 25 psi
- Maximum Temperature: 900 F
- Mounting Size: 48 inch
- Length: 11 inch
-
Supplier: Kelco Industries
Description: Flex-Weld 30MC Series General Purpose / Low Pressure Expansion Joints, sizes 4” through 42”. Multi-Ply Stainless Steel Bellows construction, movement rated at 30,000 cycles plus. Manufactured to order for your specific application requirements. Available options include Flanged, Weld,
- Maximum Pressure: 18 to 36 psi
- Mounting Size: 4 to 22 inch
- Type: Metal Bellows
-
Supplier: Kelco Industries
Description: The Economical Exhaust Connector Vessel Types: Barges Charter boats Fishing vessels Passenger ferries Pleasure boats Supply vessels Tugs Utility vessels Applications: Generator sets Marine Propulsion Power Units OEM / Custom exhaust The Economical Diesel Engine Replacement
- Mounting Size: 2 to 12 inch
- Type: Metal Bellows
-
-
Supplier: Caterpillar Oil & Gas
Description: The 16CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: System Separate circulating pump driven by electric motor, horizontal or vertical Duplex filter with differential pressure indication Exhaust System Turbocharger at free end with transition nozzle (0 degrees from the vertical and away from engine), with compressor cleaning device
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: not powered, separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and
- Volt-Ampere: 14,550,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
generator housings, engine rooms, and power modules, personnel often work in close proximity to operating exhausts and fuel lines. Localized hot spots on exhaust piping or exposed fuel lines can generate burn hazards during inspection and maintenance activities. HYTEX® sleeving and wraps are (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
pollutants in the foundry exhaust air by means of photo-oxidation. This was made possible by the joint development of a customized low-pressure UV lamp by xpuris and Excelitas Noblelight. Molds and cores for automotive industry castings are made from sand and binders. As these molds cure (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1787 - Safety Evaluation ...
The Diesel Generator Systems Inspections Program already includes carbon steel expansion joints exposed to engine exhaust as components to be inspected.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
The applicant identified the following components from the diesel generator air intake and exhaust system as subject to an AMR—silencers, filters (Catawba only), flexible connector (McGuire only), expansion joints , flexible hoses (Catawba only), pipe, tubing, and valves bodies.
-
Dubbel
… 85 -, power and efficiency R 85 -, polytrope compression and expansion R 84 -, real gas … … R 82 -, process with exhaust gas heat exchanger R 82 … … Q 23, Q 24 articulated shafts Q 10 Gelpermeationschromatographie … … and weights D 3 generator operation I 15, 80 …
-
Dubbel
… R 74 -, idealized cycles R 72 -, ceramic materials R 81 -, convection cooling R 75 -, clutch effect degree R 74 -, power and efficiency R 74 -, polytrope compression and expansion R 72 -, real gas … … R 71 -, process with exhaust gas heat exchanger R 71 … -, identical freedoms G 155 articulately mounted plate B 43 steered axes Q 23, Q 24 articulated shafts Q 10 Gelpermeationschromatographie W 25 mixture formation P 60 … … precise cutting edges S 63 generalized coordinates B 29 6 generator operation I 15, P …
-
Electrical Power & Energy Systems
… accident was: the 2 # generator prime mover (6135) No.3 cylinder oil returning pipe hollow screw was loosening, and the gasket was damaged, that resulted in fuel leakage of the 2 # generator prime mover 3 cylinder oil returning pipe joint . The part of leakage fuel leaked to the exposed smoke exhaust pipe below the expansion joint of diesel engine and gasified by heat and then was burned due to continuous high temperature of the smoke exhaust pipe.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1766 - Safety Evaluation ...
emergency diesel generator exhaust bunkers C service water (SW) expansion joint vault C .
Indicates content that may require registration and/or purchase.