-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 32 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 41 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 20 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 63 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 3600 RPM
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
Find Suppliers by Category Top
Featured Products Top
-
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
BAE Systems Warrior Infantry Fighting Vehicle
The Lucas oilspray-cooled 300 A generator is driven from the gearbox by a Power Take Off ( PTO ) which also drives the hydraulic pump for the fan.
-
An open source tool to estimate mass and efficiency of wind turbine power take-off systems
Although, doubly-fed induction generator coupled to a multi- stage gearbox is the most common power take-off ( PTO ) type for onshore wind turbines; it may not be the most suitable op- tion for large offshore wind turbines.
-
Efficiency Optimization in Low Inertia Wells Turbine-Oscillating Water Column Devices
The PTO system typically consists of a bidirectional air tur- bine, an electrical generator , and any required power converters or mechanical elements such as gearboxes .
-
GAZ-66 (4 × 4) 2,000 kg trucks
…configuration in line- 4 aspiration turbocharged injection cooling water cooled stroke fuel petrol output 115 85755 at 3200 torque 225000 at 2300 smoke generator in exhaust Auxiliary engine Gearbox model type manual forward … box 2-speed, with PTO Steering globoid worm with…
-
GAZ medium truck series
…Engine narrative water cooled, petrol model compliance capacity configuration aspiration injection cooling water cooled stroke fuel petrol output at torque NaN at smoke generator in exhaust Auxiliary engine Gearbox model 5MGB type manual … box 2-speed, with PTO Steering recirculating ball, power…
-
Oshkosh M1070 and M1070A1 (8 × 8) Heavy Equipment Transporters (HETs) and M1000 semi-trailer
…01 configuration in line- 6 aspiration turbocharged injection cooling water cooled stroke 4 stroke fuel diesel output 700 521990 at 2100 torque smoke generator in exhaust Auxiliary engine Gearbox model Allison HD4800SP type … with Chelsea/Dana 276 series PTO Steering power-assisted with…
-
FAP 3240 BS/AV (8 × 8) 10,000 kg truck
…and charge air-cooled injection direct injection cooling water cooled stroke fuel diesel output 395 294551 at 1900 torque 2100 at 1600 smoke generator in exhaust Auxiliary engine Gearbox model ZF 16S 221 … central differential lock and PTO for winch Steering PPT/ZF…
-
TATRA T810-1ROR26 13 177 6 × 6.1R (6 × 6) TACTIC family truck
…aspiration turbocharged injection direct injection cooling water cooled stroke 4 stroke fuel diesel output 237 176731 at 2300 torque 920 at 1600 smoke generator in exhaust Auxiliary engine Gearbox model ZF 6S 1000 … with front axle disconnect, PTO output for winch Steering…
-
FAP 2228 BS/AV (6 × 6) 7,000 kg truck
…37 configuration in line- 6 aspiration injection cooling water cooled stroke fuel diesel output 279 208050 at 2200 torque 1100 at 1200 smoke generator in exhaust Auxiliary engine Gearbox model ZF 9S-1110 … central differential lock and PTO for winch Steering PPT/ZF…
-
Renault Sherpa range of tactical trucks
…6 aspiration turbocharged injection common rail injection cooling water cooled stroke 4 stroke fuel diesel output 290 216253 at 2300 torque 1071 smoke generator in exhaust Auxiliary engine Gearbox model ZF 6S 1000 … gears, optional gearbox mounted PTO Transfer box Steyr VG750…
Indicates content that may require registration and/or purchase.