Products/Services for Gerotor Air Compressors
-
Air Compressors - (1121 companies)Air compressors are machines that compress and direct air for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents...Compressor TechnologyPower SourceLubrication Style -
Air Motors - (151 companies)Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Gas Compressors and Gas Compressor Systems - (327 companies)...compression is generated with electromagnetic oscillation. This type of compressor is clean and quiet. Reciprocating piston: Piston mechanically reduces air volume inside cylinder. Rotary lobe: Gas is moved by the positive displacement of two rotating lobes... -
Compressor Repair Services - (115 companies)How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair... -
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices.
-
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
-
Air Receivers - (31 companies)Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system. They are essential...
-
Compressor Valves - (24 companies)Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
Product News
-
GGB
GGB Bearing for Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Industrial Coatings Datasheets for GGB -
GGB
Bearings for use in Industrial air compressors Eco-friendlyEngineered Solutions for ReliableThermal Management Compressors. RELIABILITY For Air Conditioning and Refrigeration Compressors. The pressure is on to design compressors and compressor components that are targeted to meet customer 's increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these challenges are met, new ones are bound to arise --from performance stability through product lifespan, of course, the longer service life... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Rogers Machinery Company, Inc.
Distiller Upgrades Oil-Free Air Compressor Laird & Company has been pioneering and perfecting Applejack brandy for 325 years. Laird & Company produces eight expressions of their iconic apple distillate, as well as a ready-to drink cocktail. In particular, their internationally known "Applejack " has earned the reputation as a quality product produced by a quality company using quality equipment to do so. In the interest of supporting facility uptime and Laird & Company 's personnel productivity, it was time for an upgrade. (read more)Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
Kaeser Compressors, Inc.
Heavy-duty, Low-Emissions Mobile Air Compressors Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser 's M30 Utility Mobilair TM portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been optimized for low noise and emission levels. The tough, dependable M30 Utility features a durable, powder-coated steel cabinet and is perfectly suited for construction, demolition, and other heavy-duty uses. Standard features include... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser Compressors, Inc.
M58 Utility Portable Compressor The M58 Utility is the latest addition to Kaeser's award-winning Mobilair TM line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work vehicles. The M58 Utility is very compact with both long and short side forklift slots as well as a single-point lifting bail for easy mounting/dismounting. The eye-level, curbside instrument panel features... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser Compressors, Inc.
M59PE MOBILAIR® Compressor for operations in high heat conditions. The high capacity cold-start battery ensures starts in cold weather, and our anti-frost valve maintains optimal air temperature to prevent tool freeze up. The on-board controller, Sigma Control (R) Smart, ensures reliable and efficient operations with touch button control. Pressure adjustments are simple. Maintenance reminders and the operating/service history alerts alerts your service team to any required service. For more information, visit... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Aerzen USA Corp.
BLOWERS AND COMPRESSORS FOR CEMENT APPLICATIONS Compressors. Fuel Conveying optimization with the Delta Hybrid technology. High-Speed Turbo Blower for Combustion Air application. Follow us on: Facebook. YouTube. LinkedIn. Aerzen Rental Machines. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
BLOWER & COMPRESSOR RENTAL SOLUTIONS air compressors. Our knowledge and experience assures yo of in-depth technical support and solutions that fits seamlessly with your process: A complete solution: The machine itself is just one aspect of a rental project - Aerzen Rental provides the professional expertise and full compliment of electrical and mechanical accessories needed for a successful project. Why Rent?. Upgrade Project: Air is needed continuously while aging machines are removed or replaced. Rebuild: Air is needed... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
AMETEK Spectro Scientific
Compressor oil analysis Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
ZASMHBA0001570
… exhaust Water pump impeller Water pump pulley Water pump pulley hub or flange Fuel injectionsprockets Fuel injector components Fuel pump eccentric ring Fuel pump gears/ gerotor Starter motor frame Starter … … base plate HEGOS bosses Air cooditi oner compressor c luteh hub Air …
-
Dubbel
… R 74 -, turbine similarity characteristic field R 82 -, compressor R 74 -, compressor similarity characteristic field R 82 -, heat exchanger R 77 gas turbines for traffic vehicles R 79 -, aviation R 79 gas turbine … … piston assembled to intermediate compressor stations L 6 gate … … noise immissionen Q 49 in the chassis Q 29 germanium diode I 8 Gerotor motor H 10 …
-
Popular Products In Power - Big Bruin
PSI 175, CFM at 100 PSI 54.4, Air Outlet Size in. 3/4 ball valve, CFM at … QP heavy-duty cast iron fully pressure lubricated system provides positive lubrication to all critical surfaces crankshaft, bearings and connecting rods up to wrist pins High-quality Gerotor oil pump and oil … … than traditional splash lubricated compressors Delivers 50,000+ hours …
-
A/C Cycle Power Recovery Method
The first prototype expanders investigated were based on vane-type designs (modified shop air motors) in which … … shortcoming has led to the development of a prototype expander based on a “ Gerotor ” design. It featured the ability to vary the compressor speed, condenser and evaporator refrigerant pressures.
-
DaimlerChrysler's New 1.6L, Multi-Valve 4-Cylinder Engine Series
… as a dust shield for the transmission; It contains attachments for the A/C compressor , lower engine mounts … Figure 14 Oil Pan Oil Pump The oil pump is a gerotor type, directly driven from the … … utilizes a unique “pressure seal” that encompasses the inlet in order to prevent air ingestion at the …
-
CFD simulation of a screw compressor including leakage flows and rotor heating
The rotating parts are meshed with TwinMesh, a special hexahedral meshing program for gear pumps, gerotors , lobe pumps and screw compressors . … gas or near-vacuum conditions, as expanders they produce energy from high-pressure air or water vapour.
-
Gas Turbine Propulsion Systems
7.2.1.3 Oil De-aeration The bearing cavities are either vented to the atmosphere or pressurized with bleed air extracted from the engine compressor . These pumps are usually positive displacement types with gear pumps, gerotor pumps, and vane pumps in common …
-
Machine tools construction and calculation
… 197, 142 straight direction 197, 358 noise emission, noise formation, noise reduction, 203 Gerotor -hydraulic motor, 532 … … flow, force flow analysis, 17 scraping conveyors, 603 spinning moment, Creep 12 refrigerant compressors 610, 668 cooling … … mounting arrangement, 411 storage attenuation 340, 435 mounting element, storage spring, 374 mounting air , 321 storage game …
-
Advanced Electronic Fuel Injection Systems - An Emissions Solution for Both 2 - and 4 - Stroke Small Vehicle Engines
4) Other pump styles such as roller cell or gerotor were found to be too expensive and/or … AIR INJECTOR (‘ASDI’ SYSTEM ONLY) The air injector is a solenoid-actuated, outwardly-opening poppet valve, designed … … 10 External appearance of air injector Table 10 Key ‘air injector’ requirements AIR COMPRESSOR (‘ASDI’ SYSTEM ONLY …
-
Supplying the Renault-Nissan Alliance
Air -conditioning compressor bearings (various engines) NSK Gerotor DHD Pump Applications TI AUTOMOTIVE .
Indicates content that may require registration and/or purchase.