-
Supplier: CEF Industries LLC
Description: CEF is an aerospace/defense leader in the design, development and production of high performance custom engineered motor driven Centrifugal and Positive Displacement Gerotor pumps for a variety of open loop and closed loop applications, including: Electronics Cooling Radar Cooling
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
Supplier: SAE International
Description: Engine and transmission oil systems are commonly pressurized by gerotor style pumps, due to their simplistic design and low cost. Gerotor pumps are designed with certain tolerances of the gears and housing, thus creating a tradeoff of lower cost with larger tolerances and
-
Supplier: Radwell International
Description: GEROTOR PUMP. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
-
Supplier: MP Pumps, Inc.
Description: HYDRASUB 20 is a compact, lightweight, hydraulically driven submersible pump with high flow capabilities. This self-priming pump is made with a high strength aluminum alloy that is anodized for corrosion resistance. This pump features a stainless steel impeller, ball bearing,
- Discharge Size: 2 inch
- Maximum Discharge Flow: 300 GPM
- Pump Housing Material: Aluminum
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: MP Pumps, Inc.
Description: SERIES 60 Hydraulic end suction centrifugal pumps are offered with .22, .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 16 GPM and a maximum pressure of 2500 PSI. SERIES 60 end suction centrifugal pumps are available in cast iron or bronze
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 173 psi
- Pump Housing Material: Cast Iron
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 8 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 8 hydraulic
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Pump Housing Material: Aluminum, Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: MP Pumps, Inc.
Description: Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 2 hydraulic pumps utilize a semi-open impeller design to allow for
- Discharge Size: 1 to 1.5 inch
- Maximum Discharge Flow: 160 GPM
- Pump Type: Centrifugal Pumps
- Power Source: Hydraulic
-
Supplier: SAE International
Description: different temperatures and the oil heating rate measured on the engine have been supplied to the test rig control system. The reference pump has been contrasted with a crankshaft mounted variable displacement vane pump with absolute pressure limiter device and an off-axis external gear
-
Supplier: Radwell International
Description: DUST SEAL, HIGH SPEED MOTOR/PUMP, M2/P2 SERIES GEROTOR TYPE, 01B116-100-2, PER PIECE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER ,ORBMARK MOTOR. THORETICAL DISPLACEMENT: 376.4 CM3/REV. MAX REVOLUTION: 200/MIN. PERMISSIBLE BACK PRESSURE: 7 MPA. RADIAL LOAD: 6500 N, THRUST LOAD: 5000 N. NIPPON GEROTOR CO LTD ORB-S-380-4FM ORBMARK OIL PUMP MOTOR, . FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/37737/31369689-MIT.pdf?sequence=2
Gerotor Pump Inlet View and P-Q Diagram .
-
Analysis of the material and design modifications influence on strength of the cycloidal gear system
Gerotor pumps belong to a group of gear pumps and make the fundamental energy generators in the hydraulic drive systems.
-
Design Practices: Passenger Car Automatic Transmissions
Discussion topics include: Types of pumps• Types of pumping systems• Pump design guidelines• Common design factors• – Determine the pump requirements – Determine pump theoretical displacement – Inlet design – Pump performance factors Design factors for gerotor pumps • Design factors for …
-
CFD Analysis of Flow through a Gerotor Oil Pump
The Gerotor pump is gaining widespread acceptance for automotive oil and fuel delivery purposes due to its simplicity and versatility in design and manufacture.
-
Encyclopedia of Lubricants and Lubrication
A gerotor pump unit (14a) feeds into the main line (21) via a check valve (14c) and filter (15).
-
PERFORMANCE OF GEROTOR OIL PUMP FOR AN AUTOMOTIVE ENGINE - PREDICTION USING CFD ANALYSIS AND EXPERIMENTAL VALIDATION
INTRODUCTION Gerotor pump is a special kind of internal rotary pump which utilizes cycloidal gear profile.
-
Gerotor Oil Pump Performance and Flow/Pressure Ripple Study
The gerotor pump is one of many variations of the rotary positive displacement pump and has gained widespread acceptance for automatic transmission operations due to its simplicity and versatility in design and manufacturing.
-
Power Transmissions
Modelling of Trochoidal Gearing at the Gerotor Pump . . . . . . . . . . .
-
Hydraulic Control Systems
Gerotor Pumps .
-
CR4 - Thread: Gerotor Pump Elements
Gerotor Pump Elements .
Indicates content that may require registration and/or purchase.