-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DXS-1100-10TS 10 Gigabit Ethernet Smart Managed Switch is a Layer 2 10GBASE-T switch which provides an entry-level solution for Small and Medium Businesses (SMB) wishing to deploy 10 Gb Ethernet. It is ideal for use as a network aggregation device, or
- Number of Ports: 10 #
- Data Rate: 200 Gbps
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: dual Gigabit Ethernet (on optional P0) dual SATA ports & dual USB ports DVI-D RS-232/422/485 VGA (switched with front) XBRD-9060 expansion module adds: dual USB 2.0 ports Gigabit Ethernet port (switched with one of the rear ports) RS-232 port dual mSATA drives Power-on
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
-
Supplier: D-Link Systems, Inc.
Description: Overview D-Link’s DXS-1210 series 10 Gigabit Ethernet Smart Managed Switches are cost effective 10 GbE switches capable of servicing a range of network needs in any business. With high performance and low latency, these switches can fulfill the needs for virtualization, cloud services
- Number of Ports: 12 #
- Data Rate: 240 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview D-Link’s DXS-1210 series 10 Gigabit Ethernet Smart Managed Switches are cost effective 10 GbE switches capable of servicing a range of network needs in any business. With high performance and low latency, these switches can fulfill the needs for virtualization, cloud services
- Number of Ports: 12 #
- Data Rate: 240 Gbps
- Network Equipment: Switch
-
Supplier: Aaeon Systems Inc.
Description: GENE-9655 supports up to 2 GB of DDR2 533/667 memory in its one 200-pin SODIMM socket. For high-speed network communications, the GENE-9655 features the Intel® 82574L and Intel® 82566MM chipsets which support two Gigabit Ethernet ports to provide fast data transmission. Another
- RAM: 384 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6612 Rev.B encompasses the Intel® ICH8M chipset and features the Intel® Atom™ D525 processor. This fanless controller possesses up to six USB 2.0 ports, six COM ports, one power switch, one SYS LED, one HDD LED and one CompactFlash™ slot for copious connectivity options. There
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6635 features the Intel® Core™ i5 (2.4 GHz)/i7 (2.66 GHz) with the Intel® QM57 chipset. The unit has an onboard 204-pin DDR3 SODIMM (maximum of 4 GB) memory and offers one DVI-D port, one VGA port and one Display Port. It also has two Gigabit Ethernet ports for easy
- Operating Temperature: -4 to 122 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: has a Gigabit Ethernet port for fast networking connections. For I/O interfaces, AEC-6511 offers two USB2.0 ports, two COM ports, one power input and one power switch. Moreover, system developers are able to use the Mini card and Mini PCI for WiFi and other expansion purposes.
- Operating Temperature: -4 to 131 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Cisco
Description: IR809 and IR829 offers IP backhauls, such as Gigabit Ethernet, Fiber, 4G/LTE, and Wi-Fi. It can also work as a stand-alone unit with its built-in Fast Ethernet backhaul, allowing access to LAN switches, routers, Wi-Fi AP, or other IP interfaces. Robust security The advanced
- Network Equipment: Gateway
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Different industrial applications require different levels of network performance. VOLKTEK offers two 8-port unmanaged industrial Ethernet switches: the INS-8008A and INS-8408A, providing Fast Ethernet and Gigabit Ethernet connectivity options. INS-8008A | Fast Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
) and doesn't need a specialized skill set for installation and management. To compare with aggregating multiple Gigabit Ethernet links, it can help reducing the cost and increasing manageability efficiently. SNMP Remote Management The industrial switch supports remote management through (read more)
Browse Network Switches Datasheets for Volktek Corporation -
High-power network devices can require more power than conventional PoE/PoE+ can provide. In its article "Power Up Your Network With btPoE," VOLKTEK explains how IEEE 802.3bt supports power and data over a single Ethernet cable, with up to 60 W per switch port for Type 3 and up to (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Silicon Labs And Vitesse Announce POE+ Reference Designs For Energy Efficient PSE Switches
Two new reference designs combine Silicon Laboratories' highly integrated, energy-efficient PoE Power Sourcing Equipment (PSE) controllers and the Vitesse E-StaX and SparX Gigabit Ethernet switching chipsets for 24-port stackable and 5- to 24-port workgroup and desktop switches, respectively.
-
Exbit Uses Synopsys' New Licensing Model to Accelerate Development of Gigabit and 10 Gigabit Switching Technology
Later next year, Exbit will launch its Chicago chipset , featuring higher switching performance and quality of service for 10- gigabit Ethernet .
-
B&W G3, DVD-RAM, max size? - MacRumors Forums
However, in my experience on the PC side (I am switching soon), on many pcs (apart from 875 chipsets ) the gigabit ethernet controller is plugged into standard PCI, where it has to share bandwidth with everything else.
-
Counter-Flooding: DoS Protection for Public Key Handshakes in LANs
In Gigabit Ethernet switching off flow control has no effect in case of the two employed NIC chipsets —in remains in fact enabled.
-
An ONU design for EPON-based access network
Figure 4 shows the internal block of ethernet switch chipset that provide 6.4G switching capacity including 10/100Mbps 24 ports and gigabit 4 ports.
-
Unmanned Aircraft Systems
The components present on the modules are the processor, the chipset (with on-board graphics), the DDR memory, one Gigabit Ethernet controller and the necessary switched -mode power supplies that convert the input 12 V voltage to the necessary levels needed by…
-
A Hardware Platform for Research in Helicopter UAV Control
The components present on the modules are the processor, the chipset (with on-board graphics), the DDR memory, one Gigabit Ethernet controller and the necessary switched -mode power supplies that convert the input 12 V voltage to the necessary levels needed by…
-
Foundry Goes Terabit | Light Reading
…and routing, today announced the BigIron® MG8(TM) 10-Gigabit Ethernet (10GbE) switch, one of the first in a series of 10- Gigabit Ethernet products based on the new Terabit-capacity Ethernet switching architecture powered by Foundry's … generation Terathon(TM) ASIC chipset .
-
Flexible real-time cost-effective high-throughput inspection system for pharmaceutical capsules
Gigabit Ether- net GigE Vision has also been considered because it has been used by other camera systems;7 however, the variation between chipset drivers, quality of service, and communi- cation features in network switches introduces too many possible variables in transmission…
-
Making the gigabit IPsec VPN architecture secure
Chipset , network switch , and network interface card vendors continue to provide low-cost gigabit devices, while remote office/branch office and small to medium enterprise networking equipment is quickly migrating from 100 Mbps Ethernet to giga- bit networking speeds.
Indicates content that may require registration and/or purchase.