Products/Services for Glass Block Room Dividers
-
Modular Enclosures - (121 companies)Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.ShapeMaterialNEMA Rating -
Room Partitions - (184 companies)...transfer at frequencies 125 to 4000 Hz. Typically, the STC class is determined by measuring the transmission loss over a range of 16 different frequencies. As a rule, room partitions with higher STC ratings block the passage of more noise. STC classes...
-
Glass Blocks - (24 companies)Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Doors - (1347 companies)...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other... -
Furniture - (751 companies)...of the following products: Couches. Chairs. Benches. Stools. Other. When selecting an appropriate type of seating, it is necessary to consider the purpose of the furniture. Seating purposes include: Conference room seating. Individual desk chairs. Reception...
-
Window, Glass, and Glazing Services - (146 companies)Glass blocks or glass bricks admit light, but are designed to obscure a room or building interior. Glass doors include a wide range of decorative and functional products. Glass walls may be mirrored, transparent, or opaque. Like glass doors...
-
Terminal Blocks - (980 companies)Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex...
-
Gage Blocks - (104 companies)...for standards laboratories to the lower inspection or working Grade 3 (A) blocks for gaging, setting, and general inspection operations in production or tool room areas. Other proprietary blocks may be available for specific applications with higher...
-
Glass Materials - (340 companies)Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
Product News
-
Knowles
Power Dividers DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase. and amplitude balance over broadband devices. There are two styles: Wilkinson and resistive power dividers, and these designs are configured for attachment with either solder or conductive adhesive. Due to their compact size and proven performance, DLI brand power dividers are a superior option over... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
Master Bond, Inc.
Two component, room temperature curing epoxy EP42HT-2LTE. Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE has a forgiving 100 to 40 mix ratio by weight, or a 100 to 50 mix ratio by volume. After mixing, the consistency is that of a paste with some flow. It will cure at room temperature in 4-7 days or more quickly at elevated temperatures, e.g. 4-6 hours at 150-200 F... (read more)Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Record environmental data & evaluate room temp. Benefits. Record environmental data. Evaluate your Constant Temperature Room. - Check air temperature regulation - Check air temperature uniformity. Evaluate thermal soaking. - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check master and artifact temperature stability. Evaluate instrument stability. - Measure instrument zero drift in your measurement environment. - Calculate laser scale factor change based on air... (read more)Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Ceramic Positioning Blocks depending on geometry, material, and machining process. Custom positioning blocks can be manufactured from 2D drawings, 3D CAD files, samples, or specified dimensions. Material Options. Available machinable ceramic materials may include: Machinable Glass Ceramic. High-temperature machinable ceramic. Electrical insulation machinable ceramic. Customized machinable ceramic grades. Material selection can be optimized according to electrical insulation, temperature, dimensional stability, mechanical... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
KRYTAR, Inc.
Quantum/ Cryogenic Engineering Building Blocks KRYTAR 's Quantum/Cryogenic components provide ultra-broadband solutions designed to perform reliably at cryogenic temperatures. From directional couplers to coax terminations and power dividers, these building blocks deliver exceptional precision, stability, and performance for next-generation quantum and low-temperature RF applications. (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
Pexco
Offering Automated Clean Room Services 1. Automation offers solutions to the four Ds in manufacturing, dirt, danger, dullness, and difficulty. 2. The clean room provides additional benefits: * Quality, precision and cost efficiency. * Dust-free environment. * Advanced temperature/humidity control. * Reduces the risk of contamination, lowering the potential for product defects. For more information, check out our video (read more) -
Harbory Filtration
Glass Fiber Filter Roll Media Glass bag filter media is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It is proven that the dust capacity of the pre-filtered glass fiber bag filter media is 20% to 30% higher than its traditional counterparts. 1.Carries stable electret and high temperature resistance. 2. Uniform... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Busch Vacuum Solutions
No Gas in the Glass Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be written on the label, all water goes through certain processes to make sure it is safe to drink. Every water source has its own unique chemical make-up, a result of the blend of dissolved minerals and gases the water contains. Minerals like... (read more)Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
KRYTAR, Inc.
KRYTAR Offers Eight 2-Way Power Dividers: 6-40 GHz KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces 8 new 2-way power dividers offering high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. The new 2-way power dividers complement KRYTAR's family offering... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Chengdu Filter Technology Co., Ltd.
Custom 2- to 32-Way Power Dividers, DC to 70 GHz . RF and microwave systems requiring amplitude and phase balance between arms. Manufacturing Capability. Established in 2010 and based in Chengdu, China, Filter Technology researches and manufactures RF and microwave passive components, including filters, diplexers, combiners, power dividers, directional couplers, isolators, and circulators. R &D, machining, and manufacturing supported by strategic cooperation with the University of Electronic Science and Technology of China (UESTC). Professional... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Chengdu Filter Technology Co., Ltd.
-
Solitary is not Asocial: Effects of Social Contact in Kangaroo Rats (Heteromyidae: Dipodomys heermanni )
… wire mesh] natural photoperiod and climatic conditions prevailed[ Within each room were two social cages\ … … bottom third of the divider \ and 4 mm … … 9[7 l clear glass nest jar inserted in … … and Purina mouse breeder blocks ad libitum\ and a …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 | a small sharp knife used in paring fruits or vegetables 03388119 06 n 01 parfait_glass 0 001 @ 02995695 n 0000 | a tall slender glass with a short stem … … n 0000 | reception room in an inn or … … provided by a church for its parson or vicar or rector 03390466 06 n 01 Parsons_table 0 001 @ 03816979 n 0000 | a sturdy rectangular table with block legs at the four … … n 02 partition 0 divider 0 004 @ 03783785 …
-
noun.dat (finlayson-gwc2014.zip)
… n 0000 | a small sharp knife used in paring fruits or vegetables 02854274 06 n 01 parfait_glass 0 001 @ 02562976 n 0000 | a tall slender glass with a short stem … … 0 parlour_car 0 drawing- room _car 0 palace_car 0 … rector 02855378 06 n 01 Parsons_table 0 001 @ 03160216 n 0000 | (Parsons School of Design in New York) a sturdy rectangular table with block legs at the four corners … … 06 n 02 partition 0 divider 0 004 @ 02034531 …
-
noun.artifact (finlayson-gwc2014.zip)
… knife used in paring fruits or vegetables) } { parfait_glass, glass,@ (a tall slender glass with a short … … operated timer located next to a parking space; depositing money into it entitles you to park your car there for a specified length of time) } { parlor, parlour, reception_ room ,@ (reception room in … … sturdy rectangular table with block legs at the four … … lateral projections; 16th and 17th centuries) } { [ partition, verb.contact:partition,+ verb.change:partition,+ ] [ divider , verb.stative:divide …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… v 0103 | a small sharp knife used in paring fruits or vegetables 03890233 06 n 01 parfait_glass 0 001 @ 03438257 n 0000 | a tall slender glass with a short stem … … n 0000 | reception room in an inn or … … Parsons_table 0 001 @ 04379243 n 0000 | a sturdy rectangular table with block legs at the … … with lateral projections; 16th and 17th centuries 03894379 06 n 02 partition 0 divider 0 009 @ …
-
data.noun (finlayson-gwc2014.zip)
02 n 01 parfait_glass f 001 @ 04717777 n 0000 | a tall slender glass with a short stem in which parfait is served 05183441 39 … … 0000 ~ 33960401 n 0000 ~ 33960465 n 0000 | reception room in an inn or … … Parsons_table f 001 @ 05693756 n 0000 | a sturdy rectangular table with block legs at the … … with lateral projections; 16th and 17th centuries 05187475 01 n 02 partition 0 divider 3 009 @ …
-
data.noun (finlayson-gwc2014.zip)
… v 0103 | a small sharp knife used in paring fruits or vegetables 04128840 55 n 01 parfait_glass 4 001 @ 03665191 n 0000 | a tall slender glass with a short stem … … n 0000 | reception room in an inn or … … Parsons_table d 001 @ 04638992 n 0000 | a sturdy rectangular table with block legs at the … … with lateral projections; 16th and 17th centuries 04132999 41 n 02 partition 0 divider e 009 @ …
-
wn_sk.pl (finlayson-gwc2014.zip)
… '). sk(103890093,1,'parer%1:06:00::'). sk(103890093,2,'paring_knife%1:06:00::'). sk(103890233,1,'parfait_ glass %1:06:00::' … … sk(103891664,3,'drawing- room _car%1:06:00::' … … sk(103894379,2,' divider %1:06:00::' … … 00::'). sk(103938244,1,'pillow%1:06:00::'). sk(103938401,1,'pillow_ block %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 0). s(103743304,1,'parer',n,2,0). s(103743304,2,'paring_knife',n,1,0). s(103743444,1,'parfait_ glass ',n,1,0 … … s(103744855,3,'drawing- room _car',n,1,0 … … s(103747241,2,' divider ',n,3,0 … … 1,0). s(103789907,1,'pillow',n,1,8). s(103790064,1,'pillow_ block ',n,1 …
-
Working with glass block | Remodeling | Designers, Windows, Walls, Design, Bath, Tile, Apartment Renovation, Concrete Blocks, John Tabor
… shower, then in a window behind the shower, then brought it across the room and used it … Deras also likes combining different glass patterns. For a recent San Francisco apartment remodel, she chose glass block for the shower divider and the low window in the shower.
Indicates content that may require registration and/or purchase.