-
Supplier: Inductotherm Group
Description: Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc’s single chamber design is for low volume prototype castings and R&D
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: Consarc’s line of Vacuum Precision Investment Casting (VPIC) furnaces are uniquely designed to ensure the production of repeatable products with minimal maintenance and high furnace availability. Parts with an Equiax grain structure are easily produced in a VPIC and with the addition
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: induction furnaces which are fully adapted by Consarc for vacuum treatment of liquid metal. Features Some typical processes that can be performed in the VCAP range include: Air melting from solid charge (option for vacuum melting) Controlled atmosphere melting from solid
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial
- Atmosphere: Vacuum
-
-
Supplier: Inductotherm Group
Description: Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc’s tandem chamber design is designed for the production of high volume
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 431.79976682812594 mm
- Length (Chamber / Tube): 431.79976682812594 mm
- Height: 507.9997256801482 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain
- Process Temperature: 537.7777777777777 C
- Height: 584.1996845321704 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 1,142.9993827803335 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 774.6995816622259 mm
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy
- Process Temperature: 315.55555555555554 C
- Height: 50.799972568014816 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 609.5996708161778 mm
-
Supplier: Trent, Inc.
Description: Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple.
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 126.99993142003704 mm
- Length (Chamber / Tube): 126.99993142003704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 914.3995062242667 mm
- Width / Tube O.D.: 634.9996571001852 mm
- Length (Chamber / Tube): 660.3996433841926 mm
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy
- Process Temperature: 426.66666666666663 C
- Height: 63.49996571001852 mm
- Width / Tube O.D.: 76.19995885202222 mm
- Length (Chamber / Tube): 3,352.7981894889776 mm
Find Suppliers by Category Top
Featured Products Top
-
Standard designs are available and Consarc also welcome the opportunity to design a specific furnace to meet individual customer requirements and applications. The design utilizes a water-cooled vacuum chamber, providing optimum access for cold charging and servicing in a batch mode of (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
melting, casting, re-heating, annealing and coating. Solutions for a wide range of furnaces Our temperature sensors and fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Furnace Components - √ Metal Vaporize Crucible - √ The Container of Metal or Glass Melting - √ The Casting Mold Components of The Precious Metal and (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
melting furnaces Evacuation of hydrogen Follow us on: Facebook YouTube (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
both glass and plastic polymers are fire-resistant materials. As a result, they offer high thermal insulation and tensile strength, among other properties. Fiberglass can withstand high temperatures, with its average melting point being 540oC.. Another crucial property of fiberglass is its (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
The operation of direct-heated glass tank furnaces
In England direct-heated furnaces have melted bottle glass of different compositions with specific yields of up to 1350 kg/m 2 a day.
-
Bottle production on sectional AV-4 glass-forming automatics
The furnace melts semiwhite bottle glass of the following chemical composition (in %): 71.9 SiO2, 2.0 A1203, 0.16 Fe203, 6.4 CaO, 4.4 MgO, 15.0 Na20, .
-
Effect of air boiling glass on its chemical homogeneity
According to information published in various countries stationary boiling of glass with gases in tank furnaces enables a big increase to be obtained in output of furnaces in terms of acceptable products (up to 30~ in furnaces melting green bottle glass ) [1].
-
EDITORIALS
The Owens bottle machines and glass melting furnaces used in connection therewith proved of great interest.
-
INVESTIGATION OF GLASSHOUSE SUPERSTRUCTURE MATERIALS *
The composition of the loose deposit of batch dust clogging the checkers of furnaces melting a typical bottle glass and the composition also of the refractory drippings found in the lower checker courses were as follows: .
-
GLASSHOUSE STONES *
Abstract Most of the various types of glass stones actually found under operating conditions in furnaces melting soda‐lime bottle glass are discussed.
-
The use of volga-don granulated sodium sulfate in bottle production
The bottle glass was melted in a regenerative furnace of area 36 m 2 and without a throat.
-
Technical progress: The main factor in raising production efficiency
the introduction of bubbling of air through the melt in all the furnaces producing bottles and glass - fiber goods, thus increasing the intensity of melting and improving the uniformity of the glass; .
-
The search for optimum solutions for melting insulator glass
In our opinion, the principles of designing glass- melting furnaces for production of sheet or bottle glass in which the specific removal of glass melt reach 1200 kg/m2 a day and more and the glass melt quickly passes through the clarifica- tion …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Mixed Cadmium, zinc and Telluride according to suitable proportion, encapsulated in a diameter of 40 mm quartz glass bottle , place it furnace make it all melting into liquid so that it fully mixed, according to CdZnTe Crystal crystallization point, let it gradually …
Indicates content that may require registration and/or purchase.