-
Supplier: Cendrex Inc.
Description: Description The GRG is a type of push out access panel made of glass fiber reinforced gypsum. It is designed to blend seamlessly in a drywall ceilling application.
- Application: Access Doors, Commercial, Industrial
- Material: Fiberglass
- Features: Other
-
Supplier: Accuris
Description: Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
-
Supplier: Accuris
Description: Standard Specification for Glass Fiber Reinforced Gypsum Compsites
-
-
Supplier: Accuris
Description: Standard Specification for Glass Fiber Reinforced Gypsum Composites
-
Supplier: ASTM International
Description: 1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building construction.
-
Supplier: ASTM International
Description: This specification covers glass fiber reinforced gypsum (GRG) composites suitable for producing GRG parts for non-loading bearings, thin sections, and ornamental shapes for architectural embellishment of interior building construction. Both the neat alpha gypsum
-
Supplier: Accuris
Description: Standard Specification for the Installation of Molded Glass Fiber Reinforced Gypsum Parts
-
Supplier: ASTM International
Description: This specification covers the installation of molded glass fiber reinforced gypsum (GRG) parts. Molded glass fiber reinforced gypsum parts shall conform to environment conditions, substrate preparation, installation, and finishing requirements
-
Supplier: ASTM International
Description: This specification covers the installation of molded glass fiber reinforced gypsum (GRG) parts. Molded glass fiber reinforced gypsum parts shall conform to environment conditions, substrate preparation, installation, and finishing requirements
-
Supplier: Georgia-Pacific Corporation
Description: framing for use in building assemblies with a designated fire-resistant rating. The noncombustible (as described and tested in accordance with ASTM E 136), dimensionally stable gypsum core has been reinforced with glass fibers, increasing its strength and its resistance
-
Supplier: Georgia-Pacific Corporation
Description: tested in accordance with ASTM E 136), dimensionally stable gypsum core. The core has been reinforced with glass fibers, increasing strength and sag resistance. It is designed to be a cost-effective alternative to 5/8" gypsum board when attached to ceiling joists
- Application: Building & Construction
- Core Type: Fiberboard / Particle Board, Plasterboard / Drywall
Find Suppliers by Category Top
Featured Products Top
-
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
outdoor use, the sensors can be optimally adapted to the respective application. The sensor is protected from external influences by a glass fiber-reinforced plastic housing with separate drum and spring spaces. For OEM and serial applications, the sensors can be easily and efficiently (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
conductive insulating film is built for that kind of job. With a glass-fiber or PI film reinforced structure, it offers good electrical insulation, thermal conductivity from 0.8 to 5.0 W/m·K, and strong cut resistance for reliable use in demanding (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. SC900FG is engineered to meet these challenges. Built with a reinforced glass fiber or PI film base, this 0.2 mm thermal insulating film offers low thermal resistance, excellent dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
resistant and the applications it benefits. WHAT IS FIBERGLASS? Fiberglass is a form of fiberglass-reinforced plastic, made up of a mixture of minerals and chemicals such as silica sand and fine glass fibers that are used to enhance plastic polymer materials. Glass (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
. Simulated deformation analysis for glass fiber-reinforced materials to reduce warpage from 1.9mm to 0.5mm, significantly improving part accuracy (read more)
Browse Rapid Prototyping Services Datasheets for RPWORLD -
and other applications where the hands must be free to handle materials. The TFH is ideal for heavy-duty applications in hostile environments because it features a glass-fiber reinforced pedal, and an aluminum housing and protective shield. (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
housing material is glass fiber-reinforced plastic, has high heat resistance and withstands deformation at high ambient temperatures. Pushing by hand on the top of the housing allows putting-in the corresponding plug. After actuating, the spring returns to its initial position and locks the (read more)
Browse Current Sensors Datasheets for DigiKey
More Information Top
-
Construction and Urban Planning
Experimental Study on Local Compression of Concrete-filled Glass Fiber Reinforced Gypsum Wall Panel .
-
Trends in Civil Engineering
Experimental Study on Concrete-Filled Glass Fiber Reinforced Gypsum Wall Panel Compression Members .
-
Experimental Study on Local Compression of Concrete-filled Glass Fiber Reinforced Gypsum Wall Panel
• Experimental Study on Local Compression of Concrete-filled Glass Fiber Reinforced Gypsum Wall Panel p.668 .
-
Fibre reinforced gypsum binder composite, its microstructure and durability
Table 2 - Properties of glass fibre reinforced gypsum binder composites .
-
Reinforcement of brittle matrices by glass fibres
When this is done, the results suggest that, for the glass fibre reinforced gypsum and cement composites, an increase in the frictional shear stress T i has a much greater effect on the stress/strain response of the fibre mat than a corresponding …
-
Advanced Materials and Engineering Applications
[2] Yu-Fei Wu, Mike P. Dare, Axial and Shear Behavior of Glass Fiber Reinforced Gypsum Wall Panels: Tests, Journal of Composites for Construction, ASCE.
-
Experimental study on the fire resistance of steel columns protected with fire boards
This paper describes a series of full-scale and small-scale fire tests which were conducted on H-section and Rectangular Hollow Section (RHS) steel columns protected with glass fiber reinforced gypsum (GRG) boards and cellulose fiber reinforced cement (CRC) boards.
-
Scientific.Net: Materials Science
Home > Concrete-Filled Glass Fiber Reinforced Gypsum Wall...
-
Experimental Study on Concrete-Filled Glass Fiber Reinforced Gypsum Wall Panel Compression Members
• Experimental Study on Concrete-Filled Glass Fiber Reinforced Gypsum Wall Panel Compression Members p.16 .
Indicates content that may require registration and/or purchase.