-
Supplier: Knowles Precision Devices
Description: Voltronics glass dielectric trimmers offer the higher capacitance ranges available, up to 330pF. A wide variety of materials are available with differing dielectric constant, Q and voltage performance. Glass, Embedded Glass, Quartz and sapphire are available in a number of
- Capacitance Range: 3.30E-4 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Glass
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 1.5-40PF 250V SMD
- Capacitance Range: 1.50E-6 to 4.00E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Glass, Other
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.7-9PF 750V
- Capacitance Range: 7.00E-7 to 9.00E-6 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Glass, Other
-
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 2-46PF 125V PNL MNT
- Capacitance Range: 2.00E-6 to 4.60E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Glass, Other
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 1-60PF 750V TH
- Capacitance Range: 1.00E-6 to 6.00E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Glass, Other
Find Suppliers by Category Top
Capacitors
(1,271 Companies)
Piston Rings
(112 Companies)
Piston Pumps and Plunger Pumps
(600 Companies)
Chip Capacitors
(227 Companies)
Power Capacitors
(154 Companies)
More Information Top
-
For heat transfer by free convection of air between vertical surfaces
… glass bulbs to the Verd ~ mpfen yon water, b experimental convector, c ~ berlauf, d Mei3kolben, e MoBgefg2 g SammelgefgB 1, h water jet pump k Hghne, i U-tube-M-~-nometer, f glass bulb - capacitor , and m inlet or …
-
Measurement of wall charge and capacitance variation for a single cell in the AC plasma display panel
It is very important touse quartz insteadof glass - piston ca- pacitors since the motionof ions inthe glass can cause a considerable conductivity that leads to a very noisy sig- nal.
-
Over the influence of the supplies of the capacitor in measurements in the Lechersystem
But the eddy current theory requires deu can 8-effect also by capacitors without glass bulb also become (24)berechnet or geschatzt kaun 9th nach, an experimental Prufung of the theory be easily undertaken through it.
-
The New Physical basic traineeship
Because of training of disturbing wall charges on the glass bulb -inner surface that compensate a part of the deflection in the plate capacitor , the beam spot can migrate 2 - 3 seconds after the activation of the plate voltage in direction zero …
-
Assessment of a SAW-stabilised source for UHF pulse telemetry
The tank tuning capacitor must be a high-Q, UHF- quality component; a glass piston type would be ideal here, although an Alps ceramic trimmer with an NPO temperature coefficient was used in the prototype.