-
Supplier: Johns Manville Corp.
Description: Johns Manville Moldable Glass Wool blanket is manufactured using glass fibers bonded with a highly specialized resin. It is manufactured in an uncured state and provides superior acoustical and thermal performance. Moldable Glass Wool is specifically
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville MinWool® Safing provides a fire-rated seal when installed between the spandrel panel and floor slab in commercial curtainwall systems. Available plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, MinWool Safing insulation provides a fire-rated seal
- Overall Width / OD: 24 inch
- Overall Length: 1.3333333333333333 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: MinWool® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members.
- Overall Width / OD: 25 to 24 inch
- Overall Length: 1.3333333333333333 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
- Type: Blanket / Batt
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville Mineral Wool TempControl™ Batts are designed to provide thermal control in wood-stud cavities of exterior walls, basements, and heated crawl spaces. Availability: United States, Canada R-Values R-15 and R-23 Widths 15.25", 23" Lengths 47" Thicknesses 3.5" (R-15), 5.5" (R-23) JM
- Overall Thickness: 3.5 to 5.5 inch
- Overall Width / OD: 15.25 to 23 inch
- Overall Length: 1.3055555555555556 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.25 to 2 inch
- Overall Width / OD: 24 to 48 inch
- Use Temperature: 1,832 F
- Thermal Conductivity: 0.0060575718 to 0.281244405 W/m-K
-
Supplier: CertainTeed Corporation
Description: traditional stone wool marine insulation. It is available unfaced or faced on one side with fiber scrim-reinforced aluminum facing (FSK), black glass tissue, glass fiber fabric or wire mesh. PRODUCT BENEFITS: High-performance fire protection tested to the most rigorous standards
- Overall Thickness: 1.181103 to 3.93701 inch
- Type: Blanket / Batt
- Material: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Owens Corning
Description: Light-density, fibrous glass blanket to be laminated with appropriate facings, ideal for insulating metal roofs and metal building side walls. Moisture resistant, bacterial and fungal growth resistant. Meets fire resistance codes, excellent thermal insulation. When faced with
- Overall Thickness: 2 to 6.3 inch
- Applications: Architectural / Construction
- Material: Glass / Fiberglass, Natural (Cotton, Wool, etc.)
- Features: Thermal Insulation / Fireproofing
-
Supplier: Paragon Industries, L.P.
Description: offers wonderful surprises. Stained glass, enamels, and ceramic glazes undergo a complete transformation in the kiln. Opening a kiln to view your treasures is a joy that you will never outgrow. Experiment with reactive glass colors, screen printing on glass, glass decals,
- Temperature Range: 2,000 F
- Capacity: 0.21 cubic feet
- Application: Industrial
-
Supplier: ASTM International
Description: direct airflow between the warm an cold sides of the system. 1.3 This practice applies to a wide variety of loose-fill or blanket thermal insulation products including fibrous glass, rock/slag wool, or cellulosic fiber materials; granular types including vermiculite and perlite;
Find Suppliers by Category Top
More Information Top
-
Heat Insulation Materials Selling Leads, Heat Insulation Materials Manufacturers, Heat Insulation Materials Exporters & Suppliers
I. glass wool specification (1) Glass wool blanket Thickness : 25-150mm Density: 10-48kg/m3 Length :...
-
high insulation material - offers from high insulation material manufacturers, suppliers, exporters & wholesalers
High Density Glass Wool Blanket , Wall Insulation Material .
-
Heat Insulation Materials Manufacturers, Heat Insulation Materials Product Catalogs Directory
I. glass wool specification (1) Glass wool blanket Thickness : 25-150mm Density: 10-48kg/m3 Length : 5000-30000mm Width : 1000mm/1150mm/1200mm (2) Glass wool board Thickness : 25-60mm Density: 24/32/36/40/48/64kg/m3...
-
aluminum foil glass fiber - offers from aluminum foil glass fiber manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : R3.5 glass wool, glass wool insulation, glass wool blanket , glass wool roll ] .
-
fiberglass wool roll - offers from fiberglass wool roll manufacturers, suppliers, exporters & wholesalers
Glass Wool Blanket .
-
Aluminum XPE Heat Insulation Material from Tianjin Star Packaging Products Co.,LTD, China
Glass Wool Blanket .
-
Sell excellent glass wool pipe/tube for heat insulation
Glass wool blanket .
-
Insulation Material - Insulation Material Manufacturers, Suppliers
[ Related Keywords : pink color glass wool, glass wool insulation, glass wool blanket , building thermal insualtion ] .
-
Journal of Thermophysics and Heat Transfer > Analytical Model for Thermal Performance Analysis of an Enclosure Heated by Aligned Thermosyphons
A glass wool blanket is used to insulate the enclosure back wall (Fig. 1g).
-
A comparative study of combustibility and surface flammability of building materials
glass wool blanket 10 .
Indicates content that may require registration and/or purchase.