-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 3 mm Disk material - glassy carbon Connector - M4 thread Temperature range - 0 - 40°C
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 Thread Temperature range - 0-40 ˚C
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
Supplier: Metrohm USA, Inc.
Description: Complete electrode set for determinations of antioxidants. Includes drive for rotating disk electrode, glassy carbon electrode tip, platin reference electrode, platin auxiliary electrode and measuring vessel.
-
-
Supplier: Metrohm USA, Inc.
Description: Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 thread Ring material - Platinum
- Maximum Diameter / Width: 0.393701 inch
- Maximum Length: 2.06693025 inch
-
Supplier: CSA Group
Description: to present the background considerations which led to this compilation of potentials of the aqueous saturated calomel electrode compared to the cyclovoltametric data for a glassy carbon electrode in various solvent media. A tabulation of working potentials of this
-
Description: to present the background considerations which led to this compilation of potentials of the aqueous saturated calomel electrode compared to the cyclovoltametric data for a glassy carbon electrode in various solvent media. A tabulation of working potentials of this
Find Suppliers by Category Top
More Information Top
-
Environmental Analysis by Electrochemical Sensors and Biosensors
1.2.6 Activated Glassy Carbon Electrode .
-
Handbook of Nanoelectrochemistry
Chen et al. [31] directly deposited graphene nanosheets onto a glassy carbon electrode (GCE) through cyclic voltammetric (CV) reduction of a GO colloidal solution.
-
Environmental Analysis by Electrochemical Sensors and Biosensors
1970) Anodic stripping voltammetry with a glassy carbon electrode mercury- plated in situ.
-
NanoBiosensing
… mixed monolayer of thiolated aptamers on the gold substrate with the bound protein–QD conjugates; (b) sample addition and displacement of the tagged proteins; (c) dissolution of the remaining captured nanocrystals followed by their electrochemical- stripping detection at a coated glassy carbon electrode .
-
Bioelectroanalysis of pharmaceutical compounds
Glassy carbon electrodes .
-
http://vbn.aau.dk/files/197127152/Abstract_Book.pdf
Electrocatalytic Oxidation of Hydrazine at Poly(4-Aminobenzene Sulfonic Acid)-Modified Glassy Carbon Electrode P-60 .
-
Nanomaterial-based electrochemical sensing of neurological drugs and neurotransmitters
glassy carbon electrode GCPE .
-
Portable Chemical Sensors
The electrochemical behaviour of microcystin-LR (MC-LR) and nodularin (NOD) at a glassy carbon electrode was investigated using cyclic, square-wave and differential pulse volta- mmetry [31, 32].
-
A label-free electrochemical DNA biosensor based on a Zr(IV)-coordinated DNA duplex immobilised on a carbon nanofibre|chitosan layer
The biosensor was constructed by initially immobilising on a glassy carbon electrode an an- choring layer consisting of chitosan, carboxyl group functionalised carbon nanofibres and glutaraldehye.
-
Electrochemical sensors based on graphene materials
Du et al. [18] reported a greatly enhanced electrochemical reactivity of the DNA bases at Au nano- particles/electrochemically reduced graphene oxide modi- fied glassy carbon electrode at physiological pH.
Indicates content that may require registration and/or purchase.