-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE INDICATING 125VAC/60VDC Product overview: BK/GMT-A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Rated Breaking Capacity: 300 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Alarm Indicating Fast Acting 125V Holder Wire 20.57 X 3.23 X 17.48mm Thermoplastic UL Product overview: GMT-A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Voltage Rating: 60 volts
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE INDICATING 3A 125VAC/60VDC Product overview: BK/GMT-3-X from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Current Rating: 3 amps
- Rated Breaking Capacity: 450 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE INDICATING 1A 125VAC/60VDC Product overview: BK/GMT-1A from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Current Rating: 1 amps
- Rated Breaking Capacity: 300 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Unipower, LLC
Description: The UNIPOWER Telecom DPG1U Series of GMT fuse distribution panels provide distribution and overload protection for 10 or 20 circuits. The one mounting position (1.75 inches) high GMT fuse panels provide 10 or 20 single-bus fuses or 20 dual-bus (A&B)
- Operating Temperature: 14 to 158 F
-
Supplier: Unipower, LLC
Description: DPGF1U Series of GMT fuse distribution panels provide distribution and overload protection for 4/6 or 10/12 circuits. The one mounting position (1.75 inches) high GMT fuse panels provide 4/6 single-bus fuses or 8/12 dual-bus (A&B) fuses (4 or 6
- Operating Temperature: 14 to 158 F
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s UNIFLEX® distribution panels provide the ultimate flexibility in combining fuses, circuit breakers and/or an LVD in a dual (A/B) panel. A GMT section provides 10 fuses; a KTK section, 5 fuses; a Type 70 section, 6 fuses; a circuit
- Operating Temperature: 14 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.
-
Supplier: Allied Electronics, Inc.
Description: or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.
-
Supplier: Allied Electronics, Inc.
Description: or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.
-
Supplier: Allied Electronics, Inc.
Description: or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fast acting indicating fuse with thermoplastic body.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,FUSE PANEL 10.5 AMP / GMT, 50 AMP / BUS, 100 AMP / PANEL, TEMP RANGE -40 TO 65 C, 5 X 5 GMT FA PFD 1RU 19/23. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 100 amps
-
Supplier: Unipower, LLC
Description: Features and Options TRUE FULL Front Access Straight-on Terminations 225A Capacity in 3RU System 96% Efficiency 3000W Rectifiers 6 Pluggable 5-100A Breakers 10 GMT Fuses 50A Capacity Automated Battery Testing Battery Run Time Prediction Remote Monitoring & Control Field Replaceable
- Output Frequency: 0.000045 to 0.000066 MHz
Find Suppliers by Category Top
More Information Top
-
Front-Connect GMT Fuse Distribution Panel Handles Up To 12 Load Circuits
The GMT fuse panels provide up to six single-bus fuses or 12 dual-bus (A&B) fuses with a capacity of 80A of load current per bus.
-
NYS Price List July 17, 2006
…00 $ 0% 2,310.00 $ CON-OS-15216BF1 ONSITE 8X5XNBD 15454 Bay TPA/GMT combo LVD fuse panel f 336.00 $ 0% 336.00 $ CON-OS-15216BF2 ONSITE 8X5XNBD 15454 Bay GMT LVD fuse panel for use wi 256…
-
NYS Price List April 6, 2007
NYS Price List in US Dollars - Effective: April 6, 2007
There is a 10% discount for 1 year pre-payment on all SMARTnet parts (CON-...
…00 $ 0% 2,310.00 $ CON-OS-15216BF1 ONSITE 8X5XNBD 15454 Bay TPA/GMT combo LVD fuse panel f 336.00 $ 0% 336.00 $ CON-OS-15216BF2 ONSITE 8X5XNBD 15454 Bay GMT LVD fuse panel for use wi 256…
-
DC power plant acceptance and testing
Install a “blown” GMT fuse into any unused position in the miscellaneous fuse panel .
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…8 Fuses, System Doc $ 32% 13.60 $ CSCO-SHP-KIT-1= CSCO 3 sets MNT Brkt, 8 Fuses , System Doc $ 32% … MNT BRKT for Expansion Panel $ 32% 68.00 … includes Controller Module and GMT 1,020.00 $…
-
NYS Price List January 29, 2007
…8 Fuses, System Doc $ 32% 13.60 $ CSCO-SHP-KIT-1= CSCO 3 sets MNT Brkt, 8 Fuses , System Doc $ 32% … MNT BRKT for Expansion Panel $ 32% 68.00 … includes Controller Module and GMT 1,020.00 $…
-
Sandwich Structures 7: Advancing with Sandwich Structures and Materials
…model for the C-C structure, 577 effects local, 77, 161 of sea water, 193 of viscosity, 605 elastic panel response, 653 elasticity, 57 … 733 fundamental frequency, 557 fusion bonding, 763 genetic algorithm … 1007 glass/thermoplastic composites, 703 GMT , 957 graded core material…
-
Bussmann®
Front Access Panel Mounting. .... • For use with the following fuses only: Main: Telpower® TPS 3 to 70 Amp Alarm: Bussmann GMT -A only (page 183).
-
Development of Lightweight, Modular Hybrid-Material Cockpit Structures for Passenger Vehicles
…side of the car), 1 cowl top brace, 1 steering column bracket, 1 fuse -box door bracket .... A single-piece lower instrument- panel (IP) carrier (Figure 4) is formed by insert moulding the steel cross-car beam with a compression-moulded glass-mat thermoplastic ( GMT ) composite of polypropylene and chopped long-glass fiber.
-
What does a telco need for 400 VDC to find a place in the central office 400 volts: Even though the technology isn't quite here yet, it's not just for data cen...
A desirable unit would employ a commonly used fuse such as the ubiquitous GMT series for output distribution. .... assign fuse records within the board’s memory for display on a small LCD panel and/or a USB…
Indicates content that may require registration and/or purchase.