Products/Services for GNB Absolyte Batteries
-
Batteries - (1829 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two...Battery TypePrimary BatteriesLithium Primary Batteries -
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design... -
Battery Holders - (202 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders... -
Lithium Batteries - (564 companies)Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries. Lithium batteries are produced as either primary (disposable) or secondary (rechargeable) batteries. All batteries have positive... -
Battery Monitors and Testers - (194 companies)Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others. Battery monitors and testers determine the health and operating capability...
-
Reserve Batteries - (30 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
-
Battery Isolators - (20 companies)Battery Isolators divide DC current so that it only allows the current to flow in one direction for each battery. This enables charging of more than one battery from a one power source without connecting the batteries together. A battery isolator...
-
Disposable (Primary) Batteries - (373 companies)Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted. Disposable (or primary) batteries are non-rechargeable cells in which...
-
Rechargeable (Secondary) Batteries - (596 companies)Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways...
-
Battery Charger ICs - (109 companies)Battery charger ICs are integrated circuits (IC) that are used to charge batteries. There are several types of battery charger ICs. Linear chargers use a voltage-controlled source to force a fixed voltage to appear at the output terminal. Switching...
Product News
-
ELANTAS North America LLC
Battery Sealants Battery Sealants. Batteries are a common power source for many household and industrial applications. Independent of end use application, all batteries need adequate sealing to prevent leaks ensuring safe and efficient use and long life. To accomplish this, the proper selection of sealing material and adhesion of all components is key. ELAN-Tron (R) resins are room-temperature curing epoxy battery sealant systems that provide excellent adhesion to a variety of substrates used in battery... (read more) -
Green Cubes Technology
Battery Retrofit Kit for OneCharge Batteries Click here for the Battery Retrofit Kit Datasheet. Green Cubes Technology Unveils Battery Retrofit Kit for OneCharge Batteries. Green Cubes Technology, a leader in material handling battery solutions, proudly announces the launch of its innovative Battery Retrofit Kit for OneCharge Batteries. This product offers a streamlined, drop-in solution specifically tailored for OneCharge 's "flat style " E-box, seamlessly integrating with the Green Cubes platform to enhance battery performance... (read more)Browse Batteries Datasheets for Green Cubes Technology -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI Embedded Battery Box in 5 battery layouts Completely new embedded battery boxes suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm. Cover can be opened/closed without any tool for easy battery replacement. 5 different battery layouts are available as AA x 2, AA x 3, AA x 4, AAA x 2 and AAA x4. Each layout comes in 2 models: with lead-wire, and without lead-wire. BC battery boxes can also be mounted on aluminum enclosures or control panels. (read more)Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Keystone Electronics Corp.
New Battery Holder for 10450 Lithium-Ion Batteries Keystone 's popular plastic battery holders ' selection now includes a new Thru-Hole mountable (THM) holder to support the high energy Lithium-Ion 10450 cells as well as non-standard length AAA cells. This durable battery holder is molded from Polypropylene and specifically designed without polarity tabs which typically restrict proper connectivity of 10450 lithium cells. Spring contacts are made from Steel with Nickel Plating assuring low contact resistance and superior solder joints where... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Micropower LLC
Select the Best Battery Extend Battery Life. Maximize battery charging room efficiency and extend battery life through proper changing and rotation into your fleet with Best Battery Choice (BBC). Naturally, operators often turn to the batteries that are convenient and easily accessible. With a battery exchange system function, such as BBC, operators will get a direct information about the best battery choice available. This will optimize your battery fleet and ensure that no battery is worn out prematurely or not used... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
AgozTech LLC
BATTERIES FOR MOBILE DEVICES Discover replacement batteries for mobile devices, including mobile scanners, portable printers POS handhelds, and more. AGOZ batteries ensure fast, efficient power delivery, keeping your devices ready for use, enhancing productivity in fast-paced work environments across various industries. AGOZ is your soruce for Zebra and Honeywell scanner batteries and Ingenico or Dejavoo POS terminal batteries. (read more)Browse Batteries Datasheets for AgozTech LLC -
Shenzhen Milvent Technology Co., Limited
Battery Pack Vent Valve How do you protect battery packs from pressure buildup, moisture, and contaminants?. The M32 x1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while preventing water, dust, and debris from entering the enclosure. Its fast-response venting design helps protect battery packs during temperature fluctuations and abnormal pressure events. Key Features: Pressure equalization and rapid pressure release. Helps prevent internal condensation... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Keystone Electronics Corp.
Innovative Battery and Connectivity Products High Performance Battery Holders with Solder Lugs. These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help streamline assembly of powered devices using AA, 1/2 AA,2/3A as well as Lithium Ion 18350 and 18650 cylindrical cells. Equipped with Heat Resistant Nylon UL 94V-0 or PBT UL 94V-0, these holders are suited for traditional soldering processing. Contacts... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Cincinnati Sub-Zero Products
Solutions for Safe Battery Testing OnDemand Webinar: Solutions for Safe Battery Testing. With the vast array of battery products used in the market today, it is important to test and consider all the potential hazards that may arise from testing your product. Key points of the webinar include: Important information chamber manufacturers need to provide the right test chamber for your battery application/chemistry. Mitigating risks in product testing under various temperature conditions or from potentially hazardous product leaks... (read more) -
Flexible Circuit Technologies, Inc.
EV Battery Monitoring Solutions Flexible Circuit Technologies (FCT) is a leading global supplier of flexible circuits and flexible heaters utilized in a broad range of Battery. applications. Flexible Circuits are being utilized to connect to the battery cells while integrating to the vehicles electronics and monitors the health of the battery. Beyond battery monitoring often flexible heaters are being utilized in support of extending the batteries life in cold climates. With significant momentum in the EV market and need... (read more)Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc.
-
Recovering lost capacity in 2 volt VRLA cells by way of the IOVR™ process and the duration of that recovered capacity
Peter J. DeMar, Field Experience, Capacity Testing of GNB Absolyte Batteries , Pre and Post Rehydration, Battcon 1997 (7 .
-
Wind Hybrid Power System for Antarctica Inmarsat Link
GNB Absolyte Batteries A GNB Absolyte battery bank provides the primary energy storage in the system.
-
Experience with Hybrid Power Systems using Closed Cycle Vapor Turbogenerators
The energy is stored in GNB Absolyte batteries with 3600 amp-hours of capacity which is suffic- ient for 24 hours of operation without recharge.
-
Battery testing for photovoltaic applications
This experimental technique is now being used at FSEC to provide a comprehensive cycle-life performance map of the GNB 12-5OOOX AGM VRLA battery which is very similar to the GNB Absolyte IIP battery .
-
Real world effects on VRLA batteries in float applications
For the purposes of this section, Figure 8 shows expected life of a GNB Absolyte IIP battery for various float voltages and temperatures.
-
Operational impacts on VRLA life
Figure 6 shows the expected life of a GNB Absolyte IIP battery for various float voltages and temperatures.
-
The development of advanced lead-acid batteries for utility applications
GNB 's ABSOLYTE VRLA batteries use a patented proprietary positive MFX low-antimony grid alloy.
-
Utility battery storage systems. Program report for FY95
Three of these improve- ments-a controlled electrolyte filling process, a redun- dant jar-to-cover seal process, and a sophisticated leak detection monitor-have been developed and integrated into the manufacturing process for the GNB ABSOLYTE IIP VRLA battery .
-
United States Coast Guard hybrid system experience on Kodiak Island, Alaska
Each system is comprisedof a wind turbine, a photovoltaic (PV) array, flour gas-fired thermoelectric generators (TEGs), and two paralleled 800 Ah GNB Absolyte IIP 100A17 batteries .
-
Battery evaluation methods and results for stationary applications
Two GNB batteries , prototype ABSOLYTE II and ABSOLYTE IIP 18 V units, both rated at 1200 Ah at C/8, have undergone extensive utility testing during the lastyear.
Indicates content that may require registration and/or purchase.