-
Supplier: Allied Electronics, Inc.
Description: Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16
-
Supplier: Newark, An Avnet Company
Description: ROUND MALE-FEMALE STANDOFFS 3/16 RD X 13/16 LENGTH GOLD IRIDITE
-
Supplier: Allied Electronics, Inc.
Description: Brass Hinged Standoffs Applications unlimited Time saving Space saving Interconnect circuits or services without danger of shorting Brass material.
-
-
Supplier: Allied Electronics, Inc.
Description: Brass Hinged Standoffs Applications unlimited Time saving Space saving Interconnect circuits or services without danger of shorting Brass material.
-
Supplier: Century Spring Corp.
Description: Century Spring stocks more spring stove handles than any other spring company. We stock all sizes, which are available for immediate delivery. All stove handles are available in Gold Iridite®, nickel, or plain finish.
- Diameter (Tapered Handles Only): 1.5 inches
- Handle Material: Metal
- Features: Other Handle Type
-
Supplier: Radwell International
Description: COMPRESSION SPRING, MATERIAL: MUSIC WIRE, CLOSED ENDS, OUTSIDE DIAMETER: .375 INCHES, INSIDE DIAMETER: .323 INCHES, RATE: 5.2 LBS/IN, SUGGESTED MAX LOAD: 2.4 LBF, 5 COILS, GOLD IRIDITE FINISH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: wide by 4-3/4 inches high by 8-15/16 inches deep behind the front panel Finish: The panel is finished in brushed aluminum and has etched black lettering. The housing is finished in blue-gray vinyl enamel. The chassis and bottom plate are gold iridite Output Terminals Front Panel: Three
- DC Output Power: 1 watts
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
Keystone Electronics - 358 - Hardware - Standoff - Allied Electronics
Standoff; 0.500 in.; #6-32; Brass; Hex; Zinc Plating and Gold Iridite ; ASTM-B16 .
-
662-15AGT4 Wakefield | Heat Sinks
Heat Sink Passive BGA Pin Array Adhesive Gold Iridite .
-
133-4.5G Wakefield | Heat Sinks
Heat Sink Passive Aluminum Alloy 0.11°C/W Gold Iridite .
-
Handbook of Optics: Volume IV - Optical Properties of Materials, Nonlinear Optics, Quantum Optics, Third Edition > CHARACTERIZATION AND USE OF BLACK SURFACES F...
Gold iridite : Aluminum with a chromate surface coating produced in a room temperature chemical conversion process (Fig. 12).
-
The Ionization Gauge Investigation for the Streak Mission
The exterior surface was finished with a gold iridite coating (MIL-C-5541, class 3), while the interior surface was plated with gold (MIL-C-45204 Rev. C, type II, grade C) over electroless nickel (MIL-C-26074, class 4) in order …
-
Keystone Electronics - 333 - Hardware - Standoff - Allied Electronics
Standoff; 0.625 in.; #4-40; Brass; Hex; Zinc Plating and Gold Iridite ; ASTM-B16 .
-
Prototyping a global soft X‐ray imaging instrument for heliophysics, planetary science, and astrophysics science
The housing and electronics box are aluminium plated with gold iridite .
-
Extension Springs
• Gold iridite is a chemical coating offering durability and conductivity.
-
Torsion Springs
• Gold iridite is a chemical coating offering durability and conductivity.
-
CR4 - Thread: Safety of Iridited Aluminum
Aluminum with a gold iridite finish has been around for years and no one seems to worry about it.
Indicates content that may require registration and/or purchase.