-
Supplier: GAF
Description: Master Flow’s aluminum Goose Neck Vents are used for venting appliances like bath fans or range hoods and to cover an exhaust pipe extending through a roof. The unit includes a damper to help keep back drafts out and a screen to protect from bird or animal entry. Aluminum
-
Supplier: GAF
Description: Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. 26-gauge galvanized steel
-
Supplier: GAF
Description: Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. Black painted steel construction
-
-
Supplier: M&M Manufacturing Co.
Description: M&M Manufacturing Company maintains one of the largest steel inventories in the DFW area allowing rapid response to the changing needs of the customer. M&M’s production philosophy keeps manufacturing cost low and efficiencies high ensuring a first place position in a very competitive marketplace.
- Application: Commercial
-
Supplier: GAF
Description: Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. 26-gauge galvanized steel
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
Cores and Tubes
(41 Companies)
Press Brake Tooling
(30 Companies)
Central Heating Systems
(141 Companies)
Laboratory Funnels
(111 Companies)