-
Supplier: WINSYSTEMS, INC.
Description: The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the 3337 chip set can still simultaneously acquire and track up to
- Operating Temperature: -40 to 185 F
- Data Acquisition: Data Acquisition Computer Board
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: OTT Hydromet
Description: A complete Evapo-Transpiration Monitoring System based on the LAS MkII. The system provides field observations of path average energy fluxes using the scintillometry technique. Benefits A complete solution for monitoring the energy balance within the boundary layer. The
-
Supplier: SAE International
Description: collected. Upon completing the collection of in-use field data using either NREL-installed data acquisition devices or existing onboard telemetry systems, large-scale duty-cycle statistical analyses were performed to examine underlying vehicle dynamics trends within the
-
-
Supplier: MSA Safety
Description: with all connected detectors in two views on the "Live Monitoring" tab. List view: each detector appears in either safe, warning, or active incident state. Map view: each detector appears as an interactive pinpoint on a map. (Location based on the Android device's GPS.) Search, review,
-
Supplier: SAE International
Description: acquisition system and post processing them by the use of GPS and map data. The corrected data are used to feed the mathematical energy models and the fuel consumption is estimated. In order to validate the proposed system, the fuel consumption estimated
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: coincidence among channels Data format: seg2, ascii Integrated GPS module for synchronization and positioning of the acquisition system GENERALS Output: 2, NC/NA relay max 12V 500 mA Input: 2 digital Connectors: extractable screw clamps (sensors input and relays output),
-
Supplier: Beechcraft Corporation
Description: Dual Communication 8.33 Spacing, 16 Watt Radios Dual Navigation Dual GPS WAAS GPS with LPV Approach Capability Mode “S” Transponder with Flight ID& TIS Autopilot- 3 Axis/GFC700 Terrain Avoidance Warning System (TWAS-B) Data Acquisition Unit XM Radio and WX
-
Supplier: Piper Aircraft, Inc.
Description: logos are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price: $697,100 Two 10” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD-1000), Attitude and Heading Reference System (AHRS), Solid
-
Supplier: Piper Aircraft, Inc.
Description: AVIONICS SUITE Standard Equipped List Price Archer DX Starting At: $399,495 Two 10.4” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD 1000), Attitude Heading Reference System (AHRS), Solid State Air Data Computer (ADC), Solid State 3-Axis Magnetometer, Dual IFR
-
Supplier: ValueTronics International, Inc.
Description: analysis and wide analysis bandwidth to solving the problems of engineers who need to characterize, validate and manufacture their designs. The heart of the system is the USB-based RF spectrum analyzer that captures 40 MHz bandwidths with great fidelity. With 70 dB dynamic range and
- Frequency Range: 7,500,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
The eDAQ and eDAQXR are the perfect tools when testing any number of applications, including agriculture, construction, mining, automotive, recreational vehicles, military and much more. Somat eDAQ and eDAQXR Data Acquisition Systems: Rugged and Optimized for Mobile (read more)
Browse Data Acquisition Software Datasheets for Hottinger Brüel & Kjær A/S -
extremely powerful, PC-based software for acquiring and recording different process data in automated technical environments. One special feature of ibaPDA is the exceptionally broad connectivity for acquiring different data types with different acquisition methods in heterogeneous systems (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
, such as the LN-251 navigation system, that supports real-time kinematic data that can be phase-shifted data, can include high-speed accuracy of airborne inertial data through the GPS transmission and include anti-spoofing electronics. A key to future battlefield is in serving the (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
, which has a sturdy screw-mount base and a multi-element design, supports high-speed 5G bands while also offering dependable GPS L1/L2 satellite reception, assuring both rapid data transfer and precise position information in a single integrated solution. The end result is improved connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, e.g., from the acquisition system to a file server to create a backup of the measurement data. Report task Automatic report generation. Reports can be created and printed at specified times or after completion of a product or batch, or exported as a file in various file formats (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
easily configure, test, and monitor CAN bus connections directly within ibaPDA. The intuitive interface displays connection status, error counts, and message activity, while powerful configuration tools allow users to define and analyze analog and digital signals by CAN ID, address, and bit length. This new interface ensures long-term compatibility for CAN-based data acquisition across automotive and industrial automation systems. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Building a custom measurement system can require a costly and convoluted configuration of sensors, data acquisition software, and hardware. Mark-10's newest product, the MF100 + MESUR®Flex USB sensor interface, changes that. The (read more)
Browse Serial Communications Products Datasheets for Mark-10 Corporation -
holes, edges, and hidden features. Integrates seamlessly with optical tracking systems, allowing real-time coordinate acquisition and alignment. (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
To help industries integrate sensor data directly into existing control, automation, and data acquisition systems, HBK has re-introduced the WSDA-101. The WSDA-101 is a wireless gateway and is ideal for applications where (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
Proceedings of the European Automotive Congress EAEC-ESFA 2015
GPS based data acquisition system for mobile applications.
-
Data Sources and Analysis of a Heavy Vehicle Event Data Recorder – V-MAC III
The VBOX III system is a GPS based data acquisition system that utilizes a GPS engine to calculate the velocity and heading data from a Doppler shift in the GPS carrier signal and logs data at 100 Hz.
-
System-response-based eigenvalue estimation for on-line assessment of power system stability
The authors have been studying on-line assessment of power system stability that utilizes the GPS based data acquisition system deployed in the power system of Tohoku Electric Power Company [6].
-
Eigenvalue estimation of dominant electromechanical modes based on synchronous measurement and generator grouping technique
Real-time estimation of power network charac- teristics by GPS based data acquisition system .
-
USING GPS NEAR THE FOREST AND QUALITY CONTROL
In this article we shall examine the performance and use of GPS based data acquisition systems near forest.
-
Driving Cycle for Motorcycle Using Micro-Simulation Model*
GPS based data acquisition system was installed in motorcycle for field data collection for calibration and results validation.
-
Inderscience Publishers - linking academia, business and industry through research
A FPGA (Field Programmable Gate Array) based GPS data acquisition system and Dual Port RAM (DPRAM) have been designed and used for the presented architecture.
-
On-line identification of real parts of eigenvalues of power system by use of superconducting magnetic energy storage
…Proc. of 15th Power Systems Computation Conference (PSCC’05), Liege, Belgium, August 2005 [5] H. Saitoh, J. Toyoda, K. Shimada, E.Tsukada and T. Goto, ”Real-Time Estimation of Power Network Characteristics by GPS Based Data Ac- quisition System ”, Proc. of 13th…
-
Information acquisition technology for precision farming in China
China Agricultural University developed GPS data acquisition system based on portable computer, which can gather a lot of farming information on spot semi-automatically and analyze the information visually.
-
Hybrid Route Vehicle Fuel Economy
Since it was important to characterize the driving mission prior to carrying out the analysis, a test was carried out in which the driving cycle was measured using a GPS - based data acquisition system .
Indicates content that may require registration and/or purchase.