-
Supplier: thinkRF
Description: localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement.
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: ValueTronics International, Inc.
Description: The SA2600 is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its
- Frequency Range: 6,200,000 kHz
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz Tracking
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
-
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: ValueTronics International, Inc.
Description: The PULSAR is an analyzer from Megger. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The CMW270 is a communication analyzer from Rohde & Schwarz. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: ValueTronics International, Inc.
Description: The J6803B is a protocol analyzer from JDSU. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
- Equipment Type: Protocol Analyzer
-
Supplier: Ubiquiti Networks, Inc.
Description: housing, GPS, airPrism circuitry, and the airView® real-time spectrum analyzer to deliver maximum spectral efficiency/throughput. Full-Band 5 and 2.4 GHz Coverage The Rocket® Prism 5AC delivers complete coverage of the 5 GHz spectrum with a single radio. The 2.4 GHz band
- Primary Frequency Range: 2,400 to 5,000 MHz
- Pattern Type: Directional
- Applications: GPS
- Technology Type: Panel / Sector
-
Description: frequency meters, vector network analyzers, spectrum analyzers, and vector signal analyzers Explains the RF devices that are used in cellular phones and wireless data transmission equipment—how they work, what their critical performance parameters are, how they're
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MA2700A Handheld InterferenceHunter™ is a versatile, portable spectrum monitor designed for detecting, analyzing, and locating RF interference across a frequency range of 9 kHz to 6 GHz. Ideal for field operations, it combines real-time spectrum analysis with advanced GPS (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
UTS5000A Performance-Series Signal Analyzer . In this guide, we’ll help you make an informed decision when selecting a spectrum/signal analyzer. As an electrical engineer, having the right tools is (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
communication signal measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset. Product Features: Frequency range from 2 Hz up to a maximum of 40 GHz Displayed Average Noise Level (DANL) as low as -167 dBm (typical) Phase (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
The maps view in ibaAnalyzer displays geographic positions and movement based on GPS coordinates. Therefore, ibaAnalyzer can be used to not only know when something happened but also where. Simply record longitude and latitude signals and start tracking your assets. (read more)
Browse Engineering Analysis Software Datasheets for iba America LLC -
MSO7000X MSO7000X Series Mixed Signal Oscilloscope UNI-T is introducing the next big thing: the MSO7000X Series. This series is truly a powerhouse. MSO7000X series integrates 9 instrument functions, which includes Digital Oscilloscope, Logic Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
measurements, outputting individual carrier aggregation and MIMO downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
. The new Model SSA3075X Plus is a Powerful Spectrum Analyzer with reliable automatic measurements in frequency ranges up to 7.5 GHz. These two new products represent the highest bandwidth products to date for SIGLENT Technologies and can be extended with Vector Signal Analysis and other options to increase versatility for meeting the unique challenges of RF circuit design. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
.) Level Measurement Uncertainty < 1.2 dB 1 Hz Mininum Resolution Bandwith (RBW) The SIGLENT SVA1000X Series Spectrum & Vector Network Analyzers are powerful and flexible tools for RF signal and network analysis. Applications include broadcast montoring/evaluation, site (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Assessing GPS Robustness in Presence of Communication Signals
It is also possible to appreciate the three frequency functions by changing the resolution bandwidth to a spectrum analyzer linked with a RF GPS signal generator.
-
New propagation model for wireless monitoring systems in the container terminal environment
To improve measurement speed and accuracy, data from spectrum analyzer (received signal power) and GPS receiver (geographic coordinates and time of each measurement) data were collected by notebook.
-
Multipath Mitigation Technique Based on Partial Autocorrelation Function
First, the 1.57542 GHz GPS signal from GS1010 Simulator passes through HP8593E spectrum analyzer and is down-converted to 21.4 MHz, and further down-converted .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80559/43557561-MIT.pdf?sequence=2
[1] Thus, in normal operations, a single GPS signal is not even visible on a spectrum analyzer .
-
Global Positioning System: Theory and Applications, Volume I > Gps Signal Structure And Theoretical Performance
Thus, a single GPS signal normally is not visible to a spectrum analyzer .
-
Low-power GPS receiver design
Therefore the GPS signal normally is not visible to a spectrum analyzer .
-
Classify Digital RF Signals In The Field | Test & Measurement content from Microwaves & RF
An alternative form of mapping uses a GPS -driven spectrum analyzer to automatically map and record signals as the operator moves around.
-
A Software-Defined GPS and Galileo Receiver
For example, if you connected a traditional GPS antenna to a spectrum analyzer and searched for the presence of the GPS signal , then any such characteristics of the signal would be hidden as the observation would be dominated by the thermal noise.
-
Channel characterization in high‐speed railway station environments at 1.89 GHz
Antenna 1 is utilized to receive the GPS signal , whereas antenna 3 is connected to the spectrum analyzer to monitor the signal state.
-
Investigation on the effect of strong out-of-band signals on global navigation satellite systems receivers
The analysis performed with the spectrum analyzer confirmed the presence of strong interference signals within the GPS L1 and Galileo E1 bands at Site 1, where the data collection took place.
Indicates content that may require registration and/or purchase.