-
Supplier: ASTM International
Description: 1.1 This specification covers 34 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1Unalloyed titanium, 1.1.2 Grade F-2Unalloyed titanium, 1.1.3 Grade F-3Unalloyed titanium, 1.1.4 Grade
-
Supplier: ASTM International
Description: 1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed titanium, medium oxygen, 1.1.4 Grade
-
Supplier: ASTM International
Description: 1.1 This specification covers annealed titanium and titanium alloy bars and billets as follows: 1.1.1 Grade 1Unalloyed titanium, 1.1.2 Grade 2Unalloyed titanium, 1.1.3 Grade 3Unalloyed titanium, 1.1.4 Grade 4Unalloyed
-
-
Supplier: ASTM International
Description: 1.1 This specification covers annealed titanium and titanium alloy strip, sheet, and plate as follows: 1.1.1 Grade 1-Unalloyed titanium, 1.1.2 Grade 2-Unalloyed titanium, 1.1.3 Grade 3-Unalloyed titanium, 1.1.4 Grade 4-Unalloyed
-
Supplier: ACH Magnets, Inc.
Description: AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment
- Maximum Energy Product, BHmax: 4 MGOe
- Residual Induction, Br: 8 kilogauss
- Intrinsic Coercive Force, Hci: 1,250 Oersted
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: MicroGroup
Description: "Fractional" tubing starts at 1/32" O.D. and continues in increments of 1/32" (i.e. 1/16", 3/32", 1/8", 5/32", 3/16" etc.) or (1/16", 3/8", 7/16", 1/2", 9/16" etc.). Available in seamless or welded and drawn construction, fractional tubing is often used in commercial
- Outside Diameter / Size: 0.0313 to 3 inch
- Maximum Inside Diameter / Size: 2.93 inch
- Wall Thickness: 0.75 inch
- Features: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium, Welded and Drawn (W&D)
-
Supplier: National Bolt & Nut Corporation
Description: client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and galvanized, our fasteners can be built to meet either English, British or metric
- Inch: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver Plated, Zinc Chromate (Yellow), Zinc Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M64, M8
-
Supplier: National Bolt & Nut Corporation
Description: client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing options ranging from nickel, brass, and zinc plated to chrome, color coated, and galvanized, our fasteners can be built to meet either English, British or metric
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
Find Suppliers by Category Top
Featured Products Top
-
TITANIUM FOILS AND ALLOYS There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Did you know Arnold’s Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions (read more)
Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
alloys such as inconel, hastalloy and titanium. Extremely corrosive environments such as salt water should use exotic alloys such as titanium to avoid sheath breach over excessive durations. Industries that use exotic alloys can include (read more)
Browse Immersion Heaters Datasheets for WATTCO -
90 μm titanium grade 23, 70 μm stainless steel 316L and 120 μm Inconel 718 parameters that achieve exceptional material build rates. For the first time, the material data sheets include results of (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
wide variety of stainless steel and metal alloys available. The chromium in stainless steel forms a coherent passive oxide film and oxygen barrier, which imparts corrosion resistance. All stainless steels contain at least 10.5 percent chromium, although most grades contain at least 12 percent to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
additions as well as chromium, which improves ductility and retains an austenitic crystal structure in the alloy even at room temperature. The 304 and 316 grades are the most widely used. 304 stainless steels nominally contain 18 percent chromium and 8 percent nickel. 316 stainless steels contain (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
steel • Optional body materials: Alloy 20, Hastelloy®, Inconel® 625, Duplex SS, Titanium Contact DFT: dft@dft-valves.com or 610-363-8903 View our entire online catalog at (read more)
Browse Check Valves Datasheets for DFT Inc. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.