Products/Services for Grade 60 Rebar Specifications
-
Rebar - (115 companies)UTS), chemical composition, and percentage of elongation. Typically, the grade designation is equal to the minimum yield strength of the rebar in kilo-pounds per square inch (ksi). For example, Grade 60 rebar has a minimum yield strength of 60 ksi... -
Rebar Supports and Couplers - (41 companies)Rebar supports and spacers are used to secure the reinforcing steel or rebar in reinforced concrete structures. Prior to the final concrete pour, the rebar is assembled in-place with the rebar chairs, slab bolsters, or wagon wheels. How to Select...
-
Metal Rod and Bar Stock - (1039 companies)...on a design 's required size and shape, and then on either material types or grades as certain design specifications or application constraints require. Substitute materials can be selected and qualified based on the required material properties... -
Hooks - (298 companies)...such as chain grade, fractional size, and country of origin for traceability purpose. For example, clevis hooks and grab hooks may be rated for Grade 63, Grade 70, or Grade 80 alloy chain. Fractional sizes for hooks are measured in English units... -
Plugs, Stoppers, and Inserts - (417 companies)...temperatures and resists cracking. Brand names include Ultrathene (R) (Quantum), Elvax (R) (DuPont), Evalca (R) (Eval). Nylon, comprising several grades of polyamides, is a general purpose material in wide use; it is tough and resistant and has good... -
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.
-
Earth Moving and Site Development Services - (398 companies)Earth moving and site development services perform scraping, grading, hauling, compacting, excavation, and other tasks to prepare construction sites and building lots. Some companies specialize in bulk excavation and trucking, excavating and grading...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
-
Nanoparticle and Powder Processing Services - (145 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
-
Polka Dot Beamsplitters - (8 companies)Polka dot beamsplitters consists of an ultraviolet grade fused silica substrate with a vacuum deposited aluminum coating applied in a manner that gives the beamsplitter a polka dot appearance. They have a constant 50/50 reflection-to-transmission...
Product News
-
Tecmark Corporation
Industrial Grade LineGard 40 - 60 Amp Class A GFCI 40 - 60 Amp Class A GFCI. Product Features. 208 VAC - single, and 3 O Delta. NEMA 4X wet location rated. Enclosure withstands Chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Flying leads for electrical circuit splicing. Class-A trip level 5mA +/-1mA. Triple indication lights displaying power, contact position, and fault status. 1 " Conduit hubs for integration to 1 " flexible, EMT, PVC or burial conduit. UL... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
High Performance Alloys, Inc.
NITRONIC® 60 (S21800) High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot. Request Quote on this grade. Austenitic Stainless. Nitronic (R) 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
NITRONIC 60® (Alloy 218) Austenitic Stainless. Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Tecmark Corporation
Equipment Leakage Circuit Interrupter 40 - 60 Amp Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI. Product Features. 40, 50, 60 Amp. Voltage range 120 VAC - 600 VAC - single, dual, and 3 O WYE and Delta (see product configuration table). TYPE 4X wet location rated. Enclosure is polycarbonate which withstands. chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Key power switch on/off. Automatic or Manual reset (safe start) key selectable. Fault level key... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
Linegard® 40-60 A GFCI Spec Sheet. Linegard (R) 40-60 A GFCI. The LineGard TM 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard TM 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
UIY Inc.
60 to 200MHz – Coaxial Isolator Model NO.: UIYCI80140B. Type: RF Coaxial Isolator. Brand Name: UIY. Freq. Range (MHz) : 60 to 200MHz. Insertion Loss Max(dB): 0.3. Isolation Min(dB): 23. VSWR Max: 1.2. Power: 500W/250W. Connector Type: N. Temperature: 0 ~ +70 oC. Dimension: 80*140*18mm. Certification: ISO9001,ISO14001,RoHS. Warranty: 1 year. Applications: Radar System. Telecom Infrastructure. Microwave Radio Systems. Communication Systems. Wireless Radio Systems. R &D labs. Public Address System Radio Transmitter. Biomedical... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Vimfun Diamond Wire Saw
Multi Wire Saw for Graphite Cutting SVM 60-60 In graphite, green ceramic, and brittle non-metallic material processing, batch slicing efficiency directly affects production cost. When multiple identical plates are required, sequential single-wire cutting increases handling time and introduces cumulative dimensional variation. For applications where 3 -10 mm thickness plates are repeatedly required, cycle time becomes a limiting factor. Process Challenge. Typical challenges in batch slicing include: * Maintaining consistent thickness across... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Renishaw
XM-60 multi-axis calibrator The XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture. For users of volumetric compensation XM-60 provides a quick and accurate method of data population. All measurements are made optically allowing use in any orientation. Key features and benefits: Quick - linear, pitch, yaw, roll, horizontal... (read more)Browse Machine Alignment Equipment Datasheets for Renishaw -
High Performance Alloys, Inc.
Anti-Galling NITRONIC® 60 (S21800) Nitronic (R) 60 - Gall-Tough (R) Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel. New Level 6 High Strength option!. Level 6 is noted by its minimum ultimate tensile strength of 230 Ksi. By cold working our materials, we retain better elongation values through grain structure improvements that reduce the brittleness often associated with high strength materials. While our level 6 is primarily offered for alloys N50 and N60, we also cold... (read more) -
Tecmark Corporation
SPECIAL PURPOSE 60 Amp SPGFCI Special Purpose Ground Fault Circuit Interrupter (SPGFCI) Product Features. 480 VAC - single, and 3 O Delta. 30 Amp and 60 Amp options available (10awg or 6awg). NEMA 4X wet location rated. Enclosure withstands Chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Flying leads for electrical circuit splicing. 20mA trip level with grounding assurance lanyard. Triple indication lights displaying power, contact... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
-
Interim Report on a Study to Determine Lap Splice Requirements for Reinforced Masonry
For the case of Grade 60 (413 MPa) rebar , fully stressed to its allowable limit of 24,000 psi (165 MPa), the lap splice length specified by equation (2) becomes .
-
Interim structural evaluation of MCO cask
However, the rebar material i s not specified i n the vendor's documentation (TN 1995 and 1996). which correspond t o the A615, Grade 60 steel, a commonly used rebar material (ASTM 1993).
-
Hollow Threaded Rebar for Cross Hole Sonic Logging Access Tubes Combined with Longitudinal Concrete Reinforcing in Drilled Shafts
… Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement and ASTM A706 / A706M – 09b Standard Specification for Low-Alloy Steel … … the CSL/ Hollow Threaded Rebar complies with the requirements of ASTM A615 Grade 60 (420 MPa) and Grade …
-
http://usitc.gov/publications/701_731/pub4052.pdf
--ASTM A615, #6, grade 60 stock rebar , straight or coiled … 6 Four U.S. producers reported prices for both inside and outside the specified region and four …
-
Design Guide for Bridges for Service Life
For example, grade 60 rebar has a minimum yield strength of 60 ksi. Carbon steel are covered by ASTM specifications : ASTM A615/A615M: Deformed and plain carbon-steel bars .
-
Composites for Construction: Structural Design with FRP Materials Complete Document
The reinforcement ratio, ƒ,ts, is computed over the gross concrete area, and Es is the modulus of grade 60 steel rebar . … FRP rebar manufacturers’4 Web sites and request or download copies of their FRP rebar property specification sheets.
-
Handbook for Blast Resistant Design of Buildings Complete Document
For ASTM A615 Grade 60 and A706 rebar , the UFC recommends R y equal to 1.1, which results in an expected yield stress of 66 ksi (455 MPa). … the dynamic ultimate stress for rebar is taken as the product of the specified minimum tensile strength …
-
Blast-Resistant Highway Bridges: Design and Detailing Guidelines
… with a maximum aggregate size of 3 ⁄8 in. (to accommodate the small rebar spacing) was selected … Also, standard deformed, uncoated, Grade 60 reinforcing bars were specified for all reinforcement except the continuous spirals that allow the use of a smooth bar (accord- ing to the AASHTO LRFD).
-
DESIGN GUIDELINES FOR THE CONTROL OF BLOWING AND DRIFTING SNOW
Reinforcing steel ( rebar ) used for anchors should be size No. 6 (20-mm or 3/4-in. diameter) Grade 60 , that meets the requirements of ASTM A615. … all materials should be the manufacturer's certification that the requirements of the appropriate specifications have been met.
-
http://usitc.gov/secretary/fed_reg_notices/service_lists/documents/producers.pdf
… products to (1) customers inside the specified region and (2) customers outside the specified region during 2001 … Product 1.–Straight ASTM A615, No. 3, grade 60 rebar .
Indicates content that may require registration and/or purchase.