-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 3/4 INCH NOMINAL DIAMETER UNF-2A THREAD SERIES 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 5 PIECES PER BUNDLE MATERIAL GRADE B7 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN
- Length: 36 inch
- Inch: 3/4"
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Length up to 40FT, RH/RH or RH/LH, Anchor Rod, Anchor Bolt, Tie-Back Rod, Pre-Stressed Rod, Double End Rod Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” through 6” Nominal Diameter, Max
- Length: 480 inch
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
-
Supplier: Plansee SE
Description: carborundum wheel 37C 36I AJ8 Speed: 20m/s, copious cooling liquid. Turning and milling Carbide tipped tool. Grade Iso K05 to K20 Grinding tapper 0° to 15°, rake angle 5° Feed: from 0.1 to 0.4 mm/rev. Cutting speed from 75 to 120 m/min Drilling High speed drill, high Co content Tapping
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: CSA Group
Description: strain link; C83.75 for thimble guy rod. Notes: 1) Table 5 provides a numerical listing of the Item Standards and Table 6 provides a listing of Item Standards by subject. 2) Annexes A and B provide information on sampling and inspection of line hardware. Annexes A and B are included to
Find Suppliers by Category Top
More Information Top
-
Bridges for Service Life Beyond 100 Years: Innovative Systems, Subsystems, and Components
Grade 75 threaded rods are used every 8 ft to connect each pair of adjacent boxes at the top and bottom flanges.
-
Design Guide for Bridges for Service Life
Grade 75 threaded rods are used every eight feet to connect each pair of adjacent boxes at the top and .
-
The new reinforcing system; pressure members with high strength reinforcing steel SAS 670/800
… of threaded rib steel S 670 with fyk = 670 N/mm2 and fuk = 800 N/mm2-use of rod diameters up to 75 mms, dimensioning model, for cooperation of high strength threaded rib steel and normal concrete in reinforcing degrees bis 10 %-Durchleitung …
Indicates content that may require registration and/or purchase.