-
Supplier: Bobcat Company
Description: The robust Bobcat® rebar bender attachment is a fast, easy and convenient way to bend rebar on site. It’s ideal for road repair and maintenance, structural building projects, concrete work, military facilities and concrete/asphalt plants. The rebar bender eliminates the need for
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Bobcat Company
Description: Bobcat Company, a leader in compact equipment attachments, has added more versatility to their attachment lineup with the rebar bender attachment. Mounted on the left Bob-Tach® mount, the rebar bender comes with five mandrels that provide the ability to bend rebar into a variety
-
Supplier: Breaker Technology, Inc.
Description: The SH Series provides a powerful, efficient means to cut steel and rebar making it useful for scrap yards and demolition sites. Constructed of high grade steel components for long life and reliability, the SH Series also features a full 360° hydraulic rotation with double low bearings
-
-
Supplier: Breaker Technology, Inc.
Description: Engineered for exceptional fragmentation, the MCP Series is the perfect tool for secondary demolition and recycling of concrete. High grade steel with special seals keep dust and other debris from pins, ensuring long life and low maintenance. A high performance cylinder reduces the time
-
Supplier: Gelest, Inc.
Description: to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to
- Flash Point: 46.4 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to
- Flash Point: 46.4 F
- Purity: 99 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface
- Boiling Point: 151.52 F
- Flash Point: 5 F
- Viscosity: 0.46 cps
- Purity: 99 %
-
Supplier: Gelest, Inc.
Description: silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
- Boiling Point: 151.52 F
- Flash Point: 5 F
- Viscosity: 0.46 cps
- Purity: 98 %
Find Suppliers by Category Top
More Information Top
-
Cracks -- where'm I going wrong?
If its mild steel ( A36 ) and soft grade rebar you should not need pre-heat unless it's over 1" thick and temps are over 50 degrees (F).
-
in need of metal supply house in FL
3/16" to 8" thick to 120" x 480" grades · A36 , A572 GR 50 and GR 65 · A516 GR 70 · A612 · A588 GR B (Corten) · AR220/235 · AR360/400 · A514 GRB · API 2H GR50 · ABS GRA .... Flats to 1" x 12" · Rounds to 6" · Squares to 3" · Rebar #3-#10 .
-
Design, Construction and Performance of a Deep Circular Diaphragm Hall
The 50m long ASTM A36 interlock beams. .... The 38m long steel ASTM Grade 60 rebar cages, were fabricated in two sections on site.
-
Safety Basis for 1 time transport of 2 concrete boxes containing Ion Exchange Columns
All rebar is ASTM-A-615 grade 60. .... The lifting hook is made from 1.9cm (0.75-in.) round bar ASTM- A36 .
-
CONDITION EVALUATION OF CONCRETE BRIDGES RELATIVE TO REINFORCEMENT CORROSION. VOLUME 2: METHOD FOR MEASURING THE CORROSION RATE OF REINFORCING STEEL
…5 x 5.0 x 2.5 cm) were made using an ASTM A36 steel coupon with .... For the mortar mixture, standard graded sand (ASTM C778), portland cement, and distilled water were used. .... 5 in. (30 x 15 x 9 cm) were made using no. 4 rebar (0.5 in…
-
Ss400 Exporters, Ss400 Selling Leads (Page 2)
[ Related Keywords : Sell SD400 rebars , KS D3504 2009, Hebei Jingye Steel, SD500 BAR ]. .... Grade : q195, A36 S23jr St37-2 SS400 Q235 Q195 Standard: AISI, ASTM, BS, DIN, GB, JIS, JIS GB ASTM EN DIN Thickness:...
-
FAST FLUX TEST FACILITY (FFTF) FINAL SAFETY ANALYSIS REPORT AMENDMENT 83
The rebar and steelshielding provide tensile strength during beam bending due to the drop events,aswell as .... Grade 60 (ASTM 1989).and the anchorstuds conform to ASTM A108 (ASTM 1989). .... The shield plates conform to ASTM A36 (ASTM 1989).
-
Handbook for Blast Resistant Design of Buildings Complete Document
Only those grades of steel, concrete and rebar materials, and components used in the construction of typical buildings are discussed. .... ASTM specifications for structural steels (e.g., A36 , A500, A572, A913, and A992) specify minimum values for…
-
Carbon Steel Bar Exporters, Carbon Steel Bar Selling Leads
Steel Grade : HRB400/ ASTM A615 gr40/60/... .... [ Related Keywords : low carbon steel rebar , building material rebar, reinforced deformed steel bar, ASTMA615 deformed steel bar ]. .... Sell high quality a36 q235 slit mild carbon hot rolled steel flat bar .
-
Factors affecting the seismic behavior of segmental precast bridge columns
…of 27 – 12.7 mm [0.5 in] diameter ASTM A779 [16] Grade 270 (1860 MPa … pier utilized a 6.0 mm [0.24 in] thick, ASTM A569 [17], A36 steel jacket to … e., the three non-jacketed segments) had 8 #4 (Gr. 60) as longitudinal rebar spaced evenly around…
Indicates content that may require registration and/or purchase.