Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These radar
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: FineTek
Description: The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes
- Measuring Range: 1,176 inch
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders)
- Device Classification: Sensor System
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: FineTek
Description: grain in storage. The EST 110 grain temperature monitoring sensor cable provides temperature sensing at up to 30 points along the length of its cable, with a maximum cable length of 98.4ft (30m). The EST120 sensor cable allows for grain temperature monitoring and
- Local Interface: Computer Interface
- Interface: Serial Interface
-
Supplier: BinMaster, Inc.
Description: The CNCR-390 is a compact, non-contact 80 GHz radar level sensor that measures bulk solids and liquids in bins, silos, tanks, and containers from distances up to 98 feet. Sensors are low maintenance, powered by a Lithium battery. Thanks to a wireless design, top-mounted
- Measuring Range: 1,176 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: BinMaster, Inc.
Description: The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod that resists buildup and requires minimal maintenance. The VR-90 is appropriate for a wide variety of
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 482 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 253 volts
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level monitoring from
- Probe Configuration: Flexible Probe
-
Supplier: BinMaster, Inc.
Description: be used to start or stop a process or alert to a high, medium, or low-level. What to use the BM-25 for: Point level detection in bins and silos Eliminate overflow or maintain a certain level of material Detect plugging of chutes or conveyors Monitoring levels of
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: BinMaster, Inc.
Description: The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to
- Measuring Range: 2,160 inch
- Material Temperature Range: 185 F
- Features: Analog Voltage, Can handle liquids with suspended solids (slurries), Top mount
- User Interface: Computer Controllable
Find Suppliers by Category Top
Featured Products Top
-
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics Tall, narrow silos for single-point level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The integration of radar level sensors and bulk material software enabled the company to optimize storage capacity and minimize waste effectively. Once the company installed radar sensors atop silos and tanks, bulk material measurement flowed to their BinCloud software. “We (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, especially in dusty conditions typical at many bulk solids processing plants. Early versions of radar-level sensors performed erratically and unreliably in silos with high amounts of dust. They were not powerful enough to transmit through the dense suspended particulate. Many radars (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Revolutionize your operations with advanced bin management software and bulk material handling solutions. Measure silo volumes, monitor grain bins remotely, and stay informed with real-time inventory data. Data accuracy for liquids or solids is (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Using 3D Level Sensors to Address the Toughest Grain Storage Challenges
For almost a decade, 3D level sensors have been providing highly-accurate level and volume measurement in bins, tanks, and silos. 3D scanners keep pushing the boundaries - and addressing the concerns of increasingly complex grain storage operations. This article shares a few of the newest
-
Level Indicators that Connect to the Cloud
BinMaster has put forward for industry consideration a range of four sensors that can provide cloud-based connections in accurately mapping and measuring silo and bin content. It says its level sensors play a leading role in utilising cloud technology developments for a range of industries
More Information Top
-
CR4 - Thread: Measuring Powder Levels
http://sensors-transducers.globalspec.com/Industrial-Directory/ grain _ silo _ level _ sensor .
-
A Novel Level Measurement Technique Using Three Capacitive Sensors for Liquids
These sensors are unable to measure the current level of grain in the silo at a given time.
-
Radar sensors for level measurement in mills, compared with test setups.
… weighing equipment, capacitance, microwave and ultrasound techniques); development of radar sensors with optimized antennae systems and specific software for measurement of levels of particulate goods; and application of radar sensors in the milling industry (measurement of silo grain , flour and bran levels ).
-
Carbon Dioxide (CO2 ) Sensors for the Agri-food Industry—A Review
Detection and measurement of extreme levels of CO2 atmospheres by suitable sensors can protect the safety and health of farmers in agricultural-confined spaces such as manure storage facilities and grain silos (USDA 1996).
-
BinMaster Reveals MultiBob Bin Inventory Management Sensor System
A division of Garner Industries, BinMaster, an ISO 9001:2008 certified company headquartered in Lincoln, Nebraska that manufactures sensor devices essential in the measurement of powdered and bulk material used in food processing, feed & grain , pulp & paper, plastics, concrete and … BinMaster’s new inventory management system has been designed to provide an average bin level from the measurements taken by 32 SmartBob TS-1 or SmartBob2 sensors placed atop a single tank, bin, flat storage warehouse or silo containing granulars, powders or solid …
-
http://www.old.international-agrophysics.org/artykuly/international_agrophysics/IntAgr_2006_20_4_301.pdf
The system was specially designed for operation with low level of signals in strain gauge circuits and provided with the following functions: – running measurements – with displayed values for all sensors (without registration), – on-line measurement (with computer registration) and … Using the above mentioned wireless technique the monitoring of reinforced concrete grouped silo , consisting of a battery of 2 x 2 cylindrical silos in the grain Elevator in Bialystok (Poland), was conducted during a long winter period.
-
Equipment Round Up August 2008: Flow and Level Measurement
The new line of level measurement products includes sensors for liquids and bulk solids, switches and level indicators. The products are engineered for a variety of process industries from food and chemicals to grain silos , machine oil reservoirs and high-accuracy level monitoring.
-
ISA MOM CHRNCLS - The MOM Chronicles: ISA-95 Best Practices Book 3.0
The MOM business logic layer is required to automatically decide which bin or silo the remaining material … Example 2.2: After receiving grain into a 100-ton bin, the bin “high” vol- ume level sensor senses that the bin is full and “100 tons” is reported back to the ERP system.
-
Abstracts of papers presented at the 4th international conference on stored-product protection
Also, wheat bins were equipped with a network of sensors for monitoring population increase of the granary … The lowest level of infestation to be detected is five larval instars or one adult per kg of grain in the two above cases. With the silo detection device, in a bin without sampling, the moni- toring of insect infestation is …
-
Design Considerations for the Construction and Operation of Grain Elevator Facilities.
Part II: Process Engineering Considerations
Common grain receiving truck probe (a), loadout sampler (b), with sample divider (c). Common sensors used for flow (a, b), silo level (c, d) and conveyor operation (e, f, g This figure is not available in html.
Indicates content that may require registration and/or purchase.