Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.7211395 W/m-K
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 µin/in-F
- Industry: Aerospace, Automotive, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Boyd
Description: are available in two principle formats: exfoliated flake natural graphite and pyrolytic graphite. Exfoliated flake natural graphite is mined as graphite ore, processed and calendared to varying thicknesses with a thermal conductivity performance range of 300 W/mK to 600
- Thickness / Wall Thickness: 0.0006692917 inch
- Thermal Conductivity: 300 to 1,500 W/m-K
- Material Type: Graphite
- Features: Other
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 500 to 1,000 cP
- Use Temperature: 527 F
- Thermal Conductivity: 0.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 111.11111111111111 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, OEM / Industrial, Semiconductors / IC Packaging
- Features: Ceramic / Glass, Composites, Dissimilar Substrates, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrical Power / HV, Electronics, Marine, Metal, Non-corrosive Cure, Other, Plastic, Porous Surfaces, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Tooling / Mold
- Type: Electrically Conductive
-
Supplier: Master Bond, Inc.
Description: EP4G-80 is a one component, low viscosity, graphite filled epoxy that meets NASA low outgassing requirements.
- Viscosity: 4,000 to 10,000 cP
- Use Temperature: -58 to 347 F
- Thermal Conductivity: 1.44 to 1.73 W/m-K
- Coeff. of Thermal Expansion (CTE): 25 to 27.77777777777778 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond EP4G-80Med is a one part epoxy designed for use in the assembly of medical devices. This system is formulated with a non-metallic, graphite filler, which leads to good thermal and electrical conductivity.
- Viscosity: 4,000 to 10,000 cP
- Use Temperature: -58 to 347 F
- Thermal Conductivity: 1.44 to 1.73 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 11.11111111111111 µin/in-F
-
Supplier: RS Components, Ltd.
Description: Graphite sheet, 225mm 17um, adhesive
- Features: Specialty / Other
- Type: Thermally Conductive
-
Supplier: Win Source Electronics
Description: Graphite Resin Shape: Square Adhesive: Adhesive - Both Sides Thermal Resistivity: 1.93°C/W Thermal Conductivity: 13W/m-K ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Shelf Life Start: Date of Manufacture Shelf Life: 12 Months HTSUS: 3801.10.5000
- Thermal Conductivity: 13 W/m-K
- Type: Thermally Conductive
-
Supplier: Aremco Products, Inc.
Description: Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high
- Viscosity: 49,000 cP
- Use Temperature: 2,500 F
- Features: Ceramic / Glass, Dissimilar Substrates, Electrical Insulation / Dielectric, Electronics, Metal, Textiles / Fabrics, Thermal / Heat Conductive
- Type: Electrically Conductive
-
Supplier: Aremco Products, Inc.
Description: Aremco’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high
- Use Temperature: 2,500 F
- Dielectric Strength: 244.99999999999991 kV/in
- Features: Ceramic / Glass, Dissimilar Substrates, Electrical Insulation / Dielectric, Electronics, Liquid, Metal, Textiles / Fabrics, Thermal / Heat Conductive
- Type: Electrically Conductive
-
Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we
- Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /
-
Supplier: Entech Electronics Inc.
Description: for higher usage applications · Full range of finishes including embossing, debossing, selective texturing and raised graphics · Flat Key, tactile and polydome · Embedded display LED's and backlighting · UV cured ink technology, conductive silver, graphite inks and dielectric
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Outdoor Environment, Southwest US Only, United States Only, Washdown Capable
- Industries: Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Retail, Security & Identification
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Metalor Technologies USA Corporation
Description: are highly de-agglomerated and easily dispersed. We extend this powder expertise to the fabrication of silver flakes which are manufactured using highly efficient, automated milling techniques. The excellence of the range of flakes is widely acknowledged by formulators of conductive
- Type: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
Find Suppliers by Category Top
Featured Products Top
-
. Filled PTFE Compounds: Compounded with pigments and fillers like glass, graphite and metal powders for enhanced wear, creep resistance and thermal/electrical performance. Adhesive Grades: Fluorinated adhesive resin compounds made with Fluon (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Silver Filled, Electrically Conductive Adhesives
as well. Graphite is sometimes needed as a conductor because of magnetic considerations. But it isn't nearly as conductive as silver although it retains its limited conductivity rather well. Finally, there is gold. On the positive side, it is highly conductive and doesn't oxidize, but the cost makes
More Information Top
-
Effects of Strontium on the Physicochemical Characteristics of Hydroxyapatite
Hereto, mineral samples were positioned onto double sided conducting graphite adhesive tape (SPI supplies division of Structure Probe Inc., West Chester, PA, USA) mounted on a polycarbonate support and inserted into the electron microscope.
-
Micromorphological and chemical elucidation of the degradation mechanisms of birch bark archaeological artefacts
Samples were manu- ally cut with a razor blade, and sections were mounted with conductive graphite adhesive (Leit-C after Göcke, Plano, Wetzlar, Germany) on an aluminium specimen stub.
-
Dichotomy in the Lithiation Pathway of Ellipsoidal and Platelet LiFePO 4 Particles Revealed through Nanoscale Operando State‐of‐Charge Imaging
Graphite conductive adhesive (Electron Microscopy Sciences 112) was used to adhere the Si3N4 membrane and the working electrode to the PEEK housing and provide external electronic contact.
-
Methoxy and Methyl Group Rotation: Solid‐State NMR 1 H Spin‐Lattice Relaxation, Electronic Structure Calculations, X‐ray Diffractometry, and Scanning Electron ...
Loose crystalline materi- al, from the same samples used for the solid-state NMR 1 H spin–lat- tice relaxation experiments, was “sprinkled” on a graphite conduc- tive adhesive on a cantilevered platform with a 458 slant.
-
Comparative squamation of the lateral line canal pores in sharks
The dried samples were placed on aluminium SEM mounts using thick carbon, double-sided adhesive tape and then also glued to the mounts with graphite conductive adhesive 154 (Electron Microscopy Sciences; www.emsdiasum.com/microscopy/default.aspx).
-
3D microstructure construction and quantitative evaluation of sintered ZrO2 under different sintering conditions
Before the FIB cutting, the surrounding of the interest area from the sample was coated with a layer of conductive graphite adhesive (Electron Microscopy Science, Hatfield, PA).
-
Fast Ion Conducting Nanocrystalline Alkaline Earth Fluorides Simply Prepared by Mixing or Manual Shaking
Electrodes were applied by coating the pellets with an alcohol based graphite conductive adhesive (Alfa Aesar).
-
Anomalous electrical transport properties of PVA–Ag composite films below room temperature
The electrical conductiv- ity of the samples was measured by the standard four- probe method after good contact was ensured using highly conducting graphite adhesive (Electrodag 5513, Acheson, Williston, VT) and the fine copper wires as the connect- ing wires.
-
Single‐Crystal X‐Ray Diffraction, Isolated‐Molecule and Cluster Electronic Structure Calculations, and Scanning Electron Microscopy in an Organic solid: Models...
Loose crystalline material was “sprinkled” on graphite conductive adhe- sive on a cantilevered platform with a 458 slant which allowed for different views.
-
Electrical transport properties of the composite of multiwall carbon nanotube–polypyrrole–polyvinyl alcohol below room temperature
The electrical conductivity of the samples was measured by a standard four probe method af- ter good contact was ensured with highly conducting graphite adhesive (Electrodag 5513, Acheson, Williston, VT) and fine copper wires as the connecting wires.
Indicates content that may require registration and/or purchase.