Products/Services for Graphite Heat Spreader
-
Carbon Fiber and Carbon Fiber Cloth - (131 companies)Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal...TypeApplicationsStructural Features -
Thermal Compounds and Thermal Interface Materials - (241 companies)...on a substrate, either between components or within a finished product. Thermally conductive resins, tapes, adhesives, greases, and compounds are often used between a heat-generating electrical device and a heat sink to improve heat dissipation... -
Heat Exchangers - (1425 companies)Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order... -
Electrical and Electronic Resins - (520 companies)...and optoelectronic applications are also available. Flame retardant materials resist ignition or reduce the spread of flames when exposed to high temperatures. Flexible or dampening materials form layers that can bend without cracking or delaminating... -
Gaskets and Gasketing - (1426 companies)...are applied to one mating surface as a liquid sealant before assembly. After the mating parts are assembled, the gasket spreads and cures between the two surfaces, filling all gaps and surface irregularities. Materials. Common materials... -
Carbon, Graphite, and Diamond Materials - (211 companies)Polycrystalline diamond (PCD) materials are made by consolidating or sintering fine diamond particles together using heat and pressure. PCD can also be manufactured through a CVD process. Specialized and proprietary graphite and diamond-like materials...
-
Heat Pipes - (67 companies)Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power. Heat pipes are made out of aluminum or copper and are lined with a wicking material such as a ceramic...
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
-
Heat Sinks - (459 companies)Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel. Heat sinks are thermally...
Product News
-
Dongguan Sheen Electronic Technology Co., Ltd.
Graphite Sheet for Heat in Portable Electronics Graphite sheet is a practical thermal management material for compact electronics that generate concentrated heat in limited space. Its layered structure provides excellent in-plane heat spreading, helping move heat away from hot spots and improve overall device temperature control. SHEEN SR Series graphite sheets offer thermal conductivity from 5 to 30 W/m .K, with ultra-thin thickness options from 0.05 mm to 0.4 mm. This makes them a strong fit for slim devices where space, weight... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Golden Collar Technology Co., Ltd .
Graphite PTFE gasket performance. * Suitable for high-pressure and high-temperature environments. * Long service life with minimal maintenance. Applications. * Pipe flange sealing. * Pumps and valves. * Heat exchangers. * Chemical equipment. * Industrial sealing systems. * OEM machinery and custom assemblies. We provide custom CNC machined graphite PTFE gaskets in various sizes, shapes, and specifications based on drawings or samples. OEM and bulk orders are welcome. Contact us for customized sealing solutions... (read more)Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Master Bond, Inc.
Graphite Filled Epoxy Master Bond EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80 C for 4 hours. This graphite filled compound is not premixed and frozen and has an unlimited working life at room temperature. It offers electrical conductivity with a volume resistivity of 5-15 ohm-cm and a thermal conductivity of 2.88-3.46 W/(m *K) at room temperature. It is a non-metallic system designed for heat sensitive electronic applications where high levels... (read more)Browse Conductive Compounds Datasheets for Master Bond, Inc. -
Certex UK
Modulift - Modular Spreader Beam The Modular Spreader Beams are designed for versatile and efficient load distribution in lifting operations. Featuring an adjustable design, these beams can be configured to suit various lifting requirements, ensuring optimal safety and reliability. Their robust construction provides durability and strength, making them ideal for use in multiple industries, including construction and manufacturing. The modular design allows for easy assembly and customisation, meeting high quality... (read more)Browse Lifting and Rigging Attachments Datasheets for Certex UK -
Vimfun Diamond Wire Saw
Custom Ultra-Huge Diamond Wire Saw for Graphite . Applications. Graphite products for the semiconductor and solar industries: boats, electrodes, molds, furnace components, crucibles, and battery anodes. Porous metal for the energy storage industry. Carbon-carbon composites for aerospace and automotive, cut without delamination. Green body ceramic. Ultra-big-size components such as crucibles, heat exchangers, and thermal shields for high-temperature furnaces. Manufacturing Capability. Vimfun Diamond Wire Saw is developed by Shine Smart Equipment Co... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Arjay Engineering
Discover leaks before contamination spreads Minimize damage and reduce costs with Arjay's leak detection system. 24/7 monitoring, rapid detection, high sensitivity, alarm notification. Manual. Drawing. Brochures. Sample Specifications. 2852-LPS Area Leak Alarm. The 2852-LPS Area Leak Alarm provides reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
Interquip Electronics Co., Ltd.
Spread Spectrum Crystal Oscillators to reduce EMI The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Vimfun Diamond Wire Saw
Diamond Wire Saw for Semiconductor Graphite Cut Diamond Wire Saw for Semiconductor Graphite Cut. High-purity graphite is widely used in semiconductor manufacturing for heaters, susceptors, boats, and structural components. In practical machining, engineers often face issues such as edge chipping, internal cracking, high material loss, and inconsistent surface quality when using conventional band saws, circular saws, or reciprocating wire saws. This diamond wire saw is designed specifically for semiconductor graphite cutting, using an endless... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Intelligent Graphite Wire Saw SVI 80-80 The SVI 80-80 Graphite Wire Saw is an advanced diamond wire cutting system designed for graphite slicing, complex profile cutting, and high-precision material processing. Utilizing a closed-loop diamond wire cutting structure, the machine delivers fast cutting speed, smooth surface quality, minimal dust generation, and excellent cutting accuracy. Equipped with two independent cutting systems, the SVI 80-80 supports both automatic slicing operations and CNC contour/profile cutting, allowing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Vimfun Diamond Wire Saw
Ultra-Large Diamond Wire Saw for Graphite Large Cutting Capacity: Supports workpieces up to 2500 x 800 x 800 mm, suitable for oversized graphite components and thermal field materials. Dual Cutting Systems: Equipped with CNC profile cutting and PLC slicing programs, enabling flexible switching between contour machining and batch slicing. High-Speed Precision Cutting: Diamond wire speed up to 38 m/s, with minimum feed increment 0.01 mm and repeat positioning accuracy +-0.03 mm, ensuring high precision. Material Efficiency & Surface... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research
Aavid, Thermal Division of Boyd Corporation developed a combined solution using copper-water mini-heat pipe and kCore encapsulated graphite heat spreader for direct thermal management of high performance ASIC (Flip-Chip and Microprocessors) and have successfully achieved qualification for space...
Precision die-cutting and components made from eGRAF SPREADERSHIELD flexible graphite. Thin, lightweight heat spreading for smaller, lighter, safer electric vehicle batteries. Let's chat with Neograf Solutions about this unique thermal management solution....