-
Supplier: Rotolok Valves, Inc.
Description: flanges. The flexibility of our design, also allows heavier duty applications to suit your needs. Gravity Feed Diverter Valves are used in the bulk handling field to re-route powders, pellets or granular materials from one discharge point to a choice of others. Being of
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Bolt Flange
-
Supplier: Taylor Products / Smoot
Description: The Gravity Diverter Valve is designed to divert material to one of two destinations while in a gravity fall. The valve has a rectangular fabricated design and is rated for only 20-inch WC differential pressure.
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: FLSmidth
Description: General The diverter gate offers high operating efficiency and long life. Body, end plates, and gate are rugged castings, fully ribbed to ensure dimensional stability. The body and diverter gate are machined to close tolerances to prevent leakage and ensure smooth operation. Bearings
- Features: Diverter Valves
-
-
Supplier: DMN, Incorporated
Description: The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and easy access to all product-contact surfaces. Material flow through the
- Valve Size: 5.905515 to 11.81103 inch
- Media Temperature: 14 to 176 F
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: ACS Valves
Description: Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to 12".
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Fortress Technology, Inc.
Description: Phantom Gravity Metal Detectors are designed to inspect a wide range of products for free-falling applications. Systems are available with a selection of pipe sizes, and its Diverter Valve reject system easily moves contaminated products into a reject tank.
- Detector Type: In-Line / Conveyed Media
- Features: Other
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Reznor
Description: Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue losses
- AC Voltage Required: 115 to 230 volts
- kWatts: 41 kW
- Height: 35 inch
- Width: 17 inch
-
Supplier: Filtertech, Inc.
Description: In a variety of industrial processes, there are extremely fine particles generated that may affect tooling wear and product quality. These particles are often difficult to remove through gravity or vacuum filtration due to the dense filter media required to remove the particulate. The
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
Find Suppliers by Category Top
More Information Top
-
10.29.07 -- Chemical Processing Industry Information Now More Accessible
Bulk Bag Unloader With Gravity Diverter Valve To Discharge Entire Contents Bags .
-
Thorium utilization program progress report for January 1, 1974--June 30, 1975. [Reprocessing; refabrication; recycle fuel irradiations]
gravity flow diverter valves .
-
Aqueous Pretreatment of Plant Biomass for Biological and Chemical Conversion to Fuels and Chemicals
Pretreated slurry, typically at a solids loading between 20% and 40% total solids, is continuously removed from the bottom of the flash vessel via a live-bottom screw discharger, where it passes via gravity through a diverter valve arrangement into collection drums…
-
An evaluation of the Weldon Spring Feed Preparation and Sampling Plant
The bucket elevator lifts the material to the top of the plant where it discharges by gravity through a diverter valve to either the transfer hopper packaging station or drum packaging station fill hoppers.
-
Oilings the wheels of automation
From each hopper, a 9m long flexible screw conveyor elevates the ingredient for gravity feeding through two Y- diverter valves .
-
SEWAGE MANAGEMENT PROGRAMS FOR DECENTRALIZED WASTEWATER TREATMENT SYSTEMS
A conventional gravity flow system with an adsorption bed diverter valve may be classified as “Passive” system, provided the system owner can be responsible to turn the valve annually.
-
Vortex Valves Inaugural Appearance At POWER-GEN 2011
For more than 30 years, Vortex Valves has provided quality Slide Gates, Diverters , and Iris Valves designed specifically for handling dry bulk solids in gravity , vacuum, dilute, or dense phase applications.
-
Vortex® Valves International Opens Office In Switzerland
For more than 30 years, Vortex Valves has provided quality Slide Gates, Diverters , and Iris Valves designed specifically for handling dry bulk solids in gravity , vacuum, dilute, or dense phase applications.
-
Vortex® Adds To Mobile Display Unit Fleet
For more than 30 years, Vortex Valves has provided quality Slide Gates, Diverters , and Iris Valves designed specifically for handling dry bulk solids in gravity , vacuum, dilute, or dense phase applications.
-
Vortex Valves Inaugural Appearance At POWER-GEN 2011
For more than 30 years, Vortex Valves has provided quality Slide Gates, Diverters , and Iris Valves designed specifically for handling dry bulk solids in gravity , vacuum, dilute, or dense phase applications.
Indicates content that may require registration and/or purchase.