-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES
- Air Supply Pressure: 87.02 psi
- Air Flow / Gas Consumption: 20.4 to 23.3 SCFM
- Automation / Control: None - Manual
- Features: Gravity Feed
-
Supplier: Sames North American Corporation
Description: Reduced trigger effort due to its in-line air valve. One of the lightest manual spray guns in its category & perfectly balanced: reducing repetitive strain injuries (RSI) Large range of projectors (aircap + nozzle + needle) & stainless steel fluid passages (compatible with
- Air Supply Pressure: 43.51 psi
- Air Flow / Gas Consumption: 3.12 to 5.29 SCFM
- Automation / Control: None - Manual
- Features: Gravity Feed
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld general-purpose, gravity-feed HVLP spray gun (DH580000AV) designed to spray all light- to medium-viscosity materials, including primers, enamels, lacquers, basecoat/clear coat systems and polyurethane/urethan ee top coats. Controls to adjust fluid
- Air Supply Pressure: 40 psi
- Automation / Control: None - Manual
- Features: Gravity Feed
- Mounting: Handheld
-
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld HLVP gravity feed spray gun (DH790000AV) is designed to provide optimal atomization and particle size, helping to ensure consistently high-quality finishes on automotive and carpentry projects. The 600 mL acetal cup allows viewing of the fluid level
- Air Supply Pressure: 40 psi
- Automation / Control: None - Manual
- Features: Gravity Feed
- Mounting: Handheld
-
Supplier: Sames North American Corporation
Description: Reduced trigger effort due to its in-line air valve One of the lightest manual spray guns in its category & perfectly balanced: reducing repetitive strain injuries (RSI) Large range of projectors (aircap + nozzle + needle) & stainless steel fluid passages (compatible with a
- Air / Supply Pressure: 29.01 psi
- Automation / Control: None - Manual
- Coating Applicator Type: Atomization (Wet Spray)
- Features: Gravity Feed
-
Supplier: Sames North American Corporation
Description: FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or can be purchased in a kit format which is compatible for use in the industrial marketplace.
- Air / Supply Pressure: 87 psi
- Automation / Control: None - Manual
- Coating Applicator Type: Atomization (Wet Spray)
- Features: Gravity Feed
-
Supplier: Carlisle
Description: Name: SV100 Gravity Feed Part Number: 7042-6931-4 Gun Category: Spray Vantage Pro Series Gun Type: Manual Cup: One (1) Liter Aluminum Gravity Cup Fluid Passages: Aluminum Max. Pressure: 175psi/12bar (Max air
- Air / Supply Pressure: 175 psi
- Automation / Control: None - Manual
- Coating Applicator Type: Atomization (Wet Spray)
- Features: Gravity Feed
-
Supplier: Carlisle
Description: Great For Every Project - Starter Kit Contains Everything You Need Two HVLP gravity guns 1.0, 1.3 & 1.8 mm fluid nozzle/needles Combo Set also includes: Wrench Cleaning brush set Air adjusting valve w/gauge Fluid filter Molded case to transport & store components No spare parts
- Automation / Control: None - Manual
- Coating Applicator Type: Atomization (Wet Spray)
- Features: Gravity Feed
- Gun / Applicator Mounting: Handheld
-
Supplier: Carlisle
Description: Name: Model 95G Part Number: 6119 Gun Category: Conventional Gun Type: Gravity Feed Fluid Passages: Stainless Steel Air Inlet: 1/4 NPS (m) Construction: Drop-Forged Aluminum Cups: 1 Liter Aluminum Gravity Cup (54-4720) Colors: Black
- Automation / Control: None - Manual
- Coating Applicator Type: Atomization (Wet Spray)
- Features: Gravity Feed
- Gun / Applicator Mounting: Handheld
-
Supplier: Carlisle
Description: The M1-G HVLP gravity feed spray gun not only complies with all air quality regulations, but also will atomize and spray as quickly as a conventional air spray gun. An innovative low volume air nozzle designed specifically for automotive OEM and
- Automation / Control: None - Manual
- Coating Applicator Type: Atomization (Wet Spray)
- Features: Gravity Feed
- Gun / Applicator Mounting: Handheld
Find Suppliers by Category Top
More Information Top
-
Low Heat Rejection Engines - Review
3 Composition of Powders 2.3.2 SPRAYING AND COMPRESSION To spray the TBC slurry, a gravity fed paint spray gun is connected to an air compressor and used to spray … … fed into the spray gun from a top mounted paint hopper .
-
Journal of Jet Propulsion > Flame Spraying Spins Protective Coating for Missiles
… cooling air flow is not determined solely by the necessary cooling for the spray nozzle but must … The powder is fed by grav- ity and suction directly from a hopper mounted on the gun into a venturi which is connected to the passage carry- ing the combustible gas mixture.
-
ZCP2000ITSC1191
Particulate erosion testing on the HVOF sprayed Yttria Stabilised Zirconia coatings was carried out from room temperature up to 200°C using a high temperature gas gun erosion rig shown in photo 3. … material used in this study was 100-150um alumina grit, and the particle feed rates in the … The alumina erodent was gravity fed from a hopper into a controlled dry air stream.
-
An analysis of fabrication methods for embedding particles sensors into a composite structure
The process, here after referred to as the spray method, begins by applying the fast acting resin … Next a gravity feed pneumatic air gun loaded with iron particles is turned on and is allowed to reach a steady operating condition after a few seconds. The hopper to the air gun is also vibrated at a low frequency to insure a consistent …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,1). s(103329234,2,'headstone',n,2,0). s(103329234,3,'tombstone',n,1,0). s(103329388,1,'gravimeter',n,2,0). s(103329388,2,' gravity _meter',n,1,0 … … s(103330029,1,'grease- gun ',n,1,0 … … 1,0). s(103348857,1,'hair_space',n,1,0). s(103349005,1,'hair_ spray ',n,1 … … n,1,0). s(103389183,1,'highboy',n,1,0). s(103389183,2,'tallboy',n,1,0). s(103389323,1,'highchair',n,1,0). s(103389323,2,' feeding _chair',n,1,0 … … s(103404899,1,' hopper ',n,1,1 …
-
Thermal Spray Fundamentals
The quality of the powder feeder is as important as that of the spray gun . … carrier gas stream with a flow rate that must be controlled independently of the powder feed rate. – Gravity -feed hoppers (the oldest one): it consists of a simple container, usually with funnel-shaped bottoms, that allows powder to flow freely, assisted by gravity from the bottom of the funnel.
-
Encyclopedic Dictionary of Polymers
Flock Gum Special spray gun for applying flock finishes. Flood Feeding vt The usual way of feeding an extruder or screw-injection molder, in which the feed material flows from the feed hopper by gravity and completely fills the feed section of the screw.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103455488,2,'headstone%1:06:01::'). sk(103455488,3,'tombstone%1:06:00::'). sk(103455642,1,'gravimeter%1:06:01::'). sk(103455642,2,' gravity _meter%1:06:00::' … … sk(103456299,1,'grease- gun %1:06:00::' … … 00::'). sk(103476843,1,'hair_space%1:06:00::'). sk(103476991,1,'hair_ spray %1:06:00 … … 00::'). sk(103518445,1,'highchair%1:06:00::'). sk(103518445,2,' feeding _chair%1:06:00 … … 00::'). sk(103535186,2,'hop_field%1:06:00::'). sk(103535284,1,' hopper %1:06:00 …
-
ZCP1998ITSC0779
Vibrated type powder feeder has a screw with certain diameter (depending on the powder particle size) in the powder hopper and the powder climbs along the screw when vibrating, jumping out of the powder feeding exit. … unstable feeding could happen sometime, furthermore, the powders with different particke size and gravity can be separated … Gun , conventional flame spraying and plasma system, the pressure difference type powder feeder is researched.
-
ZASMHBA0003284
Powder feeders of this type are commercially available, for example, to supply plasma- spray guns . An alternative method of erodent feeding uses a rotating grooved disk at atmospheric pressure from which the … Suction created in the ejector causes the erodent particles to be drawn into a feed tube from a groove in a slowly rotating turntable, which is fed by gravity from a hopper .