-
Supplier: Bijur Delimon International
Description: Application These single-point lubricators maintain a constant, filled reservoir in oil-lubricated bearings. These units can also be used as an oil level indicator, reserve reservoir or for back-pressure relief on machine start-up. The G-5 model provides a low cost alternative to metal base
- Capacity: 0.03125 to 0.0625 gallons
- Application: Chain, Equipment / Machine tool, General Purpose
- Delivery: Full Flow
- Operation: Gravity
-
Supplier: Bijur Delimon International
Description: SAVER Gravity Oiler This single-point lubricator is ideal for those applications which require a constant “as needed” supply of oil. These units may also be used as an oil level indicator, reserve reservoir or for back-pressure relief on machine start-up.
- Capacity: 0.0390625 gallons
- Delivery: Full Flow
- Application: General Purpose
- Operation: Gravity
-
Supplier: Oil-Rite Corp.
Description: Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory for valve combinations not shown). The modular construction
- Features: Adjustable Volume
- Operation: Electrochemical, Gravity
- Feed Type: Multi-line
-
-
Supplier: Oil-Rite Corp.
Description: Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory
- Capacity: 0.0703125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Multiple Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Anywhere from 2 to 24 valves may be connected to one reservoir (please consult factory
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Bijur Delimon International
Description: Application Drip feed oilers are perhaps the most popular method of automatic oil lubrication. The lubricant feed rate can be set by the operator by merely turning the needle valve and viewing the drip rate in the flow sight. Oil flow can be stopped by shutting the valve. A
- Capacity: 0.03125 to 0.0625 gallons
- Application: Chain, Equipment / Machine tool, General Purpose
- Delivery: Full Flow
- Operation: Gravity
-
Supplier: Bijur Delimon International
Description: The G lubricator is a sealed piston pump that can be fed from an independent oil reservoir. In normal operation, oil is gravity-fed from reservoir to the pump. The unit may be operated by an eccentric cam or a reciprocating part of the machinery being lubricated. This model may be used
- Lubrication Flow Rate: 0.0317 to 0.16906666666666667 GPM
- Operating Pressure: 40 to 82 psi
- Features: Adjustable Volume
- Application: General Purpose
-
Supplier: Komline
Description: an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Model 4B Gravity Oilers The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler (read more)
Browse Liquid Flow Meters Datasheets for Kaydon Filtration Corporation -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
CR4 - Thread: Lubrication systems.
Please describe the operation and typical maintenance requirements of the following lubrication systems , Gravity feed ,Force feed and splash lubrication.
-
Design criteria for coolant backup three remaining smaller reactors
In order to enhance the reliability of the equipment and to provide for un- attended, continuous operation, a gravity - fed lubricating oil system shall be provided to each diesel unit with oil storage capacity for 21 days continuous service.
-
Oil whirl rotordynamic instability phenomenon-diagnosis and cure in large induction motor
In oil lubricated sleeve bearings oil may be supplied to the bearings by gravity feed , external lubrication system or oil rings.
-
Modular Design for Machine Tools > Design Guides, Practices, and Firsthand View of Engineering Developments—Sliding Joints
Walford and Stone measured the radial dynamic stiffness of the ball bearing of angular type while rotating and lubricating by the gravity feed system [ 27].
-
Universities of Leeds, Sheffield and York
http://eprints.whiterose.ac.uk/
A rotating shaft of 80 mm diameter was supported on four 6016 ball bearings lubricated via a total loss gravity feed system .
-
Oil Rite
Sight Feed Valves are suitable for pressure or for gravity lubricating systems , where small quantities of liquid are to be drop fed.
-
Oil Rite
Sight Feed Valves are suitable for pressure or for gravity lubricating systems , where small quantities of liquid are to be drop fed.
-
Concomitant evolution of wear and squeaking in dual‐severity, lubricated wear testing of ceramic‐on‐ceramic hip prostheses
During operation, the bearings were continuously lubricated with diluted bovine serum using a gravity - fed drip system , as detailed below.
-
Universities of Leeds, Sheffield and York
http://eprints.whiterose.ac.uk/
The bearing was lubricated with Shell T68 mineral oil via a total loss gravity feed system .
-
Performance, Emission and Combustion Characteristics of Jatropha Oil Blends in a Direct Injection CI Engine
This engine consists of gravity - fed fuelling system with efficient paper element filter, force-feed lubrication for main bearing, large-end bearings and camshaft bush, and run-through/ thermo-siphon cooling system.
Indicates content that may require registration and/or purchase.