-
Supplier: Feedall Automation
Description: designed specifically to automatically feed random loaded sliding, rolling headed or hanging parts with diameter ranges within a 2:1 ratio. Parts are elevated and gravity fed into chutes with various orienting devices designed to provide a continuous flow of product. These feeders may
-
Supplier: FLSmidth
Description: The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path for relief
-
Supplier: FLSmidth
Description: General The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path
- Valve Size: 3 to 5 inch
- Primary Material: Cast Iron
- Actuation: Electric
- Features: Other
-
-
Supplier: Seedburo Equipment Company
Description: The model GA Laboratory Gravity Separator is used for pneumatically and mechanically separating seed on the basis of different specific densities. Use this unit when the accuracy of an air screen cleaner is no longer sufficient to clean grains of approximately equal sizes. Wheat throughput is
-
Supplier: Seedburo Equipment Company
Description: The model GA Laboratory Gravity Separator is used for pneumatically and mechanically separating seed on the basis of different specific densities. Use this unit when the accuracy of an air screen cleaner is no longer sufficient to clean grains of approximately equal sizes. Wheat throughput is
-
Supplier: Dixon Automatic Tool, Inc.
Description: vibratory inline tracks or gravity incline tracks depending on the application.
- Bowl Diameter: 9 to 36 inch
- Configuration: Bowl Only, Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Vibratory Bowl Feeder
-
Supplier: Rotolok Valves, Inc.
Description: Rotor and Fitted with Standard I.E.C. Motor TEFC 3PH/50HZ Flange Mounted to Worm Box Valve Speed Sizes 150 & 200 - 22 RPM Sizes 250 & 300 - 25 RPM The general market place cover Cyclones, Bag Houses and Gravity Feed applications with pressures around +- 3 PSI.
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: DMN, Incorporated
Description: The GL rotary valves are specially designed for gravity feeding and pneumatically conveying of granular products. The configuration of the body and rotor has been developed specifically to minimise degradation whilst retaining the best possible pocket filling efficiency. The GL valves come in
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: Visumatic Industrial Products
Description: For horizontal applications, positively engages the screw in the nosepiece so operators can align screw and mating parts. Visumatic's comfortable Pistol Grip automatic screw feeder system makes difficult applications easy. Our custom integral grip puts the center of gravity in the palm
- Actuation: Button / Trigger
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Associated Pacific Machine Corp.
Description: Cutting force of 30 tons Urethane or nylon cutting belt system Clamping beam feeding system Outboard conveyor with gravity roller Photocell safety guard Suitable for multiple material rolls
- Capacity / Operating Force: 30 tons
- Stroke Speed: 2,362.204724409445 in/min
- Daylight / Open Height: 6.3 inch
- Sheet / Working Length (R to L): 19.7 inch
-
Supplier: Sesotec GmbH
Description: The metal separator PROTECTOR is installed directly over the feeder of an injection moulder, an extruder or a blow moulder. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants
- Application: Chemical / Material Processing, Plastic / Rubber
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
-
Supplier: Seedburo Equipment Company
Description: equipment includes fully adjustable funnel style bulk feed hopper, which holds 500cc. Three 600cc stainless steel beakers for collecting the separated fractions, two Syntron brand vibratory feeders, which actuate the bulk feeder and seed deck. Five (5) decks with aluminum frame and
-
Supplier: Seedburo Equipment Company
Description: equipment includes fully adjustable funnel style bulk feed hopper, which holds 500cc. Three 600cc stainless steel beakers for collecting the separated fractions, two Syntron brand vibratory feeders, which actuate the bulk feeder and seed deck. Five (5) decks with aluminum frame and
-
Supplier: Siemens Process Instrumentation
Description: filter bags. The SITRANS AS100 acoustic sensor allows an operator to take early preventive action to avoid costly damage. Common applications include pellets, powders and most bulk solids in pipes, chutes, vibratory feeders, pneumatic conveyors or aerated gravity flow systems.
- Meter Style: Sound Level Meter
-
Supplier: FEMC
Description: Designed for IQF (Individually Quick Frozen) products such as vegetables, fruits and meats, or dry products such as cereal, the FEMC Angular Dial Filler’s unique angled design minimizes product damage yet maintains positive weight control. This filler’s angled design uses the force of gravity
- Rate: 160 Pieces / Min
- Type: Automatic
- Features: Feeder Included, Other, Processor Interface, Stainless Steel Construction
- Machine Type: Filling / Packer Machines, Integration Services Needed
-
Supplier: BinMaster, Inc.
Description: material is introduced into the flow stream. It can help prevent potentially dangerous and expensive FSMA, USDA, or FDA compliance issues at facilities producing food for human or animal consumption. It is ideal for detecting flow conditions of solids and powders in gravity chutes,
- Control: Limit / Set Point Control
- Media: Solids / Powder
-
Supplier: Deca Vibrator
Description: applications, to assist in the flow and control of many materials. The following being some of the more common: Feeders: Natural Frequency Feeders. Particularly good for feeding light materials where large amplitudes are required. Tables: For packing industry, foundries for core
-
Supplier: Filtertech, Inc.
Description: designed for the flow rate to be treated. The PDC material is then added to the “turbid” water in the mixing tank by way of a precise volumetric solids feeder and is stored in a bulk solids hopper. The volumetric solids feeder utilizes a variable speed drive which can adjust the feed
-
Supplier: Riva Europe
Description: format within a 22 mm diameter. Can be used either with forced or gravity feeder. Pre-compression system. Independent weight and hardness adjustments. Mechanical relief in case of overcharge. Damped electronic clutch. Possible implementation for pressing cycle control through a
- Applications: Pharmaceutical / Sanitary
-
Supplier: Filtertech, Inc.
Description: specifically sized and designed for the flow rate to be treated. The PDC material is then added to the “turbid” water in the mixing tank by way of a precise volumetric solids feeder and is stored in a bulk solids hopper requiring only periodic replenishing. The volumetric solids feeder
-
Supplier: FLSmidth
Description: ensure negligible scaling, segregation and attrition. Airslide technology transports fluidised bulk materials at low velocities on a slight incline that uses gravity to do most of the work. It achieves that smooth, high-volume transport you need. And the MÖLLER-FLUIDFLOW® system takes this
Find Suppliers by Category Top
Conduct Research Top
-
Powder Consolidation: Why It's a Problem and How to Solve It (.pdf)
Tablet making machines can suddenly jam in the middle a high speed production run. What's the reason? One cause is the consolidation of the powder in the feed hopper which means that the cohesive strength of the powder to stick together is stronger than the force of gravity driving it down
More Information Top
-
Conveying technique
285 6.5 gravity conveyors .
-
Material flow technique
253 6.5 gravity conveyors ................................................................................................
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8398/Conceptual%20Design%20of%20a%20Low%20Pressure%20Cold%20Gas%20Dynamic%20Spray%20%28LPCGDS%29%20System.p...
97 Figure 4.11: Gravity feeder ..................................................................................................
-
Dubbel
U58 3.5 continuous conveyors without train organ and without energy supply ( gravity conveyor ).
-
The interaction of temperature and sucrose concentration on foraging preferences in bumblebees
The temperature of the room, gravity feeders and artificial flowers was measured with a Hanna (Cluj-Napoca, Romania) HI 8757 portable micro- processor K-type thermocouple.
-
Materials Handling Handbook 2nd Edition Complete Document
One type is the gravity feeder .
-
Transport and storage logistics
Chutes are the gravity conveyors and become in just and curved Einweg- and multi-pass slides as well as divides into helical slip.
-
Behavioural evidence of colour vision in free flying stingless bees
From this platform, bees were trained about 5 m away to a gravity feeder at 0.5 m height offering 0.2 M sucrose solution (Fig. 1a).
-
Dubbel
It guides for classification of continuous conveyors in train middle conveyor, gravity conveyor , flow conveyor, flow mixing conveyor, flowing channels as well as rotating and oscillating conveyors (s. also DIN 15201 T1).
Indicates content that may require registration and/or purchase.