-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output Air Operated Spray PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control over
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: with grease grades 00, 0, 1 and 2. Each feed has an integral 12” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to disperse grease in a round pattern. There is a separate
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: operated with compressed air between 40 to 120 PSI. It can be used with liquid or grease grades 00, 0, 1 and 2. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Viton seals are used. The liquid/grease delivery per cycle is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 0.4755096 to 3.170064 gallons
- Operating Pressure: 75 psi
- Maximum Operating Temperature: 41 to 104 F
- Operation: Electric, Hydraulic
-
Supplier: SKF/Global
Description: The SKF grease gun is ideal for the agricultural, industrial and construction industries and for private use. The SKF grease gun is delivered with a 175 mm (6.9 in) long extension pipe with hydraulic gripping nozzle. A flexible 500 mm (19.7 in) long pressure hose with hydraulic
- Operating Pressure: 5,800 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: Oil-Rite Corp.
Description: with grease grades 00, 0, 1 and 2. Each feed has an integral 24” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to disperse grease in a round pattern. There is a separate
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Andantex USA, Inc.
Description: to 4 outlets for multi-point lubrication Power by internal battery or 24V DC supply Remote operation monitoring and setup available through 4 pin M12 connector Optimized Grease or Oil New lubricants specifically developed for components to be lubricated 400 cc replaceable grease
- Maximum Operating Temperature: -13 to 158 F
- Application: Chain
- Operation: Electric
- Media: Grease, Oil
-
Supplier: SKF/North America
Description: The SKF bearing packer, VKN 550, is a sturdy, easy-to-use, efficient and effective bearing grease packer. The SKF bearing packer can also be used in combination with a standard grease gun, air-operated grease pump or grease filler pump.
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 1.32086 gallons
- Operating Pressure: 1,200 to 1,500 psi
- Feed Type: Dual Line
- Application: General Purpose
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.1056688 to 0.1849204 gallons
- Lubrication Flow Rate: 0.0026416666666666667 GPM
- Operating Pressure: 2,900.73678714394 psi
- Features: Adjustable Volume, Pressure Gauge
-
Supplier: Bijur Delimon International
Description: Application TP Lubricators are used on central pumping stations with T30, T32 or T33 reservoirs. Also used in bulk oil installations without reservoirs. They are actuated by air or hydraulic power. The TP Lubricators meet a wide range of requirements (see documentation). The discharge
- Operating Pressure: 600 psi
- Features: Adjustable Volume, Other, Pressure Gauge
- Application: General Purpose
- Media: Grease, Oil
-
Supplier: Bijur Delimon International
Description: Application These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts maximum). Complete pumping stations consist of various combinations of reservoir, pumps, etc.
- Capacity: 0.5 to 5 gallons
- Application: General Purpose
- Media: Grease, Oil
- Operation: Hydraulic, Pneumatic
-
Supplier: SKF/North America
Description: SKF filler pumps are suitable for filling grease guns. Especially designed for use on grease gun 1077600 and LAGH 400. Tested and approved for SKF greases. Easy to install and ready for use. Available for standard SKF 18 and 50 kg (39 and 110 lb) drums.
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: ATLANTA Drive Systems, Inc.
Description: With open gearing such as rack & pinions, lubrication is extremely critical. A thin film of grease should always be present on the contacting tooth flanks to ensure that there is no metal-to-metal contact, which can quickly damage the teeth. All of our rack & pinion load ratings are based on
- Application: Chain
- Media: Grease, Oil
- Features: Other
- Reusable or Single Use: Reusable
-
Supplier: SKF/Global
Description: Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum
- Operating Pressure: 6,090 psi
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: SKF/North America
Description: Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum
- Operating Pressure: 7,250 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: SKF/Global
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/North America
Description: The grease packer LAGP 400 is a low pressure alternative for emptying SKF grease cartridges. It provides an easy and clean alternative to manual grease packing of open bearings.
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: Groeneveld Lubrication Solutions
Description: Especially for the larger earth-moving equipment Groeneveld has introduced the Twin-3 XL. A compact automatic greasing system with higher output and an extra-large grease reservoir. The Twin-3 XL is made from solid coated metal and has a capacity of 18 litres or 20 kilos class 2
- Application: Automotive
- Operation: Electric
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete Lube Equipment
- Operation: Gravity
- Media: Grease, Oil
-
Supplier: Groeneveld Lubrication Solutions
Description: Automatic single-line O-grease greasing system with a pneumatic or electric pump. Groeneveld supplies the single-line automatic greasing system in a special version for trucks, trailers, buses, forklifts and many other applications. This system greases all greasing points
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Princess Auto Limited
Description: Air Grease Pump
- Lubrication Flow Rate: 0 to 0.19008 GPM
- Operating Pressure: 5,000 psi
- Media: Grease
- Operation: Pneumatic
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air grease gun (TL053700AV) makes it fast and easy to lubricate fittings and bearings. This air grease gun only requires 0.2 SCFM of air, so you can use it with most air compressors. It uses standard 14-ounce grease cartridges or bulk grease and is
- Capacity: 0.109375 gallons
- Operating Pressure: 90 psi
- Application: Automotive, Chain, Cutting Tools, General Purpose
- Media: Grease
-
Supplier: Groeneveld Lubrication Solutions
Description: reliability and long life. BreakAlube is based on Groeneveld's renowned TriPlus progressive grease pump. Vital pump parts, including pump element and drive axle bearings, are entirely new developments. BreakAlube can build up working pressures up to no less than 275 bar and can be used with
- Operation: Electric
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: SKF/Global
Description: Suitable for grease filling by filler pumps/grease pumps and also suitable for grease cartridges. Ergonomic design, flexible hose and possibility to mount the hose in both vertical and horizontal position make it ease to use.
- Operating Pressure: 4,350 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: G.L. Huyett
Description: Depending on the pressure requirements you need and how you intend to use your grease gun, you'll find cartridge, suction, and bulk loading styles along with the accessories you need to optimize their capabilities. G.L. Huyett offers a wide range of lever, pistol, cordless, and pneumatic
- Capacity: 0.0078125 to 0.203125 gallons
- Lubrication Flow Rate: 0.02265625 to 0.72734375 GPM
- Operating Pressure: 290 to 15,000 psi
- Application: General Purpose
Find Suppliers by Category Top
More Information Top
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > PLUMBING, VALVES, AND PUMPS
Proper lubrication is so important to the service of a pump that many are equipped with oil reservoirs, grease cup lubricators , drip feeders, and even pressurized systems.
-
HVAC Pump Handbook, Second Edition > Physical Description of HVAC Pumps
Enclosed-line shafting requires an oil lubricator , grease cup , or source of clear water for lubrication.
-
THE GROWTH AND SIGNIFICANCE OF THE COVENTRY CAR COMPONENT INDUSTRY, 1895–1914
…radiator tubes, and electrical motor switches gradually became the source of the company's businessY Indeed, by 1908, a nut and bolt department had been established, while Bolton designed and patented a variety of grease cups and motor lubricators which were 'well received…
-
Langford's Technical and Commercial Dictionary
Schmierbuchse f. ; (Her m. = lubricator i grease - cup i oiler.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LUBRICANTS AND LUBRICATION
There are constant-level lubricators, gravity-feed oilers, multiple-sight feeds, grease cups , forced-feed lubricators , centralized lubrication systems, and air-mist lubricators, to name a few.
-
Atlanta machinery exhibit magnificent
…Manager, of St. Louis, Mr. Karl Kologiski, Jr., of Char- lctte, N. C., and Mr. R. C. Barlow of Birmingham, Keystone Lubri- cating Company displayed a full line of cup and gear greases , and the "Keystone Safety Lubricator ," a device for…
-
Technical Dictionary: English - French
greaser, oiler; - de berlines : mine-car greaser; - central: force- feed lubricator; - compte-gouttes : drop oiler; - - '0 debit visible : sight feed drop oiler; - 0 godet : grease cup , oil cup; - 0 huile a … sight feeding oil cup; - mecanique: lubricator , mechanical lubricator; - - pour graissage…
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
The components sourced from abroad include: Light oils/hydrocarbon mixtures; greases ; aluminum oxides; petroleum lubricants; adhesives; pastes; epoxies; Loctite; Scotch … air restrictors; purifying equipment; air manifold assemblies; filling/closing/sealing/labeling/capsuling machines; lubricators ; airgun nozzle/oiler bowls; data … shaft bearings and related cups , bushings, discs, spacers, housings…
Indicates content that may require registration and/or purchase.