-
Supplier: Radwell International
Description: VALVE, METERING VALVE, SINGLE LINE LUBRICATION, PROPORTIONING, OIL/GREASE, SIZE 2, THREADED CONNECTION, 4 MM PIPE OD, TYPE Z31ZV20, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Macnaught USA, Inc.
Description: K32-02 Flexigun® Manual Grease Gun A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe
- Capacity: 0.25 gallons
-
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe
- Capacity: 1 gallons
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe
- Capacity: 0.5 gallons
-
Supplier: Mile-X Equipment, Inc.
Description: Per Charge: 8-10 Overload Protection: Circuit Breaker and Pressure Relief Valve Bulk Filler Valve: Yes Quick Vent- Air Purge Valve: Yes Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler Charger-Voltage Range: 14v-18v Charge Time: 45 Min
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Pressure Washers Direct
Description: Generac 212CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- no more kneeling to connect hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: pressure from zero point. Grease is not used in the gas contact area. Applications Ideal for applications requiring low pressure pressure control. Non-relief type can be used for applications that can not open to atmosphere such as nitrogen and carbon dioxide gas.
- Valve Size: 0.25 inch
- Pressure Rating: 72.5184196785985 to 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7.25184196785985 to 101.525787550038 psi
-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid separator tank, non return valve, vacuum
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 1,470 CFM
- Motor Power: 150 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, grease, anticavitation valve and companion flange. Pumps are also provided, by request, with auxiliary threaded connections, companion flanges, flanged air-liquid separator tank, non return valve,
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 176.4 CFM
- Motor Power: 15 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Bijur Delimon International
Description: Features High output pressure that can be controlled by regulated air supply pressure. Pressure relief valve provided to prevent the build-up of dangerous high system pressure.
- Capacity: 1.585032 gallons
- Lubrication Flow Rate: 0.17039097225 GPM
- Operating Pressure: 750 to 3,550 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
-
Supplier: Zurn Industries LLC
Description: The Z1173-RD Grease Interceptor with Rigid Pip Draw-Off, Accumulating Cone, and In-line Shutoff Valve comes with acid resistant coated interior and exterior fabricated steel, internal air relief by-pass, bronze cleanout plug, and visible double wall trap seal with removable
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: sediment tray. The grease retention tray adjacent to the grease draw-off valve, along with gasketed non-skid secured cover and Z1108 Flow control fitting. To view all options, see the Specification Sheet - Z1173 Features And Benefits Sizes 2300-800 PDI certified Side draw-off
- Applications: Other, Waste / Recycling
-
Supplier: Superlift Material Handling Inc.
Description: Overload protection with built in pressure relief valves Heavy duty cam followers Capacities to 8,000 lbs 2 years warranty Spherial bearings with grease fittings Velocity fuses on all cylinders Formed unibody platform Boltin place hard chromed hydraulic cylinders 45
- Capacity: 8,000 lbs
- Features: Tilting
-
Supplier: Zurn Industries LLC
Description: The Z1173-TD Grease Interceptor with Grease Accumulating Cone, and In-line Shutoff Valve comes with acid resistant coated interior and exterior fabricated steel, internal air relief by-pass, bronze cleanout plug, and visible double wall trap seal with removable
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: The Z1171-TD Low Profile Grease Interceptor with Accumulating Cone, and Flow Control Tee is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout
- Applications: Other, Waste / Recycling
-
Supplier: General Pipe Cleaners
Description: Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. Complete with tool box, chemical injector, and spray wand with trigger.
- Water Jet Pressure: 3,000 psi
- Water Flow: 330 GPH
- Power: 16 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
States > California > State > Proposed Regulations > 2014 Documents > November 18‚ 2014 > South Coast Air District New Rule 415 - Odors From Rendering Fa...
The pressure relief valve on a grease delivery vehicle containing trap grease with an internal vacuum or pressure pump shall be vented to odor control equipment operating in good condition prior to unloading of trap grease; .
-
Grainger.com
…400 psi, Engine Brand Honda, HP 5-1/2, Engine RPM 600 rpm, Engine/Motor Type Gasoline, Shaft Size 1 In., Gauge Glycerin Filled, 0 to 600 psi, Length 27 In., Width 22 In., Height 34 In., Lubrication Chassis Grease , Relief Valve Adjustable Pressure .
-
Model 1163
PowerLuber
N New Pressure Relief Valve identifies proper grease flow and alerts user to blocked fittings .
Indicates content that may require registration and/or purchase.