-
Supplier: Radwell International
Description: VALVE, METERING VALVE, SINGLE LINE LUBRICATION, PROPORTIONING, OIL/GREASE, SIZE 2, THREADED CONNECTION, 4 MM PIPE OD, TYPE Z31ZV20, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Macnaught USA, Inc.
Description: K32-02 Flexigun® Manual Grease Gun A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs.
- Capacity: 0.25 gallons
-
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs.
- Capacity: 1 gallons
-
Supplier: Oil-Rite Corp.
Description: operating pressure. A safety relief valve is set at 120 PSI to prevent over-pressurization. Buna-N seals are used. The unit withstands temperatures up to 120° F. There is a 1/4” female NPT air inlet. There are (3) 1/4” Female NPT grease outlets, (2) are provided with pipe plugs.
- Capacity: 0.5 gallons
-
Supplier: Mile-X Equipment, Inc.
Description: Per Charge: 8-10 Overload Protection: Circuit Breaker and Pressure Relief Valve Bulk Filler Valve: Yes Quick Vent- Air Purge Valve: Yes Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler Charger-Voltage Range: 14v-18v Charge Time: 45 Min Compact
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at 120 PSI
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Zurn Industries LLC
Description: equalizing/flow diffusing baffle and sediment tray. Gasketed non-skid secured cover with grease accumulating cone, rigid piping, grease draw-off valve, an inline closure valve, and Z1108 flow control fitting. To view all options, see the Specification Sheet - Z1173-RD
- Applications: Other, Waste / Recycling
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid separator tank, non return valve, vacuum
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 1,470 CFM
- Motor Power: 150 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, grease, anticavitation valve and companion flange. Pumps are also provided, by request, with auxiliary threaded connections, companion flanges, flanged air-liquid separator tank, non return valve,
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 176.4 CFM
- Motor Power: 15 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy Duty
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Zurn Industries LLC
Description: sediment tray. The grease retention tray adjacent to the grease draw-off valve, along with gasketed non-skid secured cover and Z1108 Flow control fitting. To view all options, see the Specification Sheet - Z1173 Features And Benefits Sizes 2300-800 PDI certified Side draw-off
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: The Z1173-TD Grease Interceptor with Grease Accumulating Cone, and In-line Shutoff Valve comes with acid resistant coated interior and exterior fabricated steel, internal air relief by-pass, bronze cleanout plug, and visible double wall trap seal with removable
- Applications: Other, Waste / Recycling
-
Supplier: Superlift Material Handling Inc.
Description: Overload protection with built in pressure relief valves Heavy duty cam followers Capacities to 8,000 lbs 2 years warranty Spherial bearings with grease fittings Velocity fuses on all cylinders Formed unibody platform Boltin place hard chromed hydraulic cylinders 45 degrees tilt
- Capacity: 8,000 lbs
- Features: Tilting
-
Supplier: Zurn Industries LLC
Description: The Z1171-TD Low Profile Grease Interceptor with Accumulating Cone, and Flow Control Tee is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout
- Applications: Other, Waste / Recycling
-
Supplier: Bijur Delimon International
Description: Features High output pressure that can be controlled by regulated air supply pressure. Pressure relief valve provided to prevent the build-up of dangerous high system pressure.
- Capacity: 1.585032 gallons
- Lubrication Flow Rate: 0.17039097225 GPM
- Operating Pressure: 750 to 3,550 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: pressure from zero point. Grease is not used in the gas contact area. Applications Ideal for applications requiring low pressure pressure control. Non-relief type can be used for applications that can not open to atmosphere such as nitrogen and carbon dioxide gas. Please contact us
- Valve Size: 0.25 inch
- Pressure Rating: 72.5184196785985 to 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7.25184196785985 to 101.525787550038 psi
-
Supplier: Pressure Washers Direct
Description: Generac 212CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- no more kneeling to connect hoses •Cooling fins dissipate heat, extend pump life •Thermal relief valve protects the pump Handy, Manuverable
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: General Pipe Cleaners
Description: Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. Complete with tool box, chemical injector, and spray wand with trigger.
- Water Jet Pressure: 3,000 psi
- Water Flow: 330 GPH
- Power: 16 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Garage Equipment Supply
Description: power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves time Integrated power relief control valve-control valve
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
Find Suppliers by Category Top
More Information Top
-
Standardization of EQ program Limitorque valve actuator configurations
Although the various sizes and models of Limitorque actuators are essentially equivalent, differences among the electrical components, cover materials, and the use of motor T-drains and grease relief valves exist.
-
Standardization of EQ program limitorque valve actuator configurations
Although the various sizes and models of Limi- torque actuators are functionally equivalent, differences among the electrical components, cover materials, and the use of motor T-drains and grease relief valves exist.
-
Federal Register > Wednesday, November 5, 2014 > [79 FR 65776] Approval of American Society of Mechanical Engineers' Code Cases
The proposed regulation is excessively detailed and covers an extraordinary range of subjects; the diverse NRC conditions ranging from grease caps to relief valve testing facility capabilities could be better organized and documented in regulatory guides on the specific topic (e.g …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Product_Information_Sheet/1/krytox.pdf
• Sealant or lubricant in vacuum systems • High-temperature bearing, valve, and O-ring lubricant • Oven conveyor chain and bearing grease • Pressure relief valve lubricant • Any use that requires high-temperature stability, low vapor .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Quicklub.pdf
By grease fitting Pressure Relief Valve : .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_111/QL_pg8-22.pdf
By grease fitting Pressure Relief Valve : .
-
http://www.lincolnindustrial.com/Catalogs/_English/03-Quicklub/pg07-19.pdf
By grease fitting Pressure Relief Valve : .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_111/ElecGreasePumps_203%20Series.pdf
By grease fitting Pressure Relief Valve : .
Indicates content that may require registration and/or purchase.