-
Supplier: Caplugs
Description: PC25-SH series high temperature polyester film tape is a thicker version of our PC21 tape. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 5 mil polyester, 1.5 mil silicone
- Materials of Construction: PET / Polyester
-
Supplier: Budnick Converting, Inc.
Description: 50600 is a 3.1 mil green, high-temperature masking tape featuring a polyester backing with silicone adhesive. tesa 50600 green is used to hold layers in composite bonding, as a powder coated paint masking and to remove excess epoxies in bonding applications.
- Thickness: 0.0031 inches
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg C / 428°F (30min.)- One piece removal without leaving
- Thickness: 0.0031 inches
- Peel Strength / Adhesion: 2.28125 lbs/in
- Temperature Resistance: 220 C
- Materials of Construction: Plastic / Polymer
-
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for
- Width: 2 to 36 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester
-
Supplier: Custom Fabricating & Supplies
Description: Green poly tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Caplugs
Description: Our PC21 high-temperature polyester film tape is the industry standard for general purpose powder coating applications. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing Temperatures up to 400°F (204°C) 2 mil
- Backing: PET / Polyester
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Polyester Tape 8992 is a dark green polyester tape with silicone adhesive. Ideal for masking in high temperature applications, the translucent green backing is tear resistant. The silicone adhesive allows this tape to function well in
- Width: 0.125 to 7 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Caplugs
Description: polyester, 1.5 mil silicone adhesive Silicone adhesive will not leave an adhesive residue Material: Polyester Color: Green
- Backing: PET / Polyester
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.40 (GREEN/RED) is a 23 micron polyester film coated with high quality silicone adhesive. Designed for masking and splicing operations where high temperature resistance and clean removal are required. Excellent flagging and solvent resistance. Applications: Powder coating
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -70 C
- Backing: PET / Polyester
- Adhesive: Silicone
-
Supplier: Deviser, Inc.
Description: Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It’s designed for general purpose powder coating application, masking of
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: 200 C
- Features: Adhesive, Removable, Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Budnick Converting, Inc.
Description: 3M 8992L Polyester Tape is a dark green polyester tape with silicone adhesive on a polyester liner. It can be used in a large variety of high temperature applications including powder-coat and custom masking applications. The linered version is ideal
- Thickness: 0.0032999999999999995 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: DigiKey
Description: "Masking Tape Rubber Adhesive Green 1.00"" (25.40mm) X 432' (132m) 144 yds"
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 8216-2 Polyester Film with Acrylic Latex Adhesive PROTEX 8216-2 Protective film is a 2 mil polyester film with an acrylic latex adhesive, lightly tinted green, designed to protect various metal surfaces including polished, clad, bare and heat
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Budnick Converting, Inc.
Description: M737 is a 4.2 mil, polyester film with blue/green, silicone/rubber adhesive. It offers an economical method to hold insulate and/or protect materials.
- Thickness: 0.004200000000000001 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: PolySil™ S5832G is a self-wound polyester film tape coated with a green high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 0.75 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: PolySil™ S8512-2DL is a polyester (PET) film tape coated with a high-temperature cross-linked silicone adhesive. It is laminated to and protected by a clear PET release liner. Designed for die cutting and masking applications requiring high-temperature resistance. The
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Removable
-
Supplier: Daemar Inc.
Description: PC21 - Green Polyester Tape - Description PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating,
- Width: 0.625 inches
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Adhesive: Silicone
-
Supplier: Budnick Converting, Inc.
Description: S295 is a 2 mil PET film coated with silicone adhesive; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength and no curl mask in the toughest of environments. It is also available on clear PET film liner
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 8216-2L Film with Acrylic Latex Adhesive PROTEX 8216-2L Protective Film is a 2 mil polyester film with an acrylic latex adhesive, lightly tinted green, and has a flat liner for the purpose of die-cutting or hand-cutting. PROTEX 8216-2L is excellent for
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: MOCAP LLC
Description: Material: Polyester Adhesive Leaves No Residue after Removal Split Backing on 3/8” and Larger Saves Labor Time
- Materials of Construction: PET / Polyester
- Features: Removable
-
Supplier: RS Components, Ltd.
Description: 3M 8991 25mmX66m Masking Tape
- Width: 0.984251968503937 inches
- Thickness: 0.002362204724409449 inches
- Peel Strength / Adhesion: 1.941450031 lbs/in
- Materials of Construction: PET / Polyester
-
Description: Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications Silicone-coated materials. Paper coating. Paper manufacturing.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 204.44444444444443 C
- Materials of Construction: PET / Polyester, Plastic / Polymer
-
Description: Patco 6030 High Temperature Mask/Splicing Tape Transparent pol1ter film coated with a translucent silicone adhesive. Applications Flashbreaker for composites, photographic film splice, some silicone release coated film, and paper splicing. Features & Benefits Pol1ter film. Silcone P.S.A.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -40 to 148.88888888888889 C
- Materials of Construction: PET / Polyester, Plastic / Polymer
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features:
- Width: 0.3125 inches
- Thickness: 0.0984251968503937 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Features: Anti-static / ESD Control, Electrically Conductive, Removable, Single-Sided Adhesive
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Materials of Construction: PET / Polyester, Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: Heavy duty polyester film single coated with a pressure sensitive silicone system.
- Width: 1 inches
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Materials of Construction: PET / Polyester, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
High-Temp Poly Tapes & Discs Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for (read more)
Browse Industrial Containers Datasheets for MOCAP LLC -
polyester silicone masking tape that withstood all cycles without leaving residue - Provided butt-cut strips in roll form to eliminate time-consuming hand-cutting - The next step? Die-cut parts to cut masking time from 90 minutes to (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
answer. A polyester silicone masking tape withstood the high temperature inside the oven and both wash cycles. The PET masking tape is easy to apply and does not leave any residue behind after removal. Budnick was also able to offer butt-cut strips in roll form which allowed production to save (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
The Polyonics family of ESD-safe polyimide and polyester label, tape and asset tag materials are (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics
More Information Top
-
High Temperature Green Polyester Masking Tape 2 W 72 yd RL 1 RL pk from Cole-Parmer
High Temperature Green Polyester Masking Tape 2 W 72 yd RL 1 RL pk (Representative photo only .
-
Sell Plating Tape MYL-2550B / 2560G
• Powder coating tape (masking tape, masking adhesive tape) Green tape, polyester tape, green PET tape Full set of polyester powder coating masking tape by green , blue and red with different thicknesses.
-
Kapton - Kapton Manufacturers, Suppliers
Kapton Tape,ESD Kapton Tape used in PCB production line Anti-static masking tape (ESD Kapton Tape) Kapton Tape of specifications Backing adhesive color standant roll length Polyester Silicone Green 33m Insulating,...
-
Insulation Materials & Elements Manufacturers (Page 4). Insulation Materials & Elements Product Catalogs Directory
Kapton Tape,ESD Kapton Tape used in PCB production line Anti-static masking tape (ESD Kapton Tape) Kapton Tape of specifications Backing adhesive color standant roll length Polyester Silicone Green 33m Insulating,...
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… secluded_J|4 approximate_J|24 cube_N|24 cubeb_N|1 duck_V|1 galley_N|3 pantry_N|2 small_ship_N|1 sports_implement_N|6 billiard_player_N|1 pool_player_N|1 cuff_N|4 gutter_N|7 aeration_N|2 weed_N|122 totally_R|21 drain_N|10 sash_N|7 tuxedo_N|3 green _N|12 sidewalk_N|6 roadway_N|12 curbstone_N|1 … … proliferation_N|10 cancerous_J|5 nazi_N|9 munich_N|4 polyester _N|6 cut_into_V|16 surbase_N|1 dado_N|4 … … cataflam_N|1 voltaren_N|1 dynapen_N|1 staphylococcal_infection_N|2 tape _recorder_N|4 dictation_N|3 warfarin_N|1 diestock_N|1 … hussar_N|1 armhole_N|3 megalithic_J|2 capstone_N|1 bowsprit_N|5 hemispherical_J|8 dominoes_N|1 domino_N|7 dot_N|19 half_ mask _N|1 masquerade_costume_N|2 order_V|51 push_button_N|3 knob_N|10 doorhandle_N|1 …
-
Kapton Dots,Polyimide Dots from D.Soar Green Co.,Ltd., China
• PET Masking Tape /PET Green ... • Product Features: Polyester Green Tape uses PET as the backing material.
-
Sell LCD Protective Adhesive Film, Screen Protector from D.Soar Green Co.,Ltd., China
• PET Masking Tape /PET Green ... • Product Features: Polyester Green Tape uses PET as the backing material.
-
Post-nesting migrations of green turtles (Chelonia mydas ) at Wan-An Island, Penghu Archipelago, Taiwan
with ®breglass strips and surfboard ( polyester ) mixed-resin glue. The salt-water switches were covered with small pieces of masking tape before bonding to prevent accidental sealing of the switches. Body size, date of capture, and date of release of the eight green turtles are listed in …
-
wn_g.pl (finlayson-gwc2014.zip)
… g(103148130,'the hole (or metal container in the hole) on a golf green ; "he swore as … … tool used for cutting or slicing'). g(103154616,'a room where films or tapes are edited (by … … by the Nazis near Munich in southern Germany'). g(103158414,'a kind of polyester fabric'). g(103158542 … … missing teeth'). g(103176594,'a toiletry applied to the skin in order to mask unpleasant odors'). g …
-
noun.artifact (finlayson-gwc2014.zip)
… hole,@ (the hole (or metal container in the hole) on a golf green ; "he swore as … a room where films or tapes are edited (by cutting out unwanted parts)) } { cutty_stool, stool,@ (a … … in southern Germany) } { [ Dacron, noun.communication:trademark,;u ] [ Terylene, noun.communication:trademark,;u ] polyester ,@ (a kind … … execution) } { death_knell, death_bell, bell,@ (a bell rung to announce a death) } { death_ mask , cast,@ (a …
Indicates content that may require registration and/or purchase.