-
Supplier: Georg Fischer Piping Systems Ltd
Description: TP Threaded adaptor Rp PVC-U
- Metric Size: 75.00000000000001 mm
- Connection Type: Threaded
-
Supplier: Georg Fischer Piping Systems Ltd
Description: """threaded outlet 3/4"""""""
- Material: Stainless Steel
- Connection Type: Threaded
-
Supplier: RS Components, Ltd.
Description: RS PRO 6232500440500 Fitting
- Material: Stainless Steel
- Connection Type: Threaded
-
-
Supplier: RS Components, Ltd.
Description: Georg Fischer 770130102
- English Size: 0.25 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Couplings designed specifically for use with push-on type hoses. Push-On fittings will lock on the hose without the use of clamps or ferrules. Applications include low-pressure air, fuel, water, oil, and lubrication lines. MATERIAL SPECIFICATIONS Brass - ASTM B124,
- English Size: 0.5 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Threaded
-
Supplier: Georg Fischer Piping Systems Ltd
Description: end cap threaded, restraint, Uni/Fiksers/A4
- Connection Type: Threaded
-
Supplier: Georg Fischer Piping Systems Ltd
Description: ALUPEX Female threaded tee d16-32
- Metric Size: 20.000000000000004 mm
- Material: Brass/Bronze
- Features: Metric
- Fitting Type: Tee
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Altech Corp.
Description: Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
- Fitting Type: Adapter
- Material: Brass/Bronze
- Connection Type: Threaded
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass PG Thread Hexagon
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze
- Connection Type: Threaded
-
Supplier: Altech Corp.
Description: Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon
- Metric Size: 16 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
Supplier: RS Components, Ltd.
Description: Legris 0105 06 13
- English Size: 0.25 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Threaded
-
Supplier: RS Components, Ltd.
Description: PVC-U tank adaptor,1 1/4in
- English Size: 1.25 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Threaded
-
Supplier: Altech Corp.
Description: Features: Nickle-Plated Brass Metric External Thread NPT Internal Thread Hexagon
- Metric Size: 32 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Kuriyama of America, Inc.
Description: Male RN Tee Swivel 3/8 TB x 1/2 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted
- English Size: 0.875 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 4"X4" (102mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory Number W9104
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Blacoh Fluid Control, Inc.
Description: INJECTION QUILL, PVC, 3/4", VITON O-RING
- English Size: 0.75 inch
- Material: PVC/CPVC
- Connection Type: Threaded
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow, Reducer
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X10" (508mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Kuriyama of America, Inc.
Description: Male ELB 90 1/4 TB x 1/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Material: Brass/Bronze
- Fitting Type: Elbow
-
Supplier: Jergens, Inc.
Description: Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a female fitting or valve. The male connector has a male thread on one end and a barbed end on the
- English Size: 0.5625 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 6"X4" (152mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 6.57" - 6.73" (167mm-171mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage Subcategory
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Jergens, Inc.
Description: Nipple & Plug Fittings
- English Size: 0.75 inch
- Features: English
- Fitting Type: Nipple, Union
- Connection Type: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: Male ELB 90 Swivel 1/2 TB x 3/8 NPTF Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted
- English Size: 0.8125 inch
- Material: Brass/Bronze
- Fitting Type: Elbow, Swivel
- Features: English
-
Supplier: Jergens, Inc.
Description: Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders are used to connect a smaller pipe to a larger pipe. Features, Benefits, &
- English Size: 0.4375 inch
- Features: English
- Fitting Type: Reducer
- Connection Type: Threaded
-
Supplier: Victaulic Co. of America
Description: ADJUSTABLE SPRINKLER HEAD TYPE CPVC MATERIAL 3/4 INCH SIZE A 1/2 INCH SIZE B .75 SIZE A - DECIMAL .5 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 1/2 SIZE B - FRACTIONAL 3/4 INCH SOCKET X 1/2 INCH FIP END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.4 LB ITEMS/FEATURES BRASS THREADED INSERT 10 PER
- English Size: 0.5 to 1.5 inch
- Fitting Type: Adapter
- Connection Type: End Bell, Threaded
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: Polyvinyl chloride (PVC) Schedule 40 pressure fittings are used for potable water, chilled water, irrigation, golf course construction, and pool & spa applications. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and
- English Size: 0.5 to 8 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee
- Features: English
- Material: PVC/CPVC
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 1.25 to 8 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Fitting Type: Tee
-
Supplier: Grinnell
Description: The GRINNELL Figure 730 Grooved Mechanical Tee provides an additional grooved outlet in existing piping. For new construction, the Figure 730 Mechanical Tee provides a way to bypass the use of a reducing tee. This Mechanical Tee can easily be converted to a cross.
- English Size: 1.25 to 8 inch
- Fitting Type: Cross / 4-Way
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE SIZE - FRACTIONAL 3 INCH NOMINAL PIPE
- English Size: 0.75 inch
- Features: Pipe Fitting
- Connection Type: Threaded
-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Reducer, Union
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: NIBCO INC.
Description: Injection molded BlazeMaster® CPVC thermoplastic fittings are designed for use in residential and commercial fire protection and fire sprinkler systems. Fittings include adapters, bushings, caps, couplings, crosses, elbows, flanges, tees and unions. BlazeMaster® CPVC compounds are
- English Size: 0.75 to 3 inch
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union
- Features: English
- Material: PVC/CPVC
Find Suppliers by Category Top
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… food packaging, 778–782 Feedback control: checkweighers, 263–264 coextrusion machinery, 302 Feed block and piping , coextrusion machinery, 301–302 … stackability, 368–369 straight-sided drums, 370 styling aesthetics, 369–372 Fiberglass-reinforced plastics ( FRP ), plastic pallets, 903–904 Fibers … … Fires, static control, 1162 Fish packaging: modified-atmosphere packaging, 792 vacuum packaging, 1263 Fitment closures, bottles and … … 1026–1027 coaters, 288–289 inks, 595–596 labels, 636 Greaseproof paper, 909 Grease-resistant paper, 909–910 Green labeling, 399. … 633–634 Gummed tape, 1193–1194 Halide torch, leak testing, 1212 Hand cappers/cap tighteners, continuous- thread closure capping, 216–217 …
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
… hydrochloric acid electrolysis, 20 Beer-Lambert UV monitors, ozone concentrations in gas, 837–838 Bell-jar chlorinator, chlorine impurities removal, 21 Bench-scale generation, chlorine dioxide, 724 Benzoic peroxide/dimethylaniline (BPO/DMA) cure system, fiberglass-reinforced plastic ( FRP ), sodium hypochlorite: piping , 504 storage tanks, 480 … … by-product, 390–391 Bromo-organic compounds, 871–872 Brush fires, chlorine leaks, 59 Bulkhead fittings , high-density polyethylene … … sodium hypochlorite: chemical properties, 460 failure of, 460 pressure rating, 499 thermofusion welding, 499 threaded connections, 501–502 … phenylenediamine titration, 747–748 flow injection analysis, 750 iodometry, 742 ion chromatography, 749 Lissamine Green B dye, 748 …
-
Analysis of Underground Storage Tanks System Materials to Increased Leak Potential Associated with E15 Fuel
… provided to ORNL, it was the only one which had a separate inner liner and green resin. As of 2009, rigid FRP piping makes up around 58% of all installed piping systems.5 The technology and materials used in the manufacture of FRP tanks also applies to underground FRP piping systems as well. Elastomers, Sealants, Couplings and Fittings For metal and some rigid FRP piping systems, pipe thread sealants may be employed to seal fittings …
-
Handbook of Materials Selection Complete Document
… 136–137 temper designations for, 137–139 cast, 137, 139 wrought, 137, 138 tubes and fittings , 183–185 wire products … … and cutting forces, 852–855 principles of, 848–852 oblique, 848, 850 orthogonal, 848, 850 thread cutting and forming … … of ceramic materials and brittleness, 422–423 handbooks for, 435 with composite materials, 1355–1363 FRP composites in repair … 1460 Gravitational-influenced manufacturing processes (plastics), 997 Gray cast iron, 260 Green sand molds, 950 Grinding: electrical … INDEX piercing, 938 pipe welding, 937, 938 rolling, 927–929 spinning, 935, 937 HSLA steels, see Microalloyed steels …
-
faucet welding of polyethylene pipes,China faucet welding of polyethylene pipes Manufacturers, Suppliers - ECOL
… connection of water pipes 2) Material: cast iron Features: 1) Threaded coupler used for the connection of water pipes2) Material: cast iron3) Thread type can be in BS1387 and ASTM A 53 standardPacking: carton Threaded Couplers for the connection of water pipes … thickness: 1.2mm-2.0mm Plates, Sheets of polyethylene with glass fibres Transparent FRP outdoor sun sheet … … 1.0Mpa,1.25MPa, 1.6MPa, 2.0MPa ,2.5MPaColors: light grey, white , green or other colors … … Application and features: Suitable for butt welding of plastic pipes and / or fittings made of PE …
Indicates content that may require registration and/or purchase.