Products/Services for Grimes Aerospace Batteries
-
Batteries - (1829 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two...Battery TypePrimary BatteriesLithium Primary Batteries -
Aerospace Contactors - (12 companies)Aerospace contactors are high-performance, high-capacity, circuit controls designed for aerospace applications. Aerospace contactors are high-performance, high-capacity circuit controls designed for aerospace applications. They are used to switch... -
Aerospace Services - (675 companies)Aerospace services provide design, engineering, testing, maintenance, repair, and manufacturing services to the aerospace industry. They provide field services, overhauls and repairs, advisory services and assistance, and training systems...
-
Aerospace Bearings - (89 companies)Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. They are usually manufactured... -
Lithium Batteries - (564 companies)Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries. Lithium batteries are produced as either primary (disposable) or secondary (rechargeable) batteries. All batteries have positive... -
Reserve Batteries - (30 companies)...for military and aerospace applications. Product specifications for reserve batteries include voltage, capacity in ampere-hours (AH), reserve capacity (RC), energy density, operating temperature, and terminal connections. Choices for terminal...
-
Disposable (Primary) Batteries - (373 companies)Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted. Disposable (or primary) batteries are non-rechargeable cells in which...
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...
-
Battery Holders - (202 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders...
-
Rechargeable (Secondary) Batteries - (596 companies)Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways...
Product News
-
Conard Corporation (The)
Photochemical machining for aerospace applications Photochemical machining is used to produce metal components for many types of aerospace applications from airframe stiffeners and heat sinks to satellite batteries. REQUEST QUOTE. The ability to produce complex parts that are free of burrs and thermal or mechanical distortion in very thin gauges of metal is a key advantage of chemical etching. Precision etched components enable the creation of complex geometries at negligible incremental cost. Many aerospace components are produced in aluminum... (read more) -
Arnold Magnetic Technologies
NEW TECHNOLOGIES FOR EVOLVING AEROSPACE INDUSTRY NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY. As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This article will discuss design considerations and challenges, including some specific materials that can help increase efficiency. Electromagnetic components are used in electric motors and generators found throughout aircraft... (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
DigiKey
Aerospace and Defense Molex and DigiKey support aerospace and defense system architects by delivering state-of-the-art connectivity solutions that meet or exceed regulatory standards. Together, our expertise in EMI and RFI shielded products empowers customers to address complex design challenges, enhance safety, and gain a competitive advantage in the aerospace and defense industries. Explore the key challenges shaping modern defense system design and how Molex delivers proven MIL-SPEC connectors, cables, flex... (read more)Browse Power Supplies Datasheets for DigiKey -
Isabellenhutte USA
Lowering The Risk of Battery Fires. vehicles require higher voltages and more electrical energy than in conventional cars with an internal combustion engine. As a result, the hazards caused by electric current increase, if the current flows are not precisely controlled. A battery management system that checks the state of charge and helps to prevent deep discharge or overload, either in the battery or in individual battery cells, provides monitoring, control and protection while also lowering the risk of battery fires. Isabellenh utte... (read more)Browse RTD Temperature Probes Datasheets for Isabellenhutte USA -
Conard Corporation (The)
Critical Tech: Precision Metal Parts for Aerospace Photochemical machining is used to produce metal components for many types of aerospace applications from airframe stiffeners and heat sinks to satellite batteries. The ability to produce complex parts that are free of burrs and thermal or mechanical distortion in very thin gauges of metal is a key advantage of chemical etching. Precision etched components enable the creation of complex geometries at negligible incremental cost. (read more) -
Conard Corporation (The)
Boost Aerospace Production with PCM Metal Parts Photochemical machining is used to produce metal components for many types of aerospace applications from airframe stiffeners and heat sinks to satellite batteries. The ability to produce complex parts that are free of burrs and thermal or mechanical distortion in very thin gauges of metal is a key advantage of chemical etching. Precision etched components enable the creation of complex geometries at negligible incremental cost. Many aerospace components are produced in aluminum to save weight... (read more) -
Mid-Mountain Materials, Inc.
Why High-Performance Fabrics Matter in Aerospace of durable mats and blankets made from fiberglass, silica, or ceramic fibers. Serving as reliable thermal insulation for aircraft, CERMEX (R) has a service range reaching 2300 F (1260 C) and helps protect engine bays, nacelles, and sealing interfaces to counter damaging heat. Its flexibility allows precise installation, establishing it as a trusted choice for thermal control across complex aerospace structures, like firewalls, battery compartments, and fuel tanks. THERMOPAK (R) Fire Curtains, Seals... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Battery & Energy Storage Download this valuable white paper on the advantages of expanded foils for shielding applications. Advanced Primary Battery Technologies. MicroGrid (R) expanded metal foils are effective electrode materials for advanced battery chemistries. Anode and Cathode Battery Electrode Materials. The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the manufacturing process. This support... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries Disruptive Technology for Advanced Battery Development. How Expanded Electrode Materials Enhance Advanced Batteries. Expanded metal mesh used in place of the solid foils provides greater surface area per unit weight of metal in the battery. This results in better adhesion of the electrode layers and higher ion transport rate, thus greater energy density capability. Dexmet has developed machines that can expand aluminum and copper foils down to 25 microns (.001") providing an opportunity... (read more)Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Exceed your battery performance with MicroGrid Exceed your battery performance with MicroGrid (R) expanded materials. MicroGrid (R) unique 3D geometry of expanded mesh provides the surface area for optimal adhesion and active material packing. Our engineers can assist you in selecting the configuration for your application. Follow us on: Facebook. YouTube. LinkedIn. twitter. Our Blog. Watch > > >Working With Dexmet: Applications. Expanded Solutions for Engineers with Tough Applications. PPG expanded metal foils and polymers are use by some... (read more)
-
Contents
A Comparison of Electrode Manufacturing Techniques for Aerospace Alkaline Cells D Pickett Jr.,AAAA Energy Enterprises, Inc. .... Stochastic Battery Discharge in Portable Communication Devices C Chiasserini and R Rao, Universityof California, San Diego. .... Subbarao Surampudi Jet Propulsion Laboratory Patrick Grimes , GrimesAssociates .
-
1979-1980 Conference Index
…system; ICC 79 Vol 2 Paper 28.1 Bello, V.; Computer aided analysis of switching regulators using SPICE2; PESC 80 3-I11 Bellows, R. J., H. Einstein, P. Grimes , E. Kantner, K. Newby … of a bipolar Zn/Br2 battery ; JECEC 80 Vol 2 … Croll; A distributed, multi-user, data acquisition, processing, and control system for multiple aerospace simulation facilities; JCIA…
-
Fuel cells for “personal electricity”
Cars powered by fuel cells have been built and tested; however, the aerospace fuel cells could not .... Today’s hybrid electric cars carry a battery that supplies the acceleration power, and the prime power source .... In describingthe comingage of “personal electricity,” Pat Grimes observed that there are hundreds of chemistriesthat combine…
-
2000-2003 Index IEEE Aerospace and Electronic Systems Magazine Vol. 15-18
Microthrusters in silicon for aerospace application; AES-M Sep 02 22-27 Glass, B., see Alena, R .... Safety testing of lithium ion batteries for navy devices; AES-M Jan 03 17-20 Govar, C … Greneker, E.F., III, see Geisheimer, J., AES-M Aug 01 10-14 Grimes , P.G. Historical…
-
Active health monitoring of an aircraft wing with an embedded piezoelectric
sensor/actuator network: II. Wireless approaches
…with a rectenna array conformed to the aircraft body, eliminating the need for batteries or battery replacement. .... Struct. 16 1208–17 [2] Staszewski W J, Boller C and Tomlinson G R 2004 Health Monitoring of Aerospace Structures (West Sussex: Wiley) [3] Derriso M M and … Rev. QNDE 21 969–76 [5] Ong K G and Grimes C A 2000 A…
-
Contents
A Comparisonof Electrode Manufacturing Techniques for Aerospace Alkaline CeUs. .... Stochastic Battery Discharge in Portable CommunicationDevices. .... 1’ Grimes , Grim.(,4.0hooria/eJ- .
-
ME4901 COURSE NOTES
SPECIAL TOPICS IN ENERGY CONVERSION & STORAGE
MECHANICAL & AEROSPACE ENGINEERING DEPARTMENT
Naval Postgraduate School – Mechanical & Aerospace Engineering – J. C. Farmer et al. .... ADENDORFF 2009 – Keith Adendorff, First National Battery , Batteries for Energy Storage (www.battery.co.za), ZEBRA .... BUTLER 2002 – Paul C. Butler, Phillip A. Eidler, Patrick G. Grimes , Sandra E. Klassen, Ronald C…
-
Gulfstream G100
Electrical system comprises two Lucas Aerospace 300 A 30 V DC engine-driven starter/generators, with two 1 .... Two 24 V 24 Ah Ni/Cd batteries for engine starting and to permit operation of essential flight … displays all flight information on four 18.4 cm (7¼ in) screens; dual Grimes engine displays and…
-
Gulfstream G100
Electrical system comprises two Lucas Aerospace 300 A 30 V DC engine-driven starter/generators, with two 1 .... Two 24 V 24 Ah Ni/Cd batteries for engine starting and to permit operation of essential flight … displays all flight information on four 18.4 cm (7¼ in) screens; dual Grimes engine displays and…
-
Terence E. Mitchell symposium on the magic of materials: Structures and properties Foreword
…radiation damage of metals and ceramics respectively by K.E. Sickafus/ R.W. Grimes , C. Kinoshita and…
Indicates content that may require registration and/or purchase.