-
Supplier: IC Realtime, LLC
Description: The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
-
Supplier: IC Realtime, LLC
Description: upgrade and expansion of existing CCTV systems without the necessity of incurring the expensive retro-fit associated with the replacement of the older analogue cameras. The DVR抯 receive the combined signals into one centralised, stable embedded platform. Embedded High-Speed
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: Advance Security Products
Description: 16 Channel Realtime H.264 DVR with 1Tb Hard Drive This real time 480 FPS embedded 16 channel DVR has it all. H.264 compression, motion detection recording, DVDRW, USB Backup, Internet View, 1Tv hard drive, and Remote Internet Backup. Recording can be
-
Supplier: Clinton Electronics Corporation
Description: Up to 480 FPS viewing and 120 FPS recorded., Up to 680 x 240 recorded resolution., Smallest file size in the industry using algorithm of MJPEG, JPEG, H.263 and H.264 compression, CIF file size of 1.2KB., Back-up to DVDRW, Hard Drive, USB port, or to PC via SMS remote
- Number of Video Inputs: 8
- Image Storage Capacity: 500,000 MB
- Operating Temperature: 41 to 104 F
- Features: Data Compression, Event / Motion Detection, Zoom Capability
-
Supplier: Moxa Inc.
Description: authentication is offered for high network security. The MxNVR-MO4 also supports ONVIF standard to be easily integrated and interoperated with the 3-party systems and software. Embedded system with low power consumption; no heater and fan required Transmits and records the
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 60 to 120 images per second
- Operating Temperature: -40 to 167 F
- Features: Audio Capability, Event / Motion Detection, Multiplexing Capability, Time Lapse Recording
Find Suppliers by Category Top
Featured Products Top
-
H9HCNNNBKUMLXR-NEE is designed for professional applications including mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5ANAG6NCJR-XNC is designed for professional applications including servers, embedded computing, networking equipment, and high-capacity DDR4 subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its memory (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5AN8G6NDJR-XNC is designed for professional applications including embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Following the acquisition of DELTA LOGIC Automatisierungstechnik GmbH in April 2025, Softing Industrial Automation GmbH will launch siAccess, the successor to DELTA LOGIC’s proven ACCON AGLink (read more)
Browse Communications Software Datasheets for Softing Inc. Industrial Automation -
Embedded PI proprietary alignment algorithms provide industry-leading alignment speed – up to 100X faster Advanced EtherCAT® control system with computationally optimized master processor providing rapid signal analysis for (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/iim.2010.22014
[ DVR _Related_Technology, Standard, Hardware, Software , Compression_Standard, Digital_Signal_Processing, Network, Hardware_Description_Languages, Circuitry, MCU, Operation _System, Programming Language, Driver_Development … … DL, Verilog, PLD, CPLD, FPGA, ASIC, PCB, ARM, MIPS, PowerPC, Digtal_Signal_Processor, Embedded _Operation _System, Macintosh_Operation_System, Windows … … MPEG-1, H.263, H.264 , H.261, H.262].
-
Manufacturing Engineering and Process
Distributed system structure was adopted in software management terrace based on TCP/IP network terrace. Video server was provided by embedded network DVR based H.264 compression standard, video stream transmission was managed by stream medium server: customer, relational information about monitor site, alarm journal and operation journal were managed by management server, they were recorded uniformly …
-
CCTV and Video Surveillance Report - China - 2013
The DVR encodes the analogue output from these cameras to a digital format, such as Motion JPEG, MPEG-4 or H.264 and stores it. The DVR market is segmented into the following categories: Embedded DVRs An embedded DVR is specifically designed as a digital video recorder with its operating system and application software contained in firmware or read only memory.
-
Video Surveillance Intelligence Service - Scope of service, economic outlook, technical trends - June 2015
The DVR encodes the analog output from these cameras to a digital format, for example, Motion JPEG, MPEG-4 and H.264 , and stores it. Embedded DVR: a digital video recorder with the operating system and application software in firmware or read-only memory.
-
hardware compression dvr card - offers from hardware compression dvr card manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : MJPEG standalone dvr board, mobile dvr board gps, embedded overlaid texts, data logger board ] Mini 720p DVR with H.264 ONVIF Free Software in CCTV DVR Combo .
-
CCTV & Video Surveillance Report - Oceania - 2015 v2
The DVR encodes the analog output from these cameras into a digital format, such as Motion JPEG, MPEG-4, or H.264 , and stores it. Embedded DVRs (An embedded DVR is specially designed to include an operating system and application software , which is housed in firmware or read-only memory.
-
CCTV & Video Surveillance Report - Latin America - 2015
The DVR encodes the analogue output from these cameras into a digital format, such as Motion JPEG, MPEG-4, or H.264 , and stores it. Embedded DVRs … specifically designed as a digital video recorder with its operating system and application software contained in firmware …
-
CCTV & Video Surveillance Production Report - China - 2014
The DVR encodes the analog output from these cameras to a digital format, such as Motion JPEG, MPEG-4 or H.264 and stores it. Embedded DVRs … specifically designed as a digital video recorder with its operating system and application software contained in firmware …
-
MindTree Consulting and Analog Devices Deliver Next Generation DVR product platform for Video Surveillance based on the Blackfin Processor
Combining an extensive device portfolio with industry leading software , third party network, and support, Analog Devices delivers … … existing and next-generation video surveillance based designs on the high performance, 16/32-bit embedded Blackfin® Processor. … functionality on single core architecture, Blackfin is ideally suited for video surveillance (NVR/ DVR and IP camera … Blackfin supports a wide-range of industry standard video algorithms, from MPEG2, MPEG4 to H.264 , and from QCIF, CIF to D1.
-
Mobile DVR Car GPS 3G from Guangzhou Qiming Electronic Co.,Ltd, China
It uses a high-speed processor, an embedded Linux platform and combines the most advanced IT processes such as H.264 Video Compression/Decompression, 3G and GPS positioning technology. M8801 3G & GPS DVR enables CIF, HD1 and D1 video formats. A DVR centric software platform (CMS) can be realized with links to a Central Alarm monitoring system …
Indicates content that may require registration and/or purchase.