Products/Services for Hall Effect Accelerometers
-
Accelerometers - (338 companies)...any of the technologies listed below to measure acceleration. Fiber optic accelerometers use a fiber optic sensor to measure wavelength shifts as a result of applied forces. Hall effect accelerometers convert motion into electrical signals by sensing...Number of AxesSensor TechnologyDevice Type -
Nondestructive Testing (NDT) Probes - (106 companies)Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers. They enable materials, components, systems and parts to be tested without limiting future usability... -
Hall Effect Position Sensors - (176 companies)Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field. Hall effect position sensors... -
Hall Effect Proximity Sensors - (131 companies)Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance. They function via an electrical potential that is developed across an axis transverse to an applied current flow... -
Tilt Sensors - (161 companies)...successfully provides a full 360 degree sensing range, but requires a sophisticated multiplexing routine within the electronics to discern the correct angular position. Accelerometers are instruments for measuring, displaying, and analyzing acceleration... -
Magnetometers - (70 companies)...is linear with the magnetic flux density and thus can be used to measure it. Hall Effect magnetometers are devices that convert the energy stored in a magnetic field to an electrical signal by means of proportional voltage in a current carrying conductor...
-
Drilling and Tapping End Effectors - (24 companies)Drilling and tapping end effectors attach to the end of a robotic arm, and perform machining of holes and threads in a target material. The effectors are adapted to the end of an articulating robotic arm, often via an interfacing device called...
-
Compasses - (75 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Junction Field-Effect Transistors (JFET) - (94 companies)Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region. Junction field effect transistors (JFET...
-
Styli and Probes - (80 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Product News
-
OTTO Controls
Hall Effect Foot Pedal Switch The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated enclosure. The bottom half of the pedal utilizes the same proven contactless analog output Hall Effect technology used in OTTO joysticks and is available in J1939 and CANopen (R) formats. The CAN interface... (read more)Browse Foot Switches Datasheets for OTTO Controls -
Lake Shore Cryotronics, Inc.
New Hall Effect Measurement Technical Note Hall effect measurements are a fundamental tool for semiconductor material characterization. However, the challenge with some Hall voltage measurements is that they can be at low voltage levels, and at these levels, error terms can significantly impact the quality of the measurement. This new technical note of ours addresses the most common of these errors and recommends methods to either eliminate or minimize such errors to achieve quality Hall effect measurements. Download the Technical Note. (read more)Browse Power Supplies Datasheets for Lake Shore Cryotronics, Inc. -
Lake Shore Cryotronics, Inc.
Hall Effect Systems for DC and AC Field Hall Meas The Lake Shore 8400 Series can be used with both DC and AC field Hall measurement methodologies to facilitate the broadest range of research applications. The system includes fully integrated instrumentation, a magnet and power supply, plus software that dramatically helps you increase your research productivity and provides results that you can trust. When used with the AC field measurement option, the system is ideal for use with emerging class of materials that typically have mobilities... (read more)Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Lake Shore Cryotronics, Inc.
Hall effect measurements of low mobility materials E BOOK: The traditional DC field Hall measurement methodology, while sufficient for studying a wide range of materials, is limited to measuring Hall mobilities down to about 1 cm2/V s --making it impossible to measure materials that are characterized by very low mobilities. This E Book explores the use of the AC field Hall measurement method for expanding the measurement range. It examines the DC and AC field Hall protocols then provides examples of AC field Hall used for analyzing: Transparent... (read more)Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
OTTO Controls
JH — Large, Industrial, Hall Effect Joystick The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO 's field-proven dual magnet configuration found in OTTO 's HPL linear output Hall effect switches... (read more)Browse Industrial Joysticks Datasheets for OTTO Controls -
Novotechnik U.S., Inc.
Non-contact Hall effect angle sensor Series RFC-4800 data sheet. RFC 4800 Series. This series features single and redundant versions as well as programmable switch outputs. Special features. Analog outputs: voltage, current. Easy to implement 3-wire analog versions. Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications. 5 V or 24 V or 5/24 V supply. No moving sensor parts. Range: 0 to 30 to 0 to 360 depending on model. Unlimited mechanical life. Touchless technology. (read more) -
Lake Shore Cryotronics, Inc.
Fast Hall Measurement Controller The MeasureReady TM M91 FastHall TM measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore 's patented* new FastHall measurement technique, the M91 fundamentally changes the way the Hall effect is generated and measured by eliminating the need to switch the polarity of the applied magnetic field during the measurement... (read more)Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
Lake Shore Cryotronics, Inc.
Revolutionary all-in-one Hall analysis instrument Traditional Hall effect measurement systems (HMS) provide basic electrical measurement instrumentation combined with a switching unit to measure sample resistivity and Hall voltages, but must rely on separate PC-based software to perform pre- and post-measurement calculations in order to ultimately derive the physical parameters that researchers need to know --resistivity, carrier type, carrier concentration, mobility, and Hall coefficient. The M91 FastHall measurement controller combines all... (read more)Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
Lake Shore Cryotronics, Inc.
Nov. 16 Webinar: Multi-carrier Hall Analysis Webinar: A New Method for Multi-Carrier Hall Analysis of Low-Mobility Materials. Date: November 16, 2020. Time: 11:00AM - 12:00PM. The Hall effect is the primary method to measure carrier density, mobility, and carrier type of materials. In some materials, more than one carrier can exist in the sample. This webinar will explore the application of a novel Hall measurement protocol, one based on the reverse-field reciprocity theorem, AC current, and variable field for obtaining Hall data... (read more)Browse Power Supplies Datasheets for Lake Shore Cryotronics, Inc. -
Lake Shore Cryotronics, Inc.
AC Hall Measurement The traditional DC field Hall measurement methodology, while sufficient for studying a wide range of materials, is limited to measuring Hall mobilities down to about 1 cm2/V s --making it impossible to measure materials that are characterized by very low mobilities. This white paper explores the use of the AC field Hall measurement method for expanding the measurement range. It examines the DC and AC field Hall protocols then provides examples of AC field Hall used for analyzing: Transparent... (read more)Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc.
-
Dielectric sensing of silicon accelerometers
A hall effect accelerometer .
-
A method for measuring eye movements using Hall-effect devices
Three-dimensional Hall effect accelerometer for recording head movements of freely moving laboratory animals.
-
A Novel Optical Microring Resonator Accelerometer
[3] T. Korhonen, “Three dimensional Hall effect accelerometer for recording head movements of freely moving laboratory animals,” Physiol. Behav., vol.
-
Smart Collaborative Mobile System for Taking Care of Disabled and Elderly People
The first type is the Hall Effect accelerometers where a seismic mass with a magnet interacts with a Hall Effect sensor that detects the changes of the magnetic field.
-
Gesture and Sign Language in Human-Computer Interaction
This has been made by the comparison of the SEMG, with the signals obtained with two other sensors: acceler- ometer and Hall effect sensor.
-
Accelerometre All to know on Accelerometre | Techniques of the Ingénieur
.23 Accéléromètres 4.3 complex Différents types of accelerometers 4.31 utilizing Appareils... the displacement measurement 4.3101 Accéléromètre at Hall effect 4.3102 Accéléromètre from detection... piezoelectric 4.3103 Accéléromètre at potentiometer 4.3104 Accéléromètre at strain gage 4.3105...
-
Structural Health Monitoring and Damage Detection, Volume 7
A phototransistor, accelerometer , Hall effect sensor, motor control measurement, and thermocouple was mounted on each of the four arms of the aircraft, which totaled 22 sensors on the vehicle, including one battery voltage measurement and an altitude measurement.
-
Paediatric Rehabilitation Engineering: From Disability to Possibility
These designs often incorporate a combination of technologies that include potentiometers, accelerometers , Hall effect sensors, strain gauges, piezoelectric vibration sensors and force or contact sensors (often arranged in a matrix) that are integrated into the design of the terminal device [e.g…
-
Multi-body Dynamics: Monitoring and Simulation Techniques III
Accelerometers Hall - effect .
-
Accelerometre All to know on Accelerometre | Techniques of the Ingénieur
.23 Accéléromètres 4.3 complex Différents types of accelerometers 4.31 utilizing Appareils... the displacement measurement 4.3101 Accéléromètre at Hall effect 4.3102 Accéléromètre from detection... piezoelectric 4.3103 Accéléromètre at potentiometer 4.3104 Accéléromètre at strain gage 4.3105...
Indicates content that may require registration and/or purchase.