Products/Services for Hall Surgical Drills

  • Hand Drills-Image
    Hand Drills - (181 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  • Drill Bits-Image
    Drill Bits - (1152 companies)
    ...drills, spade drills, step drills, silver and Deming drills, forstner drills, taper drills, high helix drills, masonry drills, surgical or dental drills, hole saw, wood bit, combination drill and countersink, combination drill and counter bore...
  • Hall Effect Position Sensors-Image
    Hall Effect Position Sensors - (176 companies)
    Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field. Hall effect position sensors...
  • Hall Effect Proximity Sensors-Image
    Hall Effect Proximity Sensors - (131 companies)
    Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance. They function via an electrical potential that is developed across an axis transverse to an applied current flow...
  • Power Tools-Image
    Power Tools - (842 companies)
    ...are constructed for long service under heavy use. Types of Power Tools. Power tools are usually motor-driven and designated as electrical, battery-powered, hydraulic, or pneumatic. Here are some examples of pneumatic power tools: Drills. Fastening tools...
  •  
    Drill Collars - (57 companies)
    Drill collars are a component of the drill string that makes up part of the bottom hole assembly (BHA). They are thicker-walled, heavier, and more rigid than drill pipes and are primarily used to weigh down the drill bit while dampening vibration...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Guide Bushings and Drill Bushings - (149 companies)
    Drill bushings are used to guide drills and other tools. Guide bushings and drill bushings are used to guide drills, punches, pillars, or other tools. A bushing may be attached to the drill or rotary tool, or inserted into a jig to control hole...
  •  
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...
  •  
    Drilling and Tapping End Effectors - (24 companies)
    Drilling and tapping end effectors attach to the end of a robotic arm, and perform machining of holes and threads in a target material. The effectors are adapted to the end of an articulating robotic arm, often via an interfacing device called...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.