Products/Services for Hand Crank Dough Sheeters
-
Sheeters - (36 companies)Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Automatic sheeters and sheeting machines are designed to automatically feed and cut... -
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Presses (metalworking) - (518 companies)...presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines. Image Credit: Savage Engineering, Inc. Industrial presses (metalworking) use a ram to shear, punch, form, or assemble metals or other materials by cutting... -
Hand Saws - (163 companies)How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire... -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Hand Drills - (181 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Hand Tools - (2168 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples of hand...
-
Abrasive Rolls and Abrasive Sheets - (358 companies)...uses a central hole for mandrel, arbor, spindle, or shaft mounting. Other types of mounting include quick change and PSA / adhesive. In terms of features, abrasive sheets, rolls, and hand pads may use an open coat or a closed coat. Lubricated abrasive...
-
Hand Brushes - (102 companies)Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
Product News
-
Lowell Corporation
Simplify Your OEM Design with Custom Crank Handles Lowell Corp ratcheting crank handles simplify your industrial OEM design. ??. Designed primarily for permanent mounting on shafts or studs, our cranks are far less likely to slip, stick, or freeze than other devices. We use stamped steel handle plates and solid steel gears, and we coat our cranks with corrosion-resistant epoxy paint. There's no doubt that our cranks are built for hard use, and all of our tools are 100% guaranteed with our one-year manufacturer warranty. (read more)Browse Hand Tools Datasheets for Lowell Corporation -
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
Lowell Corporation
Ratcheting Crank Handles Fast Easy Machine Control Ratcheting Crank Handles from Lowell Corporation offer an attractive alternative to handwheels and similar devices for set-up and adjustment of packaging, converting, and printing machinery. Applications include corrugating rollers, die cutters, doctor blades, slitters, unwinds, and rewinds. With a crank handle, a user can make many adjustments: crossfeed; rise and fall; gib and quill; positioning screw; and clamping. Openings include bore and keyway, square, or hex and Lowell can also create... (read more) -
All Packaging Machinery Corporation
New TCBSDM-3/8 Sealer with Crank & Conveyor TCBSDM-3/8. Tabletop conveyorized vertical rotary sealing system. Portable Sealer with synchronized conveyor. Ideal for candy, confections, and snacks in lightweight or smaller stand-up pouches. Seal heights 2 " off the conveyor up to 12 " off the conveyor. Great for start-up companies!. Now includes crank handle head height adjustment!!. Video of the TCBSDM-3/8. Download a detailed product brochure here. Features. Newly designed from APM is our model TCBSDM-3/8 Tabletop Conveyorized Band... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands Experience the convenience and power of bz Heavy Duty Hand Cleaning Wipes. These pre-moistened, heavy-duty cleaning towels are packaged in a portable, flip-top container, making them perfect for on-the-go use. Features and Benefits: Safe and Effective Cleaning: Our wipes are soaked in a gentle yet powerful citrus-based cleaning solution, free from harsh solvents and chemicals. Dual-Textured Towels: Each wipe features a dual-textured design --one side is rough for scrubbing away stubborn dirt... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads Watch > >Left-Handed vs Right-Handed Fastener Threads: Uses and Comparison. Left-Handed and Right-Handed Fastener Threads: Uses and Comparison. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Tork
Tork Clean Hands Training The training offers a realistic virtual healthcare environment. During the training, you will get suggestions to improve compliance as well as demonstrations of good hand hygiene practice. Based on WHO 's 5 Moments for Hand Hygiene. Designed to make hand hygiene training more engaging and inspiring. Real life simulation that facilitates better learning retention. We recommend using a desktop or laptop computer for the best experience. Click here to register and access Tork Clean Hands Training. (read more)Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork -
M-Squared Innovations & Insights
Heavyweight Champion Hand Cleaner The bz (R) Heavy-Duty Hand Cleaning Wipes combine a powerful cleaning formula with a dual-textured towel, making it easy to clean hands and surfaces --anywhere, anyplace. Smooth microfiber side for an efficient clean. Scrubbing surface to remove the toughest grime. No dryness, no residue, and no rinsing required!. With a clean, refreshing citrus scent, these wipes dissolve industrial soils while leaving your hands feeling fresh --no irritation, just serious cleaning power that doesn 't dry out... (read more) -
Schmersal Inc.
Two Hand Control Two-hand control consoles are designed to require machine operators to use both hands to initiate a machine control action. Simultaneous operation of the wisely separated control buttons is required to initiate the machine cycle and the control buttons must remain actuated to complete the machine cycle. Thus these control consoles insure that the operator's hands are kept away from the hazardous area of a machine during operation. Two-hand control consoles are used as protective devices... (read more)Browse Two Hand Safety Modules Datasheets for Schmersal Inc.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
…interlocked with the power source so that the molder cannot run until the crank is repositioned on .... R 408.18136 Manually fed dough brakes . .... distance from the nip point of the rolls sufficient to prevent an employee's hand from being caught. .... R 408.18138 Roll-type dough sheeters .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
(ii) Hoppers for sheeters shall have an automatic stop bar or automatic stopping device along the back .... Dough hoppers shall have the entire opening protected with substantial grid-type guards to prevent the employee from getting his hands caught in moving parts, or the hopper shall be extended high enough so that the operator's hands cannot get into moving .... (a) Cranks , pitman rods, and other moving parts shall be adequately guarded.
-
Advances in Chemistry Research II
…mixture was pressed into pieces at 0.25-0.30 MPa with an electric powder sheeter [9]. .... glutinous rice flour and buckwheat flour into account), stirring until the surface of dough smooth, and stewing … of strawberry from each replicate were wrapped in cheesecloth and squeezed with a hand press, and the … class of tea which is made from mature tea, through the processes of crank up, aheap fermentation…
-
Encyclopedic Dictionary of Polymers
…to selvage, and caused by uneven let-off or take-up or by a loose crank arm. .... Loose filling can often be felt by an examiner when passing a hand over the surface of … the simple types of mixing equipment for plastics in the form of dispersions, pastes, and dough ’s. .... Sheeter Lines n Parallel scratches or projecting ridges distributed over considerable area of a plastic sheet such…
-
States > Washington > State > Proposed Regulations > 2004 Documents > March 3, 2004 > [2004 WA Proposed wa-p296a063] WAC 296-302 - Proposed Rules - WAC 296-302
…counterbalance, cutting-off wheels, cutting tool or saw blade, cycle, dado, device, die or dies, die enclosure guard, die setter, die setting, die shoe, die shutheight, divider, dough sheeter , dressed, drilling/boring machine, dross … and pulley guard, off- hand grinding, overland conveyor, part .... Cranks , pitman rods, and other moving parts shall be guarded.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Machinery includes, but is not limited to, sheeters , slitters, slotters, winders, rewinders, printing presses, cutting, drilling or .... Component parts for stairs include, but are not limited to, risers, tread, balusters, hand rails, and newel .... Next, the crank and cam shafts are ground and turned on machinery similar to lathes. .... Raw materials are mixed in large mixers until it has the consistency of bread dough .
Indicates content that may require registration and/or purchase.