Products/Services for Hand Crank Gear Reducers
-
Gearboxes and Gearheads - (1007 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes...Gearing ArrangementReducer StyleFlange(s) -
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip... -
Industrial Winches - (386 companies)...to Select Industrial Winches. Electric Winch. Image Credit: IR | Capstan Winch. Image Credit: David Round | Hand Winch. Image Credit: David Round. Industrial winches are mechanical devices used to pull a heavy load, typically horizontally... -
Gears - (695 companies)...of a helix. They are suitable transferring motion between parallel or perpendicular axes. Herringbone gears possess V-shaped teeth made of conjoined, opposite-hand helices. Hypoid gears are a style of bevel gear which does not offer intersecting axes... -
Industrial Valves - (3060 companies)...of actuators depending on the needs of the system such as the torque necessary to operate the valve, speed and the need for automatic actuation. Manual/ hand operated actuators use a hand-wheel or crank to open or close the valve. They are not automatic... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
-
Helical Gears - (208 companies)...teeth configurations: left handed and right hand. Right hand | Left hand. Images credit: Agro Engineers. Helical gears transmit energy through two axial configurations: parallel and perpendicular. In parallel-axis helical gears the two opposite-hand...
-
Herringbone Gears - (35 companies)...options. It is common to place two opposite-hand helical gears adjacently and mill a centered, flat groove; this does not affect their performance. Perpendicular herringbone gears are rare, but gained prominence in Citro en vehicles. Dimension...
-
Hypoid Gears - (41 companies)...and can offer a large gear reduction. Due to their exclusive arrangement, hypoid gears are typically produced in opposite-hand pairs (left and right handedness). Dimension Specifications. Gears mate via teeth with very specific geometry. Pressure...
-
Gear Manufacturing Services - (371 companies)...with gear teeth already furnished for custom width machining. Helical gears transmit power and motion between parallel axes (opposite hand) or right-angle axes (same-hand). They have a cylindrical shaped gear with helicoid teeth which allow the load...
Product News
-
Pelonis Technologies, Inc.
Applications of Planetary Gear Reducers Planetary gear reducers offer excellent performance in a wide range of industries including automation, electronics, food processing, packaging, textiles, construction, energy, medical, security systems, and transportation. What Are Planetary Gear Reducers?. Planetary gear reducers are compact components that strive to maximize the transmission of torque in various applications. The mechanisms ensure the transmission of high torque levels while simultaneously decreasing the required number... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Lowell Corporation
Simplify Your OEM Design with Custom Crank Handles Lowell Corp ratcheting crank handles simplify your industrial OEM design. ??. Designed primarily for permanent mounting on shafts or studs, our cranks are far less likely to slip, stick, or freeze than other devices. We use stamped steel handle plates and solid steel gears, and we coat our cranks with corrosion-resistant epoxy paint. There's no doubt that our cranks are built for hard use, and all of our tools are 100% guaranteed with our one-year manufacturer warranty. (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
WJ Series Worm Gear Speed Reducer WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for hole, user mix incline and exert oneself axle only, too can mix pair incline and exert oneself axle, there is greater flexibility. 1.Brief introduction. 2.Type and selecting for use. 3.Structure graphic... (read more)Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lowell Corporation
Ratcheting Crank Handles Fast Easy Machine Control custom openings to customer specifications. Combining leverage and strength with ergonomic design, the crank handles make set-up and adjustment faster, safer, and easier for the operator and easier on machinery. The devices are made for hard work. In the head of each crank handle is a control that reverses the ratchet action safely and easily. All cranks are steel and are made with riveted stampings. Slim profile gears are pre-assembled at the factory and are not replaceable. With this rugged... (read more) -
National Bolt & Nut Corporation
Left-Handed vs Right-Handed Fastener Threads threaded pipes, hoses, caps, and fixtures. Gear reduction: Screw threads help with gear reduction by using worm drives. Linear object movement: Fastener threads can be used to convert rotary motion to linear motion. Understanding Right-Handed vs. Left-Handed Threads. Thread Terminology and Different Types. Threads are continuous helical ridges on cylindrical fasteners. For parts such as screws, the ridges will be on the exterior, and parts like nuts have ridges inside of their cylindrical bodies... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Shaw Moisture Meters
SDHmini Hand Held Hygrometer the span of the hygrometer and correcting for any deviation. It can be carried out in-situ and without the need for any special equipment. This useful feature reduces downtime, minimizes calibration costs, gives immediate verification of the dewpoint system and allows users to ensure optimum measurement accuracy between annual laboratory calibrations. The SDHmini hand held hygrometer is durable and robust, incorporating a large colour graphics LCD display, which shows two units of measurement... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
parvalux by maxon
Geared Motors for Industrial Automation British-made Parvalux geared motors are used in a huge range of industrial applications in almost 80 countries. We manufacture conveyor belt motors, automatic shutter motors, packaging motors and much more. When you need reliable operation, you can trust Parvalux to safely power your application. When you choose Parvalux, you’re getting complete confidence that your standard or custom AC motor or DC motor will deliver high performance. Our experience in manufacturing cutting edge electric DC... (read more)Browse DC Motors Datasheets for parvalux by maxon -
Running Industry Co., Ltd
Gear Box machinery, automated conveyor belts, food packaging machinery, environmental protection equipment, industrial equipment, etc,. At present, the main products are. R series helical gear hard tooth surface reducer. S series worm gear reducer. K series helical bevel gear reducer. F-series parallel axis helical gear reducer. We have complete CNC machining centers, gear grinding machines, heat treatment equipment, gear testing instruments, and accept customized production. We have modular design... (read more) -
All Packaging Machinery Corporation
New TCBSDM-3/8 Sealer with Crank & Conveyor TCBSDM-3/8. Tabletop conveyorized vertical rotary sealing system. Portable Sealer with synchronized conveyor. Ideal for candy, confections, and snacks in lightweight or smaller stand-up pouches. Seal heights 2 " off the conveyor up to 12 " off the conveyor. Great for start-up companies!. Now includes crank handle head height adjustment!!. Video of the TCBSDM-3/8. Download a detailed product brochure here. Features. Newly designed from APM is our model TCBSDM-3/8 Tabletop Conveyorized Band... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation
-
Code of construction practice production technique
Image 11-15 Manual handbetriebenes gear 1 hand crank drive shaft; 2 First translation stage; 3 seconds translation stage; 4 drive shaft; 5 third translation stage; 6 attachment screw .
-
Machines in the construction operation
The cable drum is driven via a gear with a hand crank (s. Abb. 4.49).
-
Machines in the construction operation
The cable drum is driven via a gear with a hand crank (s. image 4.5-2).
-
A contribution to the modeling accuracy in the region of one-dimensional simulation of car-cooling systems
The oil conveyed through the pump over a network on channels to lubricating positions forms on the inner side of the crank or gear housing of rivulets through which the oil passes backwards in the sump.
-
Weighings under variable conditions with the vacuum balance
The Gehause with built-in electromagnets is rotated in the watch hand sense or also oppositely konnen iiber by means of hand cranks screwing gear train , and zugehorigen soft iron armatures are then moved together in the same sense.
Indicates content that may require registration and/or purchase.