Products/Services for Handheld Magnetizer

  • Magnetizers-Image
    Magnetizers - (21 companies)
    Magnetizers are used to magnetize parts and charge magnets. There are several different types of magnetizing products. Choices include coil magnetizers, electronic capacitance switching (ECS) magnetizers, and yoke magnetizers. Coil magnetizers pass...
  • Industrial Magnets-Image
    Industrial Magnets - (467 companies)
    ...be assigned a Brief Designation of 5.01/2.0. Many times an IEC Grade Code will also be presented for cross-reference. Specifications. Important specifications include materials, strength and holding force, form factor, magnetization and special features...
  • Screwdrivers (hand tool)-Image
    Screwdrivers (hand tool) - (302 companies)
    Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws. Screwdrivers, also known as turn screws, are hand-held, manually-powered implements designed...
  •  
    Degaussers and Demagnetizers - (49 companies)
    ...of heat, however, AC degaussers have a limited duty cycle. Larger coil degaussers and demagnetizers use fans to cool and avoid overheating. Handheld degausser units and conveyor belt degaussing machines are also available. When selecting any type...
  • Handheld and Portable Computers-Image
    Handheld and Portable Computers - (362 companies)
    Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
  •  
    Magnetometers - (70 companies)
    ...be an important factor in selecting a magnetometer, as it determines where a device can operate. Handheld devices are those that are portable or could be carried or transported for field work. Desktop or module devices are standalone modules normally used...
  •  
    Compasses - (75 companies)
    ...of these magnetically-sensitive devices usually contain a face with the cardinal points of north, south, east, and west. A magnetized pointer on the north end is free to align itself with Earth 's magnetic field. The north end of the compass points toward the magnetic north...
  •  
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
  •  
    Wire, Cable, and Connector Tools - (861 companies)
    Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
  •  
    Screens - (129 companies)
    Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire