-
Supplier: Mahr Inc.
Description: Product features MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit. Bluetooth wireless connection Easy to use, with high-resolution color display and ATM-style user guidance Integrated standard in
- Vertical (Z) Range: 0.003543309 to 0.013779535 inch
- Vertical (Z) Resolution: 0.0000003149608 inch
- Operating Temperature: 23 to 104 F
- Standards Compliance: ASME, ISO / EN, JIS
-
Supplier: Mahr Inc.
Description: Product features MarSurf M 400. The best of the mobile devices Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing. This generally requires more highly skilled operators, more time and more adjustment work.
- Vertical (Z) Range: 0.009842525 to 0.029527575 inch
- Vertical (Z) Resolution: 0.00000003149608 inch
- Traverse Length: 1.0236226 inch
- Scan Rate: 0.0078740157480315 to 0.0393700787401575 in/sec
-
Supplier: Fischer Technology, Inc.
Description: for consumables Measurement performed with the proven FMP handheld devices from Fischer: both coating thickness and profile measurements carried out with the same instrument FMP's comprehensive set of functions available: automatic test reports, statistical evaluations and the storage of
- Technology: Contact / Stylus Based
- Features: Other
- Measurement Capability: Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Thickness
-
-
Supplier: Fischer Technology, Inc.
Description: Developed by anti-corrosion experts, the three devices impress with robustness, usability and performance. All required measurement tasks in heavy corrosion protection are solved quickly and reliably. The DFT is the handheld device for the simple layer thickness measurement on steel and
- Technology: Contact / Stylus Based
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Surface texture meter / measurement range covers Ra and Rz / LCD display with background lights / sensor made of a diamond / induction principle The surface texture meter PCE-RT 10 is a small, light device with simple navigation. Despite the fact that the device functions on a very complex and
- Operating Temperature: 32 to 122 F
- Standards Compliance: DIN, ISO / EN, JIS
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined by the gauge body. This
- Vertical (Z) Resolution: 0.0001 inch
- Profile Vertical Resolution: 0.0001 inch
- Applications: Aerospace / Defense, Electronics, Precision Machining / Grinding
- Display & Special Features: Analog Meter, Digital Readout
Find Suppliers by Category Top
More Information Top
-
Photonics/Optics :: NASA Tech Briefs
Sizes would be reduced, leading to development of hand-held profilometers .
-
Photonics/Optics :: NASA Tech Briefs
Sizes would be reduced, leading to development of hand-held profilometers .
-
Home :: NASA Tech Briefs
Sizes would be reduced, leading to development of hand-held profilometers .
-
Optical Profilometers Using Adaptive Signal Processing - Nasa Tech Briefs :: NASA Tech Briefs
Sizes would be reduced, leading to development of hand-held profilometers .
-
Moly: a prototype handheld 3D digitizer with diffraction optics
As a hand-held profilometer we foresaw a similar problem with Moly, since it would be acquiring merely a 200 mm line profile over each 33 ms and would therefore require many seconds to fully scan a face or other body feature.
-
Precision prescriptions
Hand-held profilometers may lack the resolution to accurately measure those surfaces.” .
-
ZCP2012TWRWEL0757
The surface roughness of aluminum and copper foils was measured with a handheld stylus profilometer .
-
ZCP2012TWRWEL
The surface roughness of aluminum and copper foils was measured with a handheld stylus profilometer .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Handheld Surface Roughness Tester Profilometer .
-
Sequence V-D Test Method
An instrument having a mechanically driven profilometer stylus is suggested since repeatable measurements are difficult to achieve with a hand-held instrument.
Indicates content that may require registration and/or purchase.