-
Supplier: SFCable.com
Description: Intercom Hand Free Station with 7" TFT LCD Color monitor, Surface Mount. Working with NC-DS2 Series Door Satation max. 2 Door Stations 3 slave monitors (SS-NC-DS2-SUB), and 2 Audio Phone Set (NC-IN-APS)
-
Supplier: TelephoneStuff.com
Description: Introducing the industry's first dedicated desktop intercom, the On-Q® Legrand Intercom Unit F9018. It provides a free standing expansion to the On-Q® Legrand inQuire™ Intercom System. The unit is connected to the system via a 12' Cat 5e jumper cable (provided). Typical
-
Supplier: TelephoneStuff.com
Description: 900MHz Wireless Intercom pair. Features: - table or wall mountable - easy to install - no special wiring needed - call button sounds a tone to alert other units when you wish to speak - auto button allows voice-activated hands-free conversation
-
-
Supplier: TelephoneStuff.com
Description: SD4500 series - Wireless day/night camera - Audio and full-color streaming video - Hands-free intercom - Wall-mountable - NiMH Battery Pack - Transformer - User's Guide
-
Supplier: TelephoneStuff.com
Description: Hands-Free Master Station is for the AN-8000 series. Communication at the unit is simultaneous or PTT open voice A headset and external speaker connection are also standard. Features: - Keypad for placing calls - Push to talk - Paging - Redial - Transfer and function keys
-
Description: 11-Gauge Stainless Steel Face Plate Speaker Protected by Tamper-Resistant Baffle Plates Tamper-Resistant Solid Metal Call Button Hands-Free Duplex Voice Communication Indoor or Outdoor Use Remotely Controlled Contact for Gate/Door Activation
-
Description: Hands-free duplex voice communication Place calls to one or two predetermined locations Receive calls from any station in the system Remotely controlled contacts for gate/door activation Call status LED Remotely programmed using LCD stations or ECHO Windows® based software CE Certified
-
Supplier: Visual Sound, Inc.
Description: JK Audio This road tough beltpack is a listen-only amplifier for IFB or full bandwidth audio monitoring. The XLR line input accepts either a balanced mono signal or a 1 or 2 channel party-line intercom feed. Includes an integrated speaker for hands-free operation RemoteAmp Three
-
Supplier: Tele-Communication, Inc.
Description: Eartec USMC1000IL Ultra Single Headset for MC1000 w/ Inline PTT Monaural style Over-the-Head Design Inline Push-To-Talk (PTT) button for hands-free use Padded Earphone The Ultra Single Headset from Eartec is an over-the-head style monaural headset. The earpad features a soft cushion
-
Supplier: Visual Sound, Inc.
Description: Designed for news and sports broadcasting, special events remote announcing, interviewing, and intercom systems the SM2 allows convenient hands-free operation. Close-talk microphone operation and unidirectional polar pattern for effective noise reduction Smooth, natural
- Directivity: Cardioid, Directional
-
Supplier: HAVE, Inc.
Description: standard headphones, a 1/4" jack for line-in or a 2k Ohm (telephone) earpiece out, plus voltage presence LEDs for confirming phantom or intercom power. A handy clip attaches the Qbox to your belt or equipment rack. For an instant hands-free intercom, simply plug in
-
Supplier: Visual Sound, Inc.
Description: provided to allow viewing of a composite video source. Video images can be displayed full frame or in fully-scalable windows anywhere on the touch screen. Rava™ SIP Intercom[1] Rava SIP Intercom Technology enables hands-free VoIP communication between any two Rava-enabled
- Mounting Options: Wall Mount
Find Suppliers by Category Top
More Information Top
-
STARCOM intercommunication system
Voice-operated switching (VOX), with an adjustable threshold for hands - free intercom control, and a remote select capability for HOTAS/HOCAS operation are standard features.
-
David Clark Company
Locomotive crew intercom systems, featuring noise-reducing headsets to provide hands - free intercom , music, and radio transmitting and reception with alarms integrated into the intercom system.
-
Real-time blind audio source separation: performance assessment on an advanced digital signal processor
…such as a workshop, with a “constant” back- ground noise (drill, lathe), a very intense background noise was considerably reduced when the voice was about 1 m far from the microphone: this can be the situation of an hand - free intercom system.
-
STARCOM intercommunication system
Voice-operated switching, with an adjustable threshold for hands - free intercom control, and a remote select capability for HOTAS/HOCAS operation are standard features.
-
ACCS 3100 audio management unit
Digital signal processing techniques effect noise tracking voice-operated switching for hands - free intercom , and noise filtering and voice-operated gain adjustment devices ensure audio signals routed to transmitters are of optimum clarity and modulation.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Telecommunications
(b) Speaker/Microphone Services: A loudspeaker powered at the station can support hands-free dialing or, when connected to the telephone channel, permit hands - free intercom services or speaker phone operations.
-
The effects of methylphenidate on prepulse inhibition during attended and ignored prestimuli among boys with attention-deficit hyperactivity disorder
Participants were monitored throughout the session via a hands - free intercom and a video camera.
-
CATEGORY-SPECIFICITY OF WOMEN’S SEXUAL AROUSAL ACROSS
THE MENSTRUAL CYCLE
Communication with the investigator was possible through a hands ‐ free intercom , and the investigator was able to respond by written messages that appeared on the computer monitor.
-
New home telephone system using Japanese Home Bus System standard
*Ringer mode switchable * Intercom hands - free answer *Handset receiving level switctchable receiving Loudspeaker *Privacy/privacy release .
-
Digital, remote control system for a 2-MW research reactor
Roving cperators or maintenance technicians at the BSR can be summoned by the public address system, and they can communicate to the remote operator over a " hands - free " Intercom systea.
Indicates content that may require registration and/or purchase.