-
Supplier: Win Source Electronics
Description: Category: Hard Drives Win Source Part Number: 1386266-CISCO UCS-HS-E3-M4-F - CPU Heat Sink for Intel E3 1 Socket - Front Accessible Manufacturer: CISCO
- Device Type: Solid State Disk
-
Supplier: Allied Electronics, Inc.
Description: Features World Famous Crescent ® Brand Providing Quality Tools Since 1907 Professional Quality 3/8" Drive, 1/4" Drive Ratchet Handles; 1/4" & 3/8" x 3" Extensions 32 SAE and Metric Sockets 8 SAE Hex Key Set Multi-Bit DuraDriver Screwdriver and 12 Bits 12 SAE and Metric
-
Supplier: Stahlwille North America
Description: extra long, for hard-to-reach heater plugs, 3/8" -drive, size 10 mm e.g. for Renault, VW/Audi TDi; size 12 mm e.g. for BMW, Mercedes-Benz (201, 202 four-valve technology), Ford, Opel, Renault.
-
-
Supplier: Air Compressors Direct
Description: Must Have Tool •Extensions help you get into hard to reach areas Drive Size •1/2" Socket Size •1/2"
-
Supplier: Tripp Lite by Eaton
Description: the controller card and the other two for drives). Features Connects up to two internal IDE hard drives to a controller card 80 conductor cable Supports UDMA/33, ATA/66 and ATA/100 Cable contains three 40pin socket connectors (one for the controller card and the other two
- Cable Length: 1.5 ft
- Operating Temperature: -10 to 75 C
- Standards / Certifications: RoHS
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533 SDRAM; 16 DIMM Sockets 3. 2x PCI-e (x8), 2x 64-bit 133/100MHz PCI-X, 2x 64-bit 100MHz PCI-X 4. Dual-port Gigabit LAN/Ethernet Controller 5. 8 x 3.5"
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: AAEON Electronics, Inc.
Description: 17" Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots Main Feature 17" TFT SXGA (1280 x 1024) LCD Socket 478-Based Intel Core 2 Duo Processor Anti-Vibration Disk Drive Bay For Hard Disk Drive IP-65 Certified Anti-Scratch & Waterproof Aluminum Front
- Display Size: 17 inch
- Speed: 2,000 MHz
- Operating System: Microsoft®
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Type-A) 6. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM), 90° rotating hard drive cage 7. 300W High-efficiency Power Supply
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Supermicro Computer, Inc.
Description: Drive Bays Supports up to 6 SATA Hard Drives 6. Dual-port Gigabit LAN/ Ethernet Controller 7. 645W Low-Noise Power Supply
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Yang Ming International Corporation
Description: (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x16 slot), 1 (x4) PCI-E slot 4. Intel® Dual 82576 Gigabit Ethernet 5. 8 x 3.5 Hot-swap Drives Trays; 6x SATA Hard Drives Supported Ideal Applications: Medical Imaging Oil and GAS simulation Quantum Chemistry Financial Simulation 3D
- RAM: 12 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Bluetools
Description: regulator, and ring-type socket retainer, has single-handed forward and reverse. 5/8" bolt capacity 1/2" square drive Maximum Torque: 325 ft.lb. 8,000 RPM Length: 8-1/8" Weight: 6 lbs.
- Type: Impact Wrench
-
Supplier: Bluetools
Description: The Taylor 3/8" Ratchet Wrench, T-7728, is one of the most useful tools around. The 3/8" pneumatic ratchet wrench is great for hard-to-reach fasteners. The air controlled ratchet wrench features a teasing throttle, ball-type socket retainer, and convenient forward and reverse button.
-
Supplier: Synertron Technology, Inc.
Description: Half size Rackmount Chassis 19” 1U embedded system server Rack space with two embedded systems up to 8 LANs With bootable CF socket on board, PCMCIA slot and space for two 2.5" hard disk drive Description: 19" 1U system case provides 1 - 2 pcs main board and 1 - 2 pcs external
- Hard Drives: IDE Interface
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Bluetools
Description: ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 3/8" square drive, use Order Number 005-7826. Square Drive: 1/4" Max. torque : 20 ft lb.
-
Supplier: Bluetools
Description: ratchet wrench allows the operator to increase the power gradually. The Taylor Stubby ratchet wrench features a ball-type socket retainer and a long-lasting head mechanism. If you prefer a 1/4" square drive, use Order Number 005-7825. Square Drive: 3/8" Max. torque : 20 ft.lb.
-
Supplier: Allied Electronics, Inc.
Description: Case is molded from high impact plastic. Features Soft grip screwdriver handle extends from 5" to 9.5" Bits included: Pozi Drive PZ1 and PZ0 Phillips 000, 00, 0, 1 Slotted 1.0, 1.5, 2.0, 2.5, 3.0, 3.5, 4.0 Torx® 4, 5, 6, 7, 8, 9, 10, 15, 20. Hex 0.7, 0.9, 1.3, 1.5, 2.0, 2.5, 3.0, 4.0. M5
-
Supplier: Xoxide
Description: color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this silver 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, this silver control panel
-
Supplier: Xoxide
Description: color LCD display that showcases a thermal control and a clock. Providing a thorough readout of your system's current temperature, this 5.25" Logisys Control Panel will guard your computer from overheats on your hard drive, CPU and system. In addition, the control panel will add a
-
Supplier: Ryobi Technologies, Inc.
Description: lbs. of torque and 0-3000 impacts per minute to easily drive long screws or lag bolts. The wrench has a 1/2 in. anvil with pin retention for easy and secure socket connection. The ergonomically designed handle with over-mold ensures user comfort. Bright LED light illuminates as the
- Weight: 3.65 lbs
- RPM: 0 to 3,000 rpm
- Battery Voltage: 18 volts
- Impact Force: 200 Ft-lbs
-
Supplier: Tripp Lite by Eaton
Description: USB-A port to provide power to operate your device. You can also connect your device to a USB wall charger or car charger. It’s recommended for powering devices with a 3.5 x 1.35 millimeter 5V DC barrel jack, such as external hard drives, wireless routers, Bluetooth speakers and credit
-
Supplier: Huawei Technologies Co., Ltd.
Description: DDR4 DIMM slots, with memory speeds of up to 2,666 MT/s, and memory capacity of up to 3 TB Internal Storage 2 x 2.5-inch SSDs, or SAS/SATA hard drives; 2 NVMe SSDs supported Or up to 4 M.2 SSDs (SATA interface), individually hot-swappable
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: ELMA Electronic Inc.
Description: Features: -25C to +70C Operating Temperature (E-series) -40C to +85C Operating Temperature (K-series) Rugged Conduction Cooled version (RC-series) 2.26 or 1.86GHz Intel® Core™ 2 Duo processor Supports up to 8 Gbytes DDR3-1066 SDRAM 2 x SATA-300 ports Optional on board hard disk drive
- CPU Speed: 1,860 to 2,260 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Core™2 Duo
-
Supplier: Aaeon Systems Inc.
Description: The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two USB2.0 ports, one mini USB port, one VGA port, two internal Mini cards, one SIM, one PCMCIA/Smart Card and one CompactFlash™
- Display Size: 10.2 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Huawei Technologies Co., Ltd.
Description: Processors, supports 128 GB per DIMM, up to twenty 3.5-inch1 or thirty-one 2.5-inch local hard drives (configurable with 4, 8, 12, 24 or 28 NVMe SSDs; the 8-NVMe model supports hardware RAID2). The 2288H V5 features Dynamic Energy Management Technology (DEMT 2.0) and entire-lifecycle
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Moxa Inc.
Description: future expansions and upgrades 6 USB 2.0 hosts for connecting peripheral devices CompactFlash card socket and optional hard disk drive support for storage expansion DNV 2.4 standards for anti-vibration and anti-shock Fanless design with compact size Low power consumption Modular
- Speed: 2,260 MHz
- RAM: 2 GB
- Cache Memory (L1 & L2): 6,000 KB
- Computer Type: Desktop / Tower
-
Supplier: Xoxide
Description: Fan (included for optimal system cooling performance) Removable Right Side Panel Precision Laser-Etched Graphics Hex socket screws Tool-Free Hard Disk Drive Chassis for fast and easy HDD installation One Touch-Opening Door side panel with clear window Red LED accented Power and
-
Supplier: Aaeon Systems Inc.
Description: 10/100/100Base-TX Ethernet communications. In addition, the 3.5" SATA Hard Disk Drive bay and optional CompactFlash Type II socket provide ample storage expansion. "The AIS-Q450 and AIS-Q452 are designed to target vertical applications, such as Digital Signage, Optical
- Processor: Intel®
-
Supplier: Richardson RFPD
Description: The DAC-8228 is a dual 8-bit, voltage output, CMOS, D/A converter in a single chip. It was designed to drop into AD7528/7628 sockets eliminating two external op amps in applications such as hard disk drives. These applications generallt operate the AD7528/7628 with zero volts
- Resolution: 12 bits
-
Supplier: Savin
Description: and LDAP. · Control which features authorized users can employ via access restriction. · Protect data from interception, analysis and tampering with encrypted transmission supported by Secure Socket Layer (SSL) technology. · Overwrite latent hard drive data automatically after
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Caterpillar Oil & Gas
Description: valve sampling on oil filter base; remote-mount oil filter kit Mounting System Front support with mounting provision for LH or RH alternators Power Take-Off SAE B options for SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: ValueTronics International, Inc.
Description: Infiniium’s bright TFT display with anti-glare coating lets you see the details of your signal from all angles. 20 Gb hard drive, 3.5” 1.44 MB floppy drive and rear USB port make it easy to save setup files, data files, screen shots, etc. Identify anomalies easily with
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: ValueTronics International, Inc.
Description: input-terminal block) 16 bit vertical resolution Recording interval (sampling rate) up to 1 ms 12 logic input/output channels 4 timing logic input channels for pulse count, frequency and PWM measurements 4 alarm outputs 32 GB internal hard drive 2 USB Host ports and 1 LAN interface
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: TriMode™
- Bandwidth: 4,000 MHz
- Probe Type: Differential
Find Suppliers by Category Top
More Information Top
-
Spreadsheet - NEC LAVie LL970 BOM Analysis
Pin Socket - Hard Drive Connector, Dual Row, Right Angle .
-
Interconnection Reliability Assessment for Electronic Equipment Exposed to Chlorine Dioxide Used for Biological Decontamination
For the hard drive , the socket connector is the cable connector.
-
Risks of Buying a Cheap Motherboard - Techist - All Things Tech
Well, aside from socket type, hard drive type, fitting inside the case, and memory problems, what else do I have to consider when getting a new mobo?
-
Inova Releases 6U CompactPCI K6 CPU Board
… â in speeds from 166 MHz to 450 MHz, COM, LPT, EIDE, mouse and keyboard interfaces, configured for rear I/O, USB, FireWire, Fast 10/100 T/Tx Ethernet, XVGA, video, 6U form factor, 2.5" socket for mounting hard drive or Flask Disk, extended …
-
Inova Releases 6U CompactPCI PIII CPU Board
… â in speeds from 700 MHz to 850 MHz, COM, LPT, EIDE, mouse and keyboard interfaces, configured for rear I/O, USB, FireWire, Fast 10/100 T/Tx Ethernet, XVGA, video, 6U form factor, 2.5" socket for mounting hard drive or Flask Disk, extended …
-
A VLSI implementation of a 3Gb/s LVDS transceiver in CMOS technology
SATA cables can have lengths up to 1m (3.3 ft), and connect one motherboard socket to one hard drive .
-
SUPERIOR TOOL products - Grainger Industrial Supply
• Sink Drain Wrench, Universal, Capacity For Pipe Sizes 1 1/4, 1 1/2, and 2 In In, Construction Steel, Features 3/8 In Socket Drive Connection for Hard to Reach Places.
-
DFI LanParty Ultra D NF4 Problems - Bigbruin.com
no, actually, my hard drive was from a Socket A Sempron processor. and tha only new hardware besides tha mobo and power supply is tha CPU and video card.
-
VW-1104 - Fanless Mobile DVR Delivers 4-Channel H.264 Video and 3G Wireless Communications
Other hardware specifications include an internal 2.5â hard drive bay, CompactFlash socket , four USB 2.0 ports, two high speed serial UARTs, an RS-485 serial port, alarm/relay, and 1GB DDR2 memory IC onboard (expandable to 2GB via So-DIMM).
-
In-Vehicle Hybrid DVR for Security, Safety and Entertainment Applications
Other hardware specifications include an internal 2.5â hard drive bay, CompactFlash socket , four USB 2.0 ports, two high speed serial UARTs, an RS-485 serial port, alarm/relay, and 1GB DDR2 memory IC onboard (expandable to 2GB via So-DIMM).
Indicates content that may require registration and/or purchase.