-
Supplier: Advantech
Description: Hardened SFP/1250-ED, SM1310/LC 40km Industrial standard small form-factor pluggable (SFP) package Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Comes with metal enclosure for EMI The Class 1 laser product complies with EN
- Network Equipment: Switch, Transceiver
-
Supplier: Advantech
Description: Hardened SFP+LR/10G-ED, SM1310/LC 20Km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The Class 1 laser product complies with EN
-
Supplier: Advantech
Description: Hardened SFP+LR/10G-ED, SM1310/LC 10Km Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The Class 1 laser product complies with EN
-
-
Supplier: Advantech
Description: Hardened 1000Base-ZX Single Mode SFP (80km) w/ wide temp Provides digital diagnostics monitoring (DDM) functionality Wide specifications and fiber types available Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The Class 1 laser product
- Network Equipment: Switch, Transceiver
-
Supplier: Omnitron Systems Technology, Inc.
Description: redundant fiber uplinks for critical applications that require protection and sub-50ms restoration in the event of a fiber failure. The second fiber port may also be used to daisy-chain multiple RuggedNet PoE fiber switches, or it may be used as another switch port. The
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX SFP (Mini-GBIC) Ports Multimode LC Style SFP Gigabit Fiber Transceivers Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating
- Network: 1000Base-SX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseLX SFP (Mini-GBIC) Ports Singlemode signal transmits up to 10km LC Style SFP Gigabit Fiber Transceivers Compact Size, Small Footprint Extended Environmental
- Network: 1000Base-LX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 80km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z,
- Network: 1000Base-LX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseLX SFP (Mini-GBIC) Ports Singlemode signal transmits up to 80km LC Style SFP Gigabit Fiber Transceivers Compact Size, Small Footprint Extended Environmental
- Network: 1000Base-LX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: with two fiber ports also support redundant fiber uplinks for critical applications that require protection and sub-50ms restoration in the event of a fiber failure. The second fiber port may also be used to daisy-chain multiple RuggedNet PoE fiber switches, or it
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/60/70/120 kilometers (single-mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: surveillance management. Or through another two dual-speed fiber SFP slots, it can connect with the 100BASE-FX/1000BASE-SX/LX SFP (Small Form-factor Pluggable) fiber transceiver to uplink to backbone switch and monitoring center in long distance. The distance can be extended
- Number of Ports: 4 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/60/70/120 kilometers (single-mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and distributions. Intelligent SFP Diagnosis Mechanism The WGS-4215-8P2S supports
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
Find Suppliers by Category Top
More Information Top
-
Development of dual-rate MIL-STD-1773A data bus transceiver
Boeing has first developed a space-qualifiable, radiation- hardened , dual-rate MIL-STD-1773A fiber -optic transceiver for military command/response time division multiplexed data bus applications.
-
High-frequency communications come full circle
…of the new model's launch at IDEX in March this year, Q-MAC had secured 30 orders for the HF-90M, which is principally composed of a hardened transceiver with a clip-on … 99 autotuner, a glass- fiber whip antenna and a…
-
HIGH-FREQUENCY RADIOS - Smaller, smarter HF radios provide antidote to digitisation debits
The principal components of Q-Mac's militarised HF-90M manpack include the MIL-STD-810F hardened transceiver (which weighs only 1 kg and measures 112x47x220 mm), an applique 0.7 kg TA-99 autotuner, a glass- fibre whip antenna and a DTMF…
-
Meeting Paper Archive > GSFC cutting edge avionics technologies for spacecraft
To realize the benefits of standard interface components GSFC has developed and utilized radiation hardened /tolerant devices such as PCI target ASICs, Parallel Fiber Optic Data Bus terminals, MIL-STD- 1773 and AS 1773 transceivers , and Essential Services Node.
-
2007 Index Journal of Lightwave Technology Vol. 25
Radiation hardening . .... Fiber -Optic Transceiver Module for High-Speed Intrasatellite Networks.
-
VCSELs
Figure 16.7 is an image of the radiation hardened 4 channel transceiver and a cross section showing the internal components and the optical coupling path. .... Although technically a parallel link but one without parallel fiber , Blaze Inc. (later Aduro and now Omron…
-
Optical WDM Networks
Therefore, it is logical to replace the hardened (environmentally pro- tected) active curb-side switch with an .... Passive Optical Network (PON) is a technology viewed by many as an attrac- tive solution to the first-mile problem [PeKe99,Lung991; a PON minimizes the number of optical transceivers , CO terminations, and fiber deployrent.
-
SuperB Technical Design Report
The layout of the TMR-protected version has been optimized with placement- hardening algorithms in order to .... Before discussing the irradiation results, it is worth remarking that the optical links are a chain of different devices (SERDES, optical transceiver , fiber ) and the failure of any com- ponent impacts the whole chain.
-
On the suitability of fiber optic data links in the space radiation environment: a historical and scaling technology perspective
In typical subsystem configurations, fiber interface units are comprised of the bus transceivers as well as Si ASIC chips for protocol control, Si dual-port RAMS for data buffering and host interface, and high speed GaAs for data formatting and serial data .... Radiation tolerant fiber optic hardware designs must necessarily utilize appropriately hardened technologies for TID purposes, latchup immunity…
-
Space radiation effects in high performance fiber optic data links for satellite data management
In typical subsystem configurations, fiber interface units are comprised of the bus transceivers as well as Si ASIC chips for protocol control, Si dual-port RAM’S for data buffering and host interface, and high speed GaAs for data formatting and serial data .... Radiation tolerant fiber optic hardware designs must necessarily utilize appropriately hardened technologies for TID purposes, latchup immunity…
Indicates content that may require registration and/or purchase.